- Packaging
- RoHS
- Type
- Composition
- Contact Plating
- Lead Free Status / RoHS Status
- Length
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Micron Technology Adapter Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Contact Sizes | For Use With | Frequency-Max | Lead Free Status / RoHS Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Power Rating | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Base Part Number | Military Standard | Output | Shell Finish | Shell Size - Insert | Case Code (Metric) | Case Code (Imperial) | Housing Color | Note | Number of Circuits | Shell Size, MIL | Input | Ratio - Input:Output | Includes | PLL | Differential - Input:Output | Divider/Multiplier | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6418-6500-0500 Micron Technology | In Stock | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | 8-TSSOP | - | - | - | 133MHz | -- | - | 0°C ~ 70°C | Tube | -- | - | Obsolete | -- | - | - | - | Zero Delay Buffer | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | IDT2305 | - | CMOS, LVCMOS, TTL | - | - | - | - | - | - | 1 | - | LVTTL | 1:5 | - | Yes with Bypass | No/No | No/No | - | - | - | - | - | - | ||
![]() 8512-7302-9500 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6616-6500-0500 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6417-6500-0500 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6607-7100-0500 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6600-6500-0500 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8490-6406-6500 Micron Technology | In Stock | - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 1 % | - | - | - | 25 ppm/°C | - | - | 20 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | 1.27 mm | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.91 mm | - | - | No | ||
![]() 6547-6400-0500 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | DE110 SATA 6G Data Express | - | - | - | - | - | - | - | - | - | - | - | - | Carrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35100-0430-0002 Micron Technology | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 0 (3), 12 (3) | - | - | -- | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 6 | - | - | - | Threaded | - | Crimp | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | - | Electroless Nickel | 36-3 | - | - | Silver | Contacts Not Included | - | -- | - | - | -- | - | - | - | Coupling Nut | - | - | - | -- | - | ||
![]() 6546-6400-0500 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6710-6500-9500 Micron Technology | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | - | - | SMD/SMT | 75 ppm/°C | - | - | 100 mΩ | - | 170 °C | -65 °C | Metal Strip | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | 330 µm | 1.6 mm | 800 µm | - | No |