- Access Time-Max
- I/O Type
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
Micron Technology Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Subcategory | Technology | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT16G4RFD424A Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT8S1632Z-25 Micron Technology | In Stock | - | - | NO | 64 | 25 ns | MICRON TECHNOLOGY INC | Micron Technology Inc | MT8S1632Z-25 | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | ZIP | ZIP64/68,.1,.1 | RECTANGULAR | IN-LINE | Obsolete | 8.79 | No | 5 V | e0 | Tin/Lead (Sn/Pb) | SRAMs | CMOS | ZIG-ZAG | THROUGH-HOLE | 1.27 mm | unknown | R-PZIP-T64 | Not Qualified | 5 V | COMMERCIAL | ASYNCHRONOUS | 1.12 mA | 16KX32 | 3-STATE | 32 | 0.024 A | 524288 bit | PARALLEL | COMMON | SRAM MODULE | 4.5 V |