- Core Architecture
- Number of Pins
- RAM Size
- Lead Free
- Number of Bits
- Number of I/Os
- Memory Size
- RoHS
- Length
- Access Time
- Bit Size
- Clock Frequency-Max
Attribute column
Manufacturer
Micron Technology Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Number of Terminals | Core Material | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Inductance | Test Frequency | Memory Size | DC Resistance (DCR) | Speed | RAM Size | Max DC Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Bit Size | Access Time | Has ADC | DMA Channels | PWM Channels | Q Factor | DAC Channels | Seated Height-Max | Density | Core Architecture | Format | Self Resonant Frequency | RAM (words) | ROM Programmability | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC16F88-I/SS Micron Technology | In Stock | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | - | - | - | - | - | - | - | 3.9 kB | - | - | 368 B | - | - | 8 | - | 20 µs | - | - | - | - | - | - | 56 kb | PIC | - | - | - | - | - | - | Lead Free | ||
![]() DSPIC33FJ128MC506-I/PT Micron Technology | In Stock | - | - | 13 Weeks | - | YES | - | 64 | - | 64 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | DSPIC33FJ128MC506-I/PT | 3 | 53 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP64,.47SQ | TQFP64,.47SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Not Recommended | QFP | 40 | 7.4 | - | Yes | DSC, 16BIT, 128KB 40MHZ 3.6V | 3.6 V | 3 V | 3.3 V | - | - | e3 | Yes | - | 3A991.A.2 | Matte Tin (Sn) | - | - | 8542.31.00.01 | Digital Signal Processors | CMOS | QUAD | GULL WING | - | 260 | 0.5 mm | compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | 3.3 V | INDUSTRIAL | - | - | - | - | 32 MHz | - | - | MICROCONTROLLER | - | 16 | - | YES | YES | YES | - | NO | 1.2 mm | - | - | FIXED POINT | - | 4096 | FLASH | 10 mm | 10 mm | - | ||
![]() PIC16LC54A-04/SS Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIC | - | - | - | - | - | - | Lead Free | ||
![]() PIC12C509A-04/SN Micron Technology | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kB | - | - | 41 B | - | - | 8 | - | - | - | - | - | - | - | - | - | PIC | - | - | - | - | - | - | - | ||
![]() PIC16C54RCSO Micron Technology | In Stock | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 B | - | - | - | - | - | - | - | - | - | - | - | - | PIC | - | - | - | - | - | - | - | ||
![]() PIC16LF88-I/P Micron Technology | In Stock | - | - | - | Through Hole | - | 18 | - | Ferrite | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | 10 % | - | - | Axial | - | - | 105 °C | -55 °C | - | - | - | - | - | Unshielded | - | - | - | 130 mA | - | - | - | - | - | - | 33 µH | 2.5 MHz | - | 3.4 Ω | - | 368 B | 130 mA | - | 8 | - | - | - | - | - | 45 | - | - | - | PIC | - | 24 MHz | - | - | 6.35 mm | - | Contains Lead | ||
![]() PIC18F8720-E/PT Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC16C55-XT/P Micron Technology | In Stock | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 B | - | - | 24 B | - | - | 8 | - | - | - | - | - | - | - | - | - | PIC | - | - | - | - | - | - | Lead Free |