web counter
Filters
  • Access Time-Max
  • Additional Feature
  • Clock Frequency-Max (fCLK)
  • Cycle Time
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • JESD-609 Code
  • Length
  • Memory Density
  • Memory IC Type

Attribute column

Manufacturer

Micron Technology Logic - FIFOs Memory

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Clock Frequency-Max (fCLK)

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Operating Mode

Supply Current-Max

Organization

Output Characteristics

Seated Height-Max

Memory Width

Standby Current-Max

Memory Density

Parallel/Serial

Memory IC Type

Output Enable

Cycle Time

Length

Width

MT52C9010-20
MT52C9010-20

Micron Technology Inc

In Stock

-

Datasheet

NO

28

20 ns

33.3 MHz

MICRON TECHNOLOGY INC

1024 words

1000

70 °C

PLASTIC/EPOXY

DIP

0.300 INCH, PLASTIC, DIP-28

DIP28,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

No

5 V

e0

No

EAR99

TIN LEAD

RETRANSMIT

8542.32.00.71

DUAL

THROUGH-HOLE

1

2.54 mm

not_compliant

28

R-PDIP-T28

Not Qualified

5.5 V

COMMERCIAL

4.5 V

ASYNCHRONOUS

0.13 mA

1KX9

3-STATE

4.32 mm

9

0.005 A

9216 bit

PARALLEL

OTHER FIFO

NO

30 ns

36.83 mm

7.62 mm

MT52C9012-20
MT52C9012-20

Micron Technology Inc

In Stock

-

Datasheet

NO

28

20 ns

33.3 MHz

MICRON TECHNOLOGY INC

1024 words

1000

70 °C

PLASTIC/EPOXY

DIP

0.300 INCH, PLASTIC, DIP-28

DIP28,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

No

5 V

e0

No

EAR99

TIN LEAD

RETRANSMIT

8542.32.00.71

DUAL

THROUGH-HOLE

1

2.54 mm

not_compliant

28

R-PDIP-T28

Not Qualified

5.5 V

COMMERCIAL

4.5 V

ASYNCHRONOUS

0.13 mA

1KX9

3-STATE

4.32 mm

9

0.005 A

9216 bit

PARALLEL

OTHER FIFO

NO

30 ns

36.83 mm

7.62 mm

MT52C9020-20
MT52C9020-20

Micron Technology Inc

In Stock

-

Datasheet

NO

28

20 ns

33.3 MHz

MICRON TECHNOLOGY INC

2048 words

2000

70 °C

PLASTIC/EPOXY

DIP

0.300 INCH, PLASTIC, DIP-28

DIP28,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

No

5 V

e0

No

EAR99

TIN LEAD

RETRANSMIT

8542.32.00.71

DUAL

THROUGH-HOLE

1

2.54 mm

not_compliant

28

R-PDIP-T28

Not Qualified

5.5 V

COMMERCIAL

4.5 V

ASYNCHRONOUS

0.13 mA

2KX9

3-STATE

4.32 mm

9

0.005 A

18432 bit

PARALLEL

OTHER FIFO

NO

30 ns

36.83 mm

7.62 mm