- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Date Of Intro | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT46V32M4TG-75ZL Micron Technology Inc | In Stock | - | - | YES | 66 | 0.75 ns | 133 MHz | - | MICRON TECHNOLOGY INC | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 0.400 INCH, PLASTIC, TSOP-66 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | No | 2.5 V | e0 | No | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 66 | R-PDSO-G66 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | 0.325 mA | 32MX4 | 3-STATE | 1.2 mm | 4 | 0.003 A | 134217728 bit | - | COMMON | DDR1 DRAM | - | - | 4096 | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() EDD51323CBH-6DLS-E Micron Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | MICRON TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT40A256M16GE-075E Micron Technology Inc | In Stock | - | - | YES | 96 | - | 1333.33 MHz | 2016-10-10 | MICRON TECHNOLOGY INC | 268435456 words | 256000000 | - | - | PLASTIC/EPOXY | TFBGA | - | BGA96,6X16,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | - | - | 1.2 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.36 | BOTTOM | BALL | 1 | 0.8 mm | unknown | - | R-PBGA-B96 | - | 1.26 V | - | 1.14 V | 1 | SYNCHRONOUS | - | 256MX16 | - | 1.2 mm | 16 | - | 4294967296 bit | - | COMMON | DDR4 DRAM | - | - | - | 8 | 8 | MULTI BANK PAGE BURST | YES | 14 mm | 9 mm | ||
![]() MT55L64L32P1T-10 Micron Technology Inc | In Stock | - | Datasheet | YES | 100 | 5 ns | - | - | MICRON TECHNOLOGY INC | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.65 mm | not_compliant | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.225 mA | 64KX32 | 3-STATE | 1.6 mm | 32 | 0.01 A | 2097152 bit | PARALLEL | COMMON | ZBT SRAM | 3.14 V | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() MT60B1G16HD-56B:D Micron Technology Inc | 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT46V32M16TG-8L Micron Technology Inc | In Stock | - | Datasheet | YES | 66 | 0.8 ns | 125 MHz | - | MICRON TECHNOLOGY INC | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, PLASTIC, TSOP-66 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 2.5 V | e0 | No | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.28 | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 66 | R-PDSO-G66 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | - | 32MX16 | 3-STATE | 1.2 mm | 16 | 0.003 A | 536870912 bit | - | COMMON | DDR1 DRAM | - | - | 8192 | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() MT46V32M4TG-75L Micron Technology Inc | 1515 | - | Datasheet | YES | 66 | 0.75 ns | 133 MHz | - | MICRON TECHNOLOGY INC | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 0.400 INCH, PLASTIC, TSOP-66 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | No | 2.5 V | e0 | No | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 66 | R-PDSO-G66 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | 0.325 mA | 32MX4 | 3-STATE | 1.2 mm | 4 | 0.003 A | 134217728 bit | - | COMMON | DDR1 DRAM | - | - | 4096 | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() MT46V32M16TG-75L Micron Technology Inc | In Stock | - | Datasheet | YES | 66 | 0.75 ns | 133 MHz | - | MICRON TECHNOLOGY INC | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 0.400 INCH, PLASTIC, TSOP-66 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.28 | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 66 | R-PDSO-G66 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | - | 32MX16 | 3-STATE | 1.2 mm | 16 | 0.005 A | 536870912 bit | - | COMMON | DDR1 DRAM | - | - | 8192 | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() MT46V64M16TG-75 Micron Technology Inc | In Stock | - | Datasheet | YES | 66 | 0.75 ns | 133 MHz | - | MICRON TECHNOLOGY INC | 67108864 words | 64000000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 0.400 INCH, 0.65 MM PITCH, PLASTIC, TSOP-66 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | No | 2.5 V | e0 | No | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.32 | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 66 | R-PDSO-G66 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | 0.495 mA | 64MX16 | 3-STATE | 1.2 mm | 16 | 0.01 A | 1073741824 bit | - | COMMON | DDR1 DRAM | - | - | 8192 | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() MT55L256V36PB-7.5 Micron Technology Inc | In Stock | - | Datasheet | YES | 119 | 4.2 ns | - | - | MICRON TECHNOLOGY INC | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | BGA | 14 X 22 MM, PLASTIC, MS-028BHA, BGA-119 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Transferred | BGA | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | not_compliant | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.4 mA | 256KX36 | 3-STATE | 2.4 mm | 36 | 0.01 A | 9437184 bit | PARALLEL | COMMON | ZBT SRAM | 3.14 V | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() MT53D512M32D2DS-046 Micron Technology Inc | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT55L64L36P1T-7.5 Micron Technology Inc | In Stock | - | Datasheet | YES | 100 | 4.2 ns | - | - | MICRON TECHNOLOGY INC | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.65 mm | not_compliant | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.28 mA | 64KX36 | 3-STATE | 1.6 mm | 36 | 0.01 A | 2359296 bit | PARALLEL | COMMON | ZBT SRAM | 3.14 V | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() MT58L128L36PT-7.5 Micron Technology Inc | In Stock | - | Datasheet | YES | 100 | 4.2 ns | 133 MHz | - | MICRON TECHNOLOGY INC | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, MS-026BHA, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | AUTOMATIC POWER DOWN; SELF-TIMED WRITE CYCLE; INDIVIDUAL BYTE WRITE | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.65 mm | not_compliant | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.375 mA | 128KX36 | 3-STATE | 1.6 mm | 36 | 0.01 A | 4718592 bit | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() MT58L32L32F-8.5A Micron Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT48LC4M32LFFC-10IT Micron Technology Inc | In Stock | - | Datasheet | YES | 90 | 7 ns | 100 MHz | - | MICRON TECHNOLOGY INC | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 11 X 13 MM, FBGA-90 | BGA90,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.02 | BOTTOM | BALL | 1 | 0.8 mm | not_compliant | 90 | R-PBGA-B90 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 1 | SYNCHRONOUS | 0.18 mA | 4MX32 | 3-STATE | 1.2 mm | 32 | 0.00035 A | 134217728 bit | - | COMMON | SYNCHRONOUS DRAM | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 13 mm | 11 mm | ||
![]() MT55L128V36P1B-7.5 Micron Technology Inc | In Stock | - | Datasheet | YES | 119 | 4.2 ns | 133 MHz | - | MICRON TECHNOLOGY INC | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | BGA | 14 X 22 MM, PLASTIC, MS-028BHA, BGA-119 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Transferred | BGA | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | not_compliant | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.4 mA | 128KX36 | 3-STATE | 2.4 mm | 36 | 0.01 A | 4718592 bit | PARALLEL | COMMON | ZBT SRAM | 3.14 V | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() MT58LC64K18C4EJ-7 Micron Technology Inc | In Stock | - | Datasheet | YES | 52 | 7 ns | - | - | MICRON TECHNOLOGY INC | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.3 V | e0 | No | 3A991.B.2.A | TIN LEAD | BURST COUNTER; BYTE WRITE CONTROL; SELF TIMED REGISTER | 8542.32.00.41 | QUAD | J BEND | 1 | 1.27 mm | not_compliant | 52 | S-PQCC-J52 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | 1 | SYNCHRONOUS | 0.225 mA | 64KX18 | 3-STATE | 4.57 mm | 18 | 0.005 A | 1179648 bit | PARALLEL | COMMON | STANDARD SRAM | 3.14 V | YES | - | - | - | - | - | 19.125 mm | 19.125 mm | ||
![]() MT5C1601-20 Micron Technology Inc | In Stock | - | Datasheet | NO | 20 | 20 ns | - | - | MICRON TECHNOLOGY INC | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.14 mA | 16KX1 | 3-STATE | - | 1 | 0.003 A | 16384 bit | PARALLEL | SEPARATE | STANDARD SRAM | 4.5 V | - | - | - | - | - | - | - | - | ||
![]() MT4LC4M4B1DJ-5 Micron Technology Inc | In Stock | - | Datasheet | YES | 24 | 50 ns | - | - | MICRON TECHNOLOGY INC | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, PLASTIC, SOJ-26/24 | SOJ24/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | not_compliant | 24 | R-PDSO-J24 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 0.11 mA | 4MX4 | 3-STATE | 3.61 mm | 4 | 0.0005 A | 16777216 bit | - | COMMON | FAST PAGE DRAM | - | - | 2048 | - | - | FAST PAGE | NO | 17.17 mm | 7.67 mm | ||
![]() MT5C1009C-55L Micron Technology Inc | In Stock | - | Datasheet | NO | 32 | 55 ns | - | - | MICRON TECHNOLOGY INC | 131072 words | 128000 | 70 °C | - | CERAMIC | DIP | - | DIP32,.4 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | R-XDIP-T32 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.105 mA | 128KX8 | 3-STATE | - | 8 | 0.0005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | - | - | - | - |