- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Refresh Cycles | Common Flash Interface | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT46V32M16P-75Z Micron Technology Inc | In Stock | - | Datasheet | YES | 66 | 0.75 ns | 133 MHz | MICRON TECHNOLOGY INC | - | - | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP66,.46 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | - | - | Yes | 2.5 V | - | e3 | Yes | EAR99 | - | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.28 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 66 | R-PDSO-G66 | Not Qualified | 2.7 V | - | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | - | 32MX16 | 3-STATE | 1.2 mm | 16 | 0.005 A | 536870912 bit | - | - | COMMON | DDR1 DRAM | - | - | - | - | - | - | - | - | - | - | 8192 | - | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() M29F200FT5AN6T2 Micron Technology | In Stock | - | - | YES | 48 | 55 ns | - | MICRON TECHNOLOGY INC | Micron Technology Inc | M29F200FT5AN6T2 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 5.72 | No | 5 V | Automotive grade | - | - | - | NOR TYPE | - | - | - | Flash Memories | CMOS | DUAL | GULL WING | - | 1 | 0.5 mm | not_compliant | - | R-PDSO-G48 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 128KX16 | - | 1.2 mm | 16 | 0.00012 A | 2097152 bit | AEC-Q100 | PARALLEL | - | FLASH | 5 V | - | 8 | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | YES | TOP | - | YES | - | - | - | - | 18.4 mm | 12 mm | ||
![]() MTFDDAA800MBB-1AE12ABYY Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFDGAR1T4MAX-1AGAZAFYYES Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F4G08ABAFAH4-AIT:F Micron Technology | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFDGAR700SAH-1NAABES Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC256GAXAWAM-WT ES TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC128GBCAVTC-AAT Micron Technology | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT53E256M32D2DS-053 AAT ES:B Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M29W160ET90N6E Micron Technology | In Stock | - | - | YES | 48 | 90 ns | - | NUMONYX | Numonyx Memory Solutions | M29W160ET90N6E | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | NOT SPECIFIED | 5.39 | Yes | 3 V | - | - | - | EAR99 | NOR TYPE | - | TOP BOOT BLOCK | 8542.32.00.51 | Flash Memories | CMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.02 mA | 1MX16 | - | 1.2 mm | 16 | 0.0001 A | 16777216 bit | - | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | YES | TOP | - | YES | - | - | - | - | 18.4 mm | 12 mm | ||
![]() MT44K32M36RB-107E ES:A Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT41K128M16HA-15E IT:D TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFDDAK120MBP-AAN1ZABYYES Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDJ1108BDSE-DJ-F Micron Technology Inc | In Stock | - | Datasheet | YES | 78 | 0.255 ns | 667 MHz | MICRON TECHNOLOGY INC | - | - | 134217728 words | 128000000 | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA78,9X13,32 | BGA78,9X13,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | - | - | Yes | 1.5 V | - | - | - | EAR99 | - | - | - | 8542.32.00.32 | - | - | BOTTOM | BALL | - | - | 0.8 mm | compliant | - | R-PBGA-B78 | Not Qualified | - | - | - | - | - | - | 0.31 mA | 128MX8 | 3-STATE | - | 8 | - | 1073741824 bit | - | - | COMMON | DDR3 DRAM | - | - | - | - | - | - | - | - | - | - | 8192 | - | 4,8 | 4,8 | - | - | - | - | ||
![]() MT5C2561EC-55 Micron Technology Inc | In Stock | - | Datasheet | YES | 28 | 55 ns | - | MICRON TECHNOLOGY INC | - | - | 262144 words | 256000 | 70 °C | - | CERAMIC | QCCN | - | LCC28,.35X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | - | No | 5 V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | - | QUAD | NO LEAD | - | - | 1.27 mm | not_compliant | - | R-XQCC-N28 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.1 mA | 256KX1 | 3-STATE | - | 1 | 0.01 A | 262144 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT5C2564EC-25 Micron Technology Inc | In Stock | - | Datasheet | YES | 28 | 25 ns | - | MICRON TECHNOLOGY INC | - | - | 65536 words | 64000 | 70 °C | - | CERAMIC | QCCN | - | LCC28,.35X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | - | No | 5 V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | - | QUAD | NO LEAD | - | - | 1.27 mm | not_compliant | - | R-XQCC-N28 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.095 mA | 64KX4 | 3-STATE | - | 4 | 0.005 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT42C4255Z-8S Micron Technology Inc | In Stock | - | Datasheet | NO | 28 | 80 ns | - | MICRON TECHNOLOGY INC | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | ZIP | ZIP, | - | RECTANGULAR | IN-LINE | Obsolete | ZIP | - | - | - | 5 V | - | - | - | EAR99 | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH; 512 X 4 SAM PORT | 8542.32.00.02 | - | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | 28 | R-PZIP-T28 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 2 | ASYNCHRONOUS | - | 256KX4 | 3-STATE | 10.16 mm | 4 | - | 1048576 bit | - | - | - | VIDEO DRAM | - | - | - | - | - | - | - | - | - | - | 512 | - | - | - | FAST PAGE | - | 35.455 mm | 2.795 mm | ||
![]() NAND225AQA9PZC5E Micron Technology Inc | In Stock | - | Datasheet | - | - | - | - | MICRON TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT41K512M16VRP-107 Micron Technology Inc | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT58L128V32PT-7.5 Micron Technology Inc | In Stock | - | Datasheet | YES | 100 | 4.2 ns | 133 MHz | MICRON TECHNOLOGY INC | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, MS-026BHA, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | No | 3.3 V | - | e0 | - | 3A991.B.2.A | - | TIN LEAD | AUTOMATIC POWER DOWN; SELF-TIMED WRITE CYCLE; INDIVIDUAL BYTE WRITE | 8542.32.00.41 | - | - | QUAD | GULL WING | - | 1 | 0.65 mm | not_compliant | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | - | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.375 mA | 128KX32 | 3-STATE | 1.6 mm | 32 | 0.01 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 3.14 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm |