- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Active Read Current - Max | Base Product Number | Block Organization | Brand | Cell Type | DRAM Type | ECC Support | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Words | Package | Part # Aliases | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Timing Type | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Pin Count | Operating Supply Voltage | Memory Size | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Write Cycle Time - Word, Page | Product Type | Density | Screening Level | Programming Voltage | Boot Block | Product | Standard | Product Category | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT29F8G08ABBCAH4-IT:C TR Micron | 10000 |
| - | - | VFBGA-63 | - | 35 mA | - | Symmetrical | - | SLC NAND | - | Yes | 1000 | Parallel | - | - | + 85 C | NAND | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 Gwords | - | - | - | Details | VFBGA | 1.95 V | 1.7 V | Asynchronous | 1.8000 V | 0.162759 oz | Industrial grade | -40 to 85 °C | MouseReel | MT29F | No Boot Block | - | - | - | 63 | - | 8 Gbit | - | 35 mA | - | - | - | Sectored | 8 bit | 1 G x 8 | - | - | 8 Gbit | Industrial | 1.7 to 1.95 V | No | NAND Flash | Not Supported | - | - | ||
![]() MTFC32GASAONS-IT TR Micron | In Stock | - | - | Surface Mount | TFBGA-153 | 153-TFBGA (11.5x13) | - | - | - | - | - | - | - | 2000 | UFS 2.1 | - | - | + 95 C | Non-Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 3.3 V | 3.3 V | - | - | - | - | -40°C ~ 95°C (TC) | - | e•MMC™ | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | 3.3 V | 32 GB | 52 MHz | - | - | FLASH | UFS2.1 | - | - | - | - | - | - | - | - | - | - | - | - | 32G x 8 | ||
![]() MT29F4T08EULCEM4-T:C TR Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | + 70 C | - | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 2.6 V | - | - | - | - | - | - | MT29F | - | - | - | - | - | - | 4 Tbit | - | - | - | - | - | - | 8 bit | 512 G x 8 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | - | - | - | - | - | 2000 | - | - | 3.2 GHz | + 105 C | Volatile | Micron Technology Inc. | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 1.05 V | - | - | - | - | - | -40°C ~ 105°C | Cut Tape | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR5 | - | SDRAM - Mobile LPDDR5 | - | - | - | 16 Gbit | 3.2 GHz | - | - | DRAM | Parallel | - | 32 bit | 512 M x 32 | - | - | - | - | - | - | - | - | - | 512M x 32 | ||
Tiny WHSL | In Stock | - | - | - | VFBGA-200 | - | - | - | - | - | - | - | - | 1360 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | MT53E | - | - | - | - | - | - | 16 Gbit | - | - | - | - | - | - | 32 bit | 512 M x 32 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 22 |
| - | - | TPBGA-24 | - | 55 mA | - | - | - | - | - | - | 2500 | SPI | - | 166 MHz | + 125 C | - | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | 470379 | Active | - | - | 2 V | 1.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | - | - | - | 1 bit/2 bit/4 bit | 1 G x 1/512 M x 2/256 M x 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() MT62F1G64D8CH-031 WT:B TR Micron Technology Inc. | In Stock | - | - | - | - | - | - | MT62F1G64 | - | Micron | - | - | - | 2500 | - | Micron Technology | - | + 85 C | Volatile | Micron Technology Inc. | - 25 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 85°C (TC) | - | - | SDRAM - LPDDR5 | Memory & Data Storage | - | - | - | - | 64Gbit | 3.2 GHz | - | - | DRAM | - | - | 64 bit | 1 G x 64 | - | DRAM | - | - | - | - | - | - | DRAM | 1G x 64 | ||
Tiny WHSL | 45 | - | - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | - | - | - | - | - | - | 1190 | - | - | - | - | Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | - | Active | Details | - | - | - | - | - | - | - | -25°C ~ 85°C | - | - | - | - | SDRAM - Mobile LPDDR5 | - | - | - | 96 Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | - | 1.5 G x 64 | - | - | - | - | - | - | - | - | - | 1.5G x 64 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 Gbit | - | - | - | - | - | - | - | 1 G x 64 | - | - | - | - | - | - | - | - | - | - | ||
![]() MT53E2G64D8TN-046 AAT:C Micron | 2745 |
| - | Surface Mount | 556-LFBGA | 556-LFBGA (12.4x12.4) | - | - | - | - | - | - | - | 1360 | - | - | - | - | Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | - | Active | Details | - | - | - | - | - | - | - | -40°C ~ 105°C (TC) | - | Automotive, AEC-Q100 | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | 128 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | - | 2 G x 64 | 18ns | - | - | - | - | - | - | - | - | 2G x 64 | ||
Tiny WHSL | 33 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | - | - | - | - | - | - | 1190 | - | - | - | - | Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | - | Active | Details | - | - | - | - | - | - | - | -25°C ~ 85°C | - | - | - | - | SDRAM - Mobile LPDDR5 | - | - | - | 96 Gbit | 3.2 GHz | - | - | DRAM | - | - | - | 1.5 G x 64 | - | - | - | - | - | - | - | - | - | 1.5G x 64 | ||
![]() MT53E2G64D8TN-046 WT:C Micron | 2327 |
| - | Surface Mount | 556-LFBGA | 556-LFBGA (12.4x12.4) | - | - | - | - | - | - | - | 1360 | - | - | - | - | Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | - | Active | Details | - | - | - | - | - | - | - | -25°C ~ 85°C (TC) | - | - | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | 128 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | - | 2 G x 64 | 18ns | - | - | - | - | - | - | - | - | 2G x 64 | ||
![]() MT40A2G8JC-062E IT:E Micron | 4950 | - | - | Surface Mount | 78-TFBGA | 78-FBGA (9x11) | - | MT40A2G8 | - | - | - | DDR4 | - | 1260 | - | - | 1.6 GHz | + 95 C | Volatile | Micron Technology Inc. | - 40 C | Yes | - | SMD/SMT | - | Tray | - | Obsolete | - | - | 1.26 V | 1.14 V | - | - | - | - | -40°C ~ 95°C (TC) | Tray | - | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | 16 Gbit | 1.6GHz | 71 mA | 13.75 ns | DRAM | Parallel | - | 8 bit | 2 G x 8 | 15ns | - | - | - | - | - | - | - | - | 2G x 8 | ||
![]() MT53E1G32D2FW-046 AUT:A Micron | 10000 | - | - | Surface Mount | VFBGA-200 | 200-TFBGA (10x14.5) | - | - | - | - | - | - | - | 1360 | - | - | 2.133 GHz | + 125 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.1 V | - | - | - | - | - | -40°C ~ 125°C (TC) | Tray | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR4 | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | 32 Gbit | 2.133 GHz | - | - | DRAM | Parallel | - | 32 bit | 1 G x 32 | 18ns | - | - | - | - | - | - | - | - | 1G x 32 | ||
Tiny WHSL | 2388 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | - | - | - | - | - | 1050 | - | - | 3.2 GHz | + 105 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.05 V | - | - | - | - | - | -40°C ~ 105°C | Tray | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR5 | - | SDRAM - Mobile LPDDR5 | - | - | - | 16 Gbit | 3.2 GHz | - | - | DRAM | Parallel | - | 32 bit | 512 M x 32 | - | - | - | - | - | - | - | - | - | 512M x 32 | ||
![]() MT53E1G16D1FW-046 WT:A Micron | In Stock | - | - | Surface Mount | VFBGA-200 | 200-TFBGA (10x14.5) | - | - | - | - | - | LPDDR4 | - | 1360 | - | - | 2.133 GHz | - | Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.1 V | - | - | - | - | - | -30°C ~ 85°C (TC) | - | - | SDRAM Mobile - LPDDR4 | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | 16 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | 16 bit | 1 G x 16 | 18ns | - | - | - | - | - | - | - | - | 1G x 16 | ||
![]() MT29F8T08EWLCEM5-T:C TR Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | + 70 C | - | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 2.6 V | - | - | - | - | - | - | MT29F | - | - | - | - | - | - | 8 Tbit | - | - | - | - | - | - | 8 bit | 1 T x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC32GASAONS-AAT TR Micron | 44 |
| - | Surface Mount | TFBGA-153 | 153-TFBGA (11.5x13) | - | - | - | - | - | - | - | 2000 | UFS 2.1 | - | - | + 105 C | Non-Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 3.3 V | 3.3 V | - | - | - | - | -40°C ~ 105°C (TC) | - | Automotive, AEC-Q104 | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | 3.3 V | 32 GB | 52 MHz | - | - | FLASH | UFS2.1 | - | - | - | - | - | - | - | - | - | - | - | - | 32G x 8 | ||
Tiny WHSL | 44 |
| - | Surface Mount | VFBGA-200 | 200-TFBGA (10x14.5) | - | - | - | - | - | - | - | 2000 | - | - | 2.133 GHz | + 125 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 1.1 V | - | - | - | - | - | -40°C ~ 125°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR4 | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | 4 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | 32 bit | 128 M x 32 | 18ns | - | - | - | - | - | - | - | - | 128M x 32 | ||
![]() MT40A1G16KD-062E IT:E TR Micron | 6000 | - | - | Surface Mount | 96-TFBGA | 96-FBGA (9x13) | - | MT40A1G16 | - | - | - | - | - | 3000 | - | - | 1.6 GHz | + 95 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Obsolete | - | - | 1.2 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | - | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | 16 Gbit | 1.6 GHz | - | 19 ns | DRAM | Parallel | - | 16 bit | 1 G x 16 | 15ns | - | - | - | - | - | - | - | - | 1G x 16 |