- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | DRAM Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Package | Part Life Cycle Code | Product Status | Risk Rank | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Reach Compliance Code | Pin Count | Operating Supply Voltage | Memory Size | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Write Cycle Time - Word, Page | Density | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT62F1G32D4DS-031 WT:B Micron | 200000 | - | - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | 1050 | - | - | - | 3.2 GHz | + 85 C | Volatile | Micron Technology Inc. | - 25 C | Yes | - | SMD/SMT | - | Box | - | Active | - | - | 1.05 V | - | -25°C ~ 85°C | Tray | - | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | 1.05V | - | - | - | 32 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 32 bit | 1 G x 32 | - | - | 1G x 32 | ||
![]() MT62F512M32D2DS-031 WT:B Micron | 2153 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | 1050 | - | - | - | 3.2 GHz | + 85 C | Volatile | Micron Technology Inc. | - 25 C | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.05 V | - | -25°C ~ 85°C | Tray | - | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | - | - | - | - | 16 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 32 bit | 512 M x 32 | - | - | 512M x 32 | ||
![]() MT53E768M64D4HJ-046 WT:B Micron | In Stock | - | - | - | VFBGA-200 | - | - | - | 1360 | - | - | - | 2.133 GHz | + 85 C | - | Micron Technology Inc. | - 25 C | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.1 V | - | - | Tray | - | SDRAM Mobile - LPDDR4 | - | - | - | - | - | 48 Gbit | - | - | - | - | - | 64 bit | 768 M x 64 | - | - | - | ||
![]() MT53E512M32D2FW-046 WT:D Micron | In Stock | - | - | - | VFBGA-200 | - | - | LPDDR4 | 1360 | - | - | - | 2.133 GHz | + 85 C | - | Micron Technology Inc. | - 25 C | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.1 V | - | - | Tray | - | SDRAM Mobile - LPDDR4 | - | - | - | - | - | 16 Gbit | 2.133GHz | - | - | - | - | 32 bit | 512 M x 32 | - | - | - | ||
![]() MT40A1G16KH-062E AUT:E Micron | 7198 | - | - | Surface Mount | 96-TFBGA | 96-FBGA (9x13) | - | - | 1140 | - | - | - | 1.6 GHz | + 125 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.26 V | 1.14 V | -40°C ~ 125°C (TC) | Tray | Automotive, AEC-Q100 | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | 16 Gbit | 1.6 GHz | 84 mA | 13.75 ns | DRAM | POD | 16 bit | 1 G x 16 | 15ns | - | 1G x 16 | ||
Tiny WHSL | 1433 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | 2000 | - | - | - | 3.2 GHz | + 85 C | Volatile | Micron Technology Inc. | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 1.05 V | - | -40°C ~ 95°C | Cut Tape | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | - | - | - | - | 16 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 32 bit | 512 M x 32 | - | - | 512M x 32 | ||
![]() MT53E256M32D2FW-046 WT:B Micron | In Stock | - | - | Surface Mount | VFBGA-200 | 200-TFBGA (10x14.5) | - | LPDDR4 | 1360 | - | - | - | 2.133 GHz | + 85 C | Volatile | Micron Technology Inc. | - 25 C | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.1 V | - | -30°C ~ 85°C (TC) | Tray | - | SDRAM Mobile - LPDDR4 | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | - | 8 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | 32 bit | 256 M x 32 | 18ns | - | 256M x 32 | ||
Tiny WHSL | 1000 |
| - | Surface Mount | VFBGA-200 | 200-TFBGA (10x14.5) | - | - | 1360 | - | - | - | 2.133 GHz | + 85 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Box | - | Active | - | - | 1.1 V | - | -40°C ~ 95°C (TC) | Tray | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR4 | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | - | 8 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | 16 bit | 512 M x 16 | 18ns | - | 512M x 16 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | 2000 | - | - | - | 3.2 GHz | + 85 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 1.05 V | - | -40°C ~ 95°C | Cut Tape | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | 1.05V | - | - | - | 32 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 32 bit | 1 G x 32 | - | - | 1G x 32 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | 2000 | - | - | - | 3.2 GHz | + 85 C | Volatile | Micron Technology Inc. | - 25 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 1.05 V | - | -25°C ~ 85°C | Cut Tape | - | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | 1.05V | - | - | - | 32 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 32 bit | 1 G x 32 | - | - | 1G x 32 | ||
Tiny WHSL | 25 |
| - | Surface Mount | 149-WFBGA | 149-WFBGA (8x9.5) | - | - | 2000 | - | - | - | - | - | Non-Volatile, Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 1.95 V | 1.7 V | -40°C ~ 85°C (TA) | Reel | - | NAND Flash, LPDDR2 | FLASH - NAND (SLC), DRAM - LPDDR4 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | 4 Gbit, 4 Gbit | - | - | 25 ns | FLASH, RAM | ONFI | - | 512 M x 8, 128 M x 32 | 30ns | - | 512M x 8 | ||
Tiny WHSL | In Stock | - | - | - | VFBGA-200 | - | - | - | 2000 | - | - | - | 2.133 GHz | + 105 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 1.1 V | - | - | Reel | - | SDRAM Mobile - LPDDR4 | - | - | - | - | - | 24 Gbit | - | - | - | - | - | 32 bit | 768 M x 32 | - | - | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | - | 1500 | - | - | - | 3.2 GHz | + 85 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 1.05 V | - | -40°C ~ 95°C | Reel | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | 1.05V | - | - | - | 64 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 64 bit | 1 G x 64 | - | - | 1G x 64 | ||
![]() MTFC128GAVATTC-AAT TR Micron | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 105 C | - | Micron Technology Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | LFBGA | 3.3 V | 3.3 V | -40 to 105 °C | Reel | - | - | - | - | - | - | 3.3 V | 128 GB | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | VFBGA | - | MT53E1 | - | 2000 | - | - | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Reel | - | SDRAM - LPDDR4 | - | - | - | - | - | 64 Gbit | - | - | - | - | - | - | 1 G x 64 | - | - | - | ||
![]() MT53E1G64D4NW-046 WT:C Micron | 64 | - | - | Surface Mount | VFBGA | 432-VFBGA (15x15) | MT53E1 | Mobile LPDDR4 | 1190 | - | - | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tray | - | Active | - | - | - | - | - | Tray | - | SDRAM - LPDDR4 | - | - | - | - | - | 64 Gbit | 2.133GHz | - | 468ps | - | - | - | 1 G x 64 | - | - | - | ||
![]() MT53E512M64D2RR-046 WT:B Micron | 844 | - | - | - | WFBGA | - | MT53E512 | Mobile LPDDR4 | 1360 | - | - | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | MSL 3 - 168 hours | Tray | - | Active | - | - | - | - | - | Tray | - | SDRAM - LPDDR4 | - | - | - | - | - | 32 Gbit | 2.133GHz | - | 468ps | - | - | 64 bit | 512 M x 64 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | -25°C ~ 85°C | Reel | - | - | SDRAM - Mobile LPDDR5 | - | - | - | - | 32 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 64 bit | 512 M x 64 | - | - | 512M x 64 | ||
![]() MTFC256GASAONS-AIT Micron | 2699 | - | - | Surface Mount | TFBGA-153 | 153-TFBGA (11.5x13) | - | - | 1520 | - | UFS 2.1 | - | - | + 95 C | Non-Volatile | Micron Technology Inc. | - 40 C | - | Surface Mount | SMD/SMT | - | Box | - | Active | - | TFBGA | 3.3 V | 3.3 V | -40 to 95 °C | - | Automotive, AEC-Q104 | UFS | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | 153 | 3.3 V | 256 GB | 52 MHz | - | - | FLASH | UFS2.1 | - | - | - | 256 GB | 256G x 8 | ||
![]() MT40A4G4JC-062E:E Micron | In Stock | - | - | Surface Mount | FBGA-78 | 78-FBGA (9x11) | - | - | 1260 | MICRON TECHNOLOGY INC | - | MT40A4G4JC-062E:E | - | + 95 C | Volatile | Micron Technology Inc. | 0 C | - | - | SMD/SMT | - | Box | Active | Obsolete | 5.7 | - | - | - | 0°C ~ 95°C (TC) | Tray | MT40A | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | compliant | - | - | 16 Gbit | 1.6 GHz | - | 19 ns | DRAM | POD | - | 4 G x 4 | 15ns | - | 4G x 4 |