- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Memory Types | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Technology | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Write Cycle Time - Word, Page | Product | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | 2000 | Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -25°C ~ 85°C | - | SDRAM - Mobile LPDDR5 | 1.05V | 128 Gbit | 3.2 GHz | - | DRAM | Parallel | 2 G x 64 | - | - | 2G x 64 | ||
![]() MT60B2G8HS-48B AAT:A Micron | In Stock | - | - | - | - | - | - | 1260 | Volatile | Micron Technology Inc. | SMD/SMT | Box | Active | Details | -40°C ~ 105°C | Automotive, AEC-Q100 | SDRAM - DDR5 | - | 16 Gbit | 2.4 GHz | - | DRAM | Parallel | 2 G x 8 | - | - | 2G x 8 | ||
Tiny WHSL | 30 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | 2000 | Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -25°C ~ 85°C | - | SDRAM - Mobile LPDDR5 | 1.05V | 128 Gbit | 4.266 GHz | - | DRAM | Parallel | 2 G x 64 | - | - | 2G x 64 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1190 | - | Micron Technology Inc. | SMD/SMT | Box | Active | Details | - | - | - | - | 64 Gbit | - | - | - | - | 1 G x 64 | - | - | - | ||
Tiny WHSL | 2536 |
| - | Surface Mount | 556-LFBGA | 556-LFBGA (12.4x12.4) | - | 2000 | Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -40°C ~ 105°C (TC) | Automotive, AEC-Q100 | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | 128 Gbit | 2.133 GHz | 3.5 ns | DRAM | Parallel | 2 G x 64 | 18ns | - | 2G x 64 | ||
Tiny WHSL | 625 | - | - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | 1190 | Volatile | Micron Technology Inc. | SMD/SMT | Box | Active | Details | -40°C ~ 105°C | Automotive, AEC-Q100 | SDRAM - Mobile LPDDR5 | - | 96 Gbit | 4.266 GHz | - | DRAM | Parallel | 1.5 G x 64 | - | - | 1.5G x 64 | ||
Tiny WHSL | 30 |
| - | - | - | - | - | 2000 | Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -40°C ~ 95°C | - | SDRAM - Mobile LPDDR5 | - | 96 Gbit | 4.266 GHz | - | DRAM | Parallel | 3 G x 32 | - | - | 3G x 32 | ||
Tiny WHSL | 30 |
| - | - | - | - | - | 2000 | - | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | - | 48 Gbit | - | - | - | - | 1.5 G x 32 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2000 | - | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | - | 128 Gbit | - | - | - | - | 2 G x 64 | - | - | - | ||
![]() MT29F16T08GSLCEG4-QB:C Micron | 2710 |
| - | - | - | - | - | 1120 | - | Micron Technology Inc. | SMD/SMT | Box | Active | Details | - | - | - | - | 16 TB | - | - | - | - | 2 T x 8 | - | - | - | ||
![]() MT62F2G32D4DS-023 AUT:B Micron | 30 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | 1050 | Volatile | Micron Technology Inc. | SMD/SMT | Box | Active | Details | - | Automotive, AEC-Q100 | SDRAM - Mobile LPDDR5 | 1.05V | 64 Gbit | 4.266 GHz | - | DRAM | Parallel | 2 G x 32 | - | - | 2G x 32 | ||
Tiny WHSL | 14 |
| - | - | - | - | - | 2000 | - | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | - | 48 Gbit | - | - | - | - | 1.5 G x 32 | - | - | - | ||
![]() MT40A2G8AG-062E AAT:F Micron | 30 |
| - | - | - | - | - | 1260 | Volatile | Micron Technology Inc. | SMD/SMT | Box | Active | Details | -40°C ~ 105°C (TC) | Automotive, AEC-Q100 | SDRAM - DDR4 | 1.14V ~ 1.26V | 16 Gbit | 1.6 GHz | 19 ns | DRAM | Parallel | 2 G x 8 | 15ns | - | 2G x 8 | ||
![]() MTFC16GAPALGT-S1 AAT TR Micron | In Stock | - | - | - | - | - | - | 2000 | Non-Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -40°C ~ 105°C (TA) | e•MMC™ | FLASH - NAND (SLC) | 2.7V ~ 3.6V | 128 GB | 200 MHz | - | FLASH | eMMC_5.1 | - | - | eMMC Flash Drive | 16G x 8 | ||
Tiny WHSL | 30 |
| - | - | - | - | - | 2000 | Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -40°C ~ 95°C (TC) | Automotive, AEC-Q100 | SDRAM - DDR4 | 1.14V ~ 1.26V | 16 Gbit | 1.6 GHz | 19 ns | DRAM | Parallel | 1 G x 16 | 15ns | - | 1G x 16 | ||
Tiny WHSL | 14 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | 2000 | Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -40°C ~ 105°C | Automotive, AEC-Q100 | SDRAM - Mobile LPDDR5 | 1.05V | 64 Gbit | 2.133 GHz | - | DRAM | Parallel | 1 G x 64 | - | - | 1G x 64 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2000 | - | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | - | 64 Gbit | - | - | - | - | 1 G x 64 | - | - | - | ||
![]() MT62F4G32D8DV-026 WT:B Micron | 2744 |
| - | - | - | - | - | 1050 | Volatile | Micron Technology Inc. | SMD/SMT | Box | Active | Details | -25°C ~ 85°C | - | SDRAM - Mobile LPDDR5 | - | 128 Gbit | 3.2 GHz | - | DRAM | Parallel | 4 G x 32 | - | - | 4G x 32 | ||
Tiny WHSL | 30 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | 1500 | Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -40°C ~ 105°C | Automotive, AEC-Q100 | SDRAM - Mobile LPDDR5 | - | 96 Gbit | 4.266 GHz | - | DRAM | Parallel | 1.5 G x 64 | - | - | 1.5G x 64 | ||
Tiny WHSL | 30 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | MT62F768 | 1500 | Volatile | Micron Technology Inc. | SMD/SMT | Tape & Reel (TR) | Active | Details | -40°C ~ 95°C | Automotive, AEC-Q100 | SDRAM - Mobile LPDDR5 | - | 48 Gbit | 3.2 GHz | - | DRAM | Parallel | 768 M x 64 | - | - | 768M x 64 |