- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max (fCLK) | DRAM Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Product | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC66-I/SN Micron | In Stock | - | - | 5 Weeks | - | - | YES | - | 8 | - | 1 MHz | - | - | MICROCHIP TECHNOLOGY INC | 93LC66-I/SN | - | - | - | - | - | - | 1 | - | 512 words | 512 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | - | 40 | 6.79 | - | Yes | - | - | 5 V | - | - | - | e3 | Yes | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 6 V | 3/5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 512X8 | 3-STATE | 1.75 mm | 8 | - | 0.00003 A | 4096 bit | SERIAL | EEPROM | MICROWIRE | 10000000 Write/Erase Cycles | 10 ms | 200 | SOFTWARE | 16 | - | - | 4.9 mm | 3.9 mm | ||
![]() MT61K512M32KPA-14C:B TR Micron | In Stock | - | - | - | - | FBGA-180 | - | - | - | - | - | - | 2000 | - | - | 1.5 GHz | + 95 C | - | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.3905 V | 1.3095 V | - | - | - | - | - | - | SGRAM - GDDR6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Gbit | - | - | - | - | - | - | 32 bit | 512 M x 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT40A4G4NEA-062E:R TR Micron | In Stock | - | - | - | Surface Mount | FBGA-78 | - | 78-FBGA (7.5x11) | - | - | - | - | 2000 | - | - | - | + 95 C | Volatile | Micron Technology Inc. | 0 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | 0°C ~ 95°C (TC) | - | - | - | - | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Gbit | - | 1.6 GHz | - | 19 ns | DRAM | Parallel | 4 bit | 4 G x 4 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 4G x 4 | - | - | ||
![]() MT40A4G4NEA-062E:R Micron | In Stock | - | - | - | Surface Mount | FBGA-78 | - | 78-FBGA (7.5x11) | - | - | - | DDR4 | 1260 | - | - | - | + 95 C | Volatile | Micron Technology Inc. | 0 C | - | - | SMD/SMT | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | 0°C ~ 95°C (TC) | - | - | - | - | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Gbit | - | 1.6 GHz | - | 19 ns | DRAM | POD | 4 bit | 4 G x 4 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 4G x 4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | SDRAM - LPDDR5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Gbit | - | - | - | - | - | - | 32 bit | 1 G x 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT40A512M16TB-062E:R TR Micron | 6 |
| - | - | Surface Mount | FBGA-96 | - | 96-FBGA (7.5x13) | - | MT40A512M16 | - | - | 2000 | - | - | 1.6 GHz | + 95 C | Volatile | Micron Technology Inc. | 0 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | 0°C ~ 95°C (TC) | Cut Tape | - | - | - | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | 1.6 GHz | 115 mA | 13.75 ns | DRAM | Parallel | 16 bit | 512 M x 16 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 512M x 16 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | SDRAM - LPDDR5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Gbit | - | - | - | - | - | - | 32 bit | 512 M x 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT40A2G4SA-062E:R TR Micron | 6 |
| - | - | Surface Mount | FBGA-78 | - | 78-FBGA (7.5x11) | - | MT40A2G4 | - | - | 2000 | - | - | - | + 95 C | Volatile | Micron Technology Inc. | 0 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | 0°C ~ 95°C (TC) | - | - | - | - | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | 1.6 GHz | - | 160 ps | DRAM | Parallel | 4 bit | 2 G x 4 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 2G x 4 | - | - | ||
![]() MTFC64GAZAQHD-AIT TR Micron | 6 |
| - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | eMMC Flash Drive | - | - | - | ||
![]() MTFC32GAZAQHD-IT TR Micron | 6 |
| - | - | Surface Mount | 153-VFBGA | - | 153-VFBGA (11.5x13) | - | MTFC32G | - | - | 2000 | - | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | - | - | FLASH - NAND | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | - | 200 MHz | - | - | FLASH | eMMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | eMMC Flash Drive | 32G x 8 | - | - | ||
![]() MTFC64GAZAQHD-WT Micron | 100000 | - | - | - | Surface Mount | 153-VFBGA | - | 153-VFBGA (11.5x13) | - | - | - | - | 1520 | - | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 85°C (TA) | - | e•MMC™ | - | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 GB | - | 200 MHz | - | - | FLASH | eMMC_5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | eMMC Flash Drive | 64G x 8 | - | - | ||
![]() MTFC64GAZAQHD-WT TR Micron | In Stock | - | - | - | Surface Mount | 153-VFBGA | - | 153-VFBGA (11.5x13) | - | - | - | - | 2000 | - | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -25°C ~ 85°C (TA) | - | e•MMC™ | - | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 GB | - | 200 MHz | - | - | FLASH | eMMC_5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | eMMC Flash Drive | 64G x 8 | - | - | ||
![]() MT29F1T08EELEEJ4-T:E TR Micron | 21 |
| - | - | Surface Mount | 132-VBGA | - | 132-VBGA (12x18) | - | - | - | - | 2000 | - | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 0°C ~ 70°C | Reel | - | - | - | - | - | FLASH - NAND (TLC) | 2.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Tbit | - | - | - | - | FLASH | Parallel | 8 bit | 128 G x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128G x 8 | - | - | ||
![]() MT29F1T08EELEEJ4-R:E TR Micron | 21 |
| - | - | Surface Mount | 132-VBGA | - | 132-VBGA (12x18) | - | - | - | - | 2000 | - | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 0°C ~ 70°C | Reel | - | - | - | - | - | FLASH - NAND (TLC) | 2.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Tbit | - | - | - | - | FLASH | Parallel | 8 bit | 128 G x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128G x 8 | - | - | ||
![]() MT53E1G32D2NP-046 WT:B Micron | 10000 | - | - | - | Surface Mount | 200-WFBGA | - | 200-WFBGA (10x14.5) | - | MT53E1G32 | - | - | 1360 | - | - | - | + 85 C | Volatile | Micron Technology Inc. | - 30 C | - | - | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -30°C ~ 85°C (TC) | Tray | - | - | - | SDRAM Mobile - LPDDR4 | - | SDRAM - Mobile LPDDR4 | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Gbit | - | 2.133 GHz | - | - | DRAM | - | 32 bit | 1 G x 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1G x 32 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 Gbit | - | - | - | - | - | - | 8 bit | 64 G x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F4T08EULEEM4-QJ:E Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1120 | - | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Tbit | - | - | - | - | - | - | 8 bit | 512 G x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F8T08EWLEEM5-QJ:E Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1120 | - | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Tbit | - | - | - | - | - | - | 8 bit | 1 T x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F1T08EELEEJ4-M:E Micron | 21 |
| - | - | - | - | - | - | - | - | - | - | 1120 | - | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Tbit | - | - | - | - | - | - | 8 bit | 128 G x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F4T08EULEEM4-QA:E Micron | 2000 | - | - | - | - | - | - | - | - | - | - | - | 1120 | - | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Tbit | - | - | - | - | - | - | 8 bit | 512 G x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |