- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | DRAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Type | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Technology | Voltage - Supply | Pin Count | Failure Rate | Memory Size | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Write Cycle Time - Word, Page | Address Bus Width | Product Type | Density | Features | Product Category | Memory Organization | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT29VZZZCDA1SKPR-046 W.181 TR Micron Technology | 7 |
| - | - | - | - | - | Micron | - | 2000 | - | Micron Technology | - | - | Micron Technology Inc. | - | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multichip Packages | - | - | Multichip Packages | - | - | ||
![]() MT29F512G08EBLEEJ4-R:E Micron Technology | 7 |
| - | Surface Mount | 132-VBGA | 132-VBGA (12x18) | - | - | - | - | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NAND (TLC) | 2.6V ~ 3.6V | - | - | 512Gbit | - | - | - | FLASH | Parallel | 8 bit | 64 G x 8 | - | - | - | - | - | - | 64G x 8 | - | ||
![]() MT61K512M32KPA-16:C Micron Technology | 200 | - | - | Surface Mount | 180-TFBGA | 180-FBGA (12x14) | - | - | - | - | - | - | + 95 C | Volatile | Micron Technology Inc. | 0 C | - | SMD/SMT | - | Box | Active | - | 1.35 V | - | - | - | 0 to 95 °C | - | - | - | - | - | - | - | - | - | - | - | - | SGRAM - GDDR6 | 1.3095V ~ 1.3905V | 180 | - | 16Gbit | 8 GHz | - | - | DRAM | POD_135 | 32 Bit | 512M x 32 | - | 14 Bit | - | 16 Gbit | - | - | 512M x 32 | - | ||
![]() MT60B2G8HB-52B IT:G Micron Technology | In Stock | - | - | - | FBGA | - | - | Micron | - | 1260 | - | Micron Technology | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | DRAM | - | - | ||
![]() MT62F2G32D4DS-023 AAT:B Micron Technology | 948 | - | - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | Micron | Mobile LPDDR5 | 1050 | - | Micron Technology | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | MSL 3 - 168 hours | Box | Active | Details | - | - | - | - | - | Tray | Automotive, AEC-Q100 | - | - | - | - | - | SDRAM - LPDDR5 | - | - | - | Memory & Data Storage | SDRAM - Mobile LPDDR5 | 1.05V | - | - | 64Gbit | 4.266 GHz | - | 234ps | DRAM | Parallel | - | - | - | - | DRAM | - | - | DRAM | 2G x 32 | - | ||
![]() MT62F1G32D2DS-023 AUT:B Micron Technology | 6 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | Micron | - | 1050 | - | Micron Technology | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | - | - | - | - | - | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | Memory & Data Storage | SDRAM - Mobile LPDDR5 | 1.05V | - | - | 32Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | - | - | - | DRAM | - | - | DRAM | 1G x 32 | - | ||
![]() MT62F4G32D8DV-023 FAAT:B TR Micron Technology | In Stock | - | - | - | - | - | - | Micron | - | 1050 | - | Micron Technology | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | Memory & Data Storage | SDRAM - Mobile LPDDR5 | - | - | - | 128Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | - | - | - | DRAM | - | - | DRAM | 4G x 32 | - | ||
![]() MT62F1G32D2DS-026 WT:B Micron Technology | 1500 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | Micron | - | 1050 | - | Micron Technology | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | SDRAM - Mobile LPDDR5 | 1.05V | - | - | 32Gbit | - | - | - | DRAM | Parallel | - | 1 G x 32 | - | - | DRAM | - | - | DRAM | 1G x 32 | - | ||
![]() MTFC128GAXAUEA-WT TR Micron Technology | 6 |
| - | - | - | - | - | Micron | - | 2000 | - | Micron Technology | - | - | Micron Technology Inc. | - | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 TB | - | - | - | - | - | - | - | - | - | Universal Flash Storage (UFS) | - | - | Universal Flash Storage - UFS | - | - | ||
![]() MT61M512M32KPA-14 NIT:C TR Micron Technology | In Stock | - | - | - | FBGA | - | - | Micron | - | 1260 | - | Micron Technology | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | DRAM | - | - | ||
![]() MT29F8G01ADAFD12-AAT:F Micron Technology | 2000 |
| - | - | Die | - | - | Micron | - | 1122 | SPI | Micron Technology | + 105 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 3.6 V | 2.7 V | Asynchronous | 0.326108 oz | - | Tray | MT29F | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | 8 Gbit | - | 35 mA | - | - | - | 1 bit | 8 G x 1 | - | - | NAND Flash | - | - | NAND Flash | - | - | ||
![]() MT53E1536M32D4DE-046 AAT:C TR Micron Technology | 19 |
| - | Surface Mount | 200-TFBGA | 200-TFBGA (10x14.5) | - | Micron | - | 1360 | - | Micron Technology | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 105°C (TC) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | Memory & Data Storage | SDRAM - Mobile LPDDR4 | 1.06V ~ 1.17V | - | - | 48Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | - | 18ns | - | DRAM | - | - | DRAM | 1.5G x 32 | - | ||
![]() MT62F1G64D4EK-026 WT:B Micron Technology | 19 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | - | - | - | - | - | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - Mobile LPDDR5 | 1.05V | - | - | 64Gbit | 3.2 GHz | - | - | DRAM | Parallel | - | 1 G x 64 | - | - | - | - | - | - | 1G x 64 | - | ||
![]() MT60B4G4HB-56B:G Micron Technology | In Stock | - | - | - | FBGA | - | - | Micron | - | 1260 | - | Micron Technology | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | DRAM | - | - | ||
![]() MT62F768M64D4ZU-026 WT:B TR Micron Technology | 6 |
| - | - | - | - | MT62F768 | Micron | - | 1190 | - | Micron Technology | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | - | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | SDRAM - Mobile LPDDR5 | - | - | - | 48Gbit | 3.2 GHz | - | - | DRAM | Parallel | - | - | - | - | DRAM | - | - | DRAM | 768M x 64 | - | ||
![]() MTFC128GAXAUEA-WT Micron Technology | 10 |
| - | - | - | - | - | Micron | - | 1520 | - | Micron Technology | - | - | Micron Technology Inc. | - | - | - | - | Box | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 TB | - | - | - | - | - | - | - | - | - | Universal Flash Storage (UFS) | - | - | Universal Flash Storage - UFS | - | - | ||
![]() MT62F2G32D4DS-023 AIT:B TR Micron Technology | 8 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | - | - | - | - | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 95°C | - | * | - | - | Obsolete | - | - | SDRAM - LPDDR5 | - | - | - | - | SDRAM - Mobile LPDDR5 | 1.05V | - | - | 64Gbit | 2.133 GHz | - | - | DRAM | Parallel | - | - | - | - | - | - | - | - | 2G x 32 | - | ||
![]() MT53E512M32D2NP-053 RS WT:H Micron Technology | 20 | - | - | - | Axial | Axial | - | Micron | - | 2000 | - | Micron Technology | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | 2 | ±15ppm/°C | - | 15 kOhms | Metal Film | 0.25W, 1/4W | Memory & Data Storage | - | - | - | -- | 16 Gbit | - | - | - | - | - | - | - | - | - | DRAM | - | Moisture Resistant | DRAM | - | -- | ||
![]() MT62F2G64D8EK-023 AIT:B Micron Technology | 1000000 | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | - | - | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±15ppm/°C | - | 600 kOhms | Metal Film | 0.25W, 1/4W | - | SDRAM - Mobile LPDDR5 | 1.05V | - | -- | 128Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | 2 G x 64 | - | - | - | - | Moisture Resistant | - | 2G x 64 | -- | ||
![]() MT29VZZZCD91SFSM-046 W.18C Micron Technology | 1500 |
| - | - | - | - | - | Micron | - | 1520 | - | Micron Technology | - | - | Micron Technology Inc. | - | - | - | - | Tray | Active | Details | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multichip Packages | - | - | Multichip Packages | - | - |