- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Supply Voltage-Nom (Vsup) | Series | Type | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Data Bus Width | Organization | Seated Height-Max | Memory Width | Density | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Nominal Supply Voltage (DC) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT53E1G64D4HJ-046 WT ES:C TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC128GAYAYHF-WT ES TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29VZZZAD92XFSL-046 W.176 TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC128GAYAYHF-WT ES Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT30AZZZBD90TKXM-031 W.197 TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC256GBCAVHF-WT ES Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT62F1G64D4ZX-023 WT:C TR Micron Technology | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC256GAYAYHF-WT ES Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29VZZZBD91SKSM-046 W.12N TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT30AZZZCDB0TKWL-031 W.20X Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT25QU128ABB8E57-CSIT TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC128GAYAVHF-WT ES Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F128G08CKAAAC5-IT:A Micron Technology | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | YES | 52 | MICRON TECHNOLOGY INC | Micron Technology Inc | MT29F128G08CKAAAC5-IT:A | - | - | 17179869184 words | 16000000000 | 85 °C | -40 °C | - | UNSPECIFIED | LGA | VLGA-52 | RECTANGULAR | GRID ARRAY | Obsolete | - | 5.68 | 3.3 V | - | MLC NAND TYPE | - | - | CMOS | BOTTOM | NO LEAD | 1 | - | compliant | R-XBGA-N52 | 3.3 V | 3.6 V | INDUSTRIAL | 2.7 V | 14.9 GB | ASYNCHRONOUS | - | 16GX8 | 1 mm | 8 | 128 Gb | 137438953472 bit | PARALLEL | FLASH | 3.3 V | 3.3 V | 18 mm | 14 mm | ||
![]() MT38L4031A502ZQXZI.XCA Micron Technology | In Stock | - | - | - | YES | 88 | MICRON TECHNOLOGY INC | Micron Technology Inc | MT38L4031A502ZQXZI.XCA | - | - | 16777216 words | 16000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | - | 5.84 | - | - | - | IT ALSO CONTAINS 64MBIT(4MBIT X 16) PSRAM | 8542.32.00.71 | CMOS | BOTTOM | BALL | 1 | 0.8 mm | unknown | R-PBGA-B88 | - | 1.95 V | INDUSTRIAL | 1.7 V | - | SYNCHRONOUS | - | 16MX16 | 1.2 mm | 16 | - | 268435456 bit | - | MEMORY CIRCUIT | - | - | 10 mm | 8 mm | ||
![]() MT29F8T08GULCEM4:C Micron Technology | 2345 |
| - | - | - | - | - | - | - | Micron Technology Inc. | SMD/SMT | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Tbit | - | - | 1 T x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() MT53E256M32D1KS-046 WT:L TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - LPDDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | 32 bit | 256 M x 32 | - | - | - | - | - | - | - | - | - | - | ||
![]() MTSD1T5ANC8MS-2WT Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT53E256M32D1KS-046 IT:L TR Micron Technology | 16 |
| - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - LPDDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | 32 bit | 256 M x 32 | - | - | - | - | - | - | - | - | - | - | ||
![]() MT53E256M32D1KS-046 AUT:L TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - LPDDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | 32 bit | 256 M x 32 | - | - | - | - | - | - | - | - | - | - | ||
![]() MT53E256M32D1KS-046 AIT:L TR Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - LPDDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | 32 bit | 256 M x 32 | - | - | - | - | - | - | - | - | - | - |