- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | uPs/uCs/Peripheral ICs Type | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT48LC8M16A2B4-6A AIT:L TR Micron Technology Inc. | 47 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 54-VFBGA | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | MT48LC8M16A2 | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | - | - | 167MHz | 5.4ns | DRAM | Parallel | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT41K512M8DA-107 AAT:P TR Micron Technology Inc. | 12 |
| Datasheet | - | - | - | Surface Mount | 78-TFBGA | - | - | - | Volatile | - | -40°C~105°C TC | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46H32M32LFB5-5 AAT:B TR Micron Technology Inc. | 8 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 90-VFBGA | - | - | - | Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | MT46H32M32 | - | - | - | - | - | - | - | 1Gb 32M x 32 | - | - | - | - | 200MHz | 5ns | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT48LC8M16A2P-6A IT:L TR Micron Technology Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 3 (168 Hours) | 54 | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 30 | MT48LC8M16A2 | - | R-PDSO-G54 | - | - | 3.6V | - | 3V | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | - | 167MHz | 5.4ns | DRAM | Parallel | 8MX16 | - | 16 | 12ns | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() MT46H32M16LFBF-5 IT:C TR Micron Technology Inc. | 2468 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 60-VFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e1 | - | Active | 3 (168 Hours) | 60 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.28 | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | 30 | MT46H32M16 | - | R-PBGA-B60 | - | - | 1.95V | - | 1.7V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | - | 200MHz | 5ns | DRAM | Parallel | 32MX16 | - | 16 | 15ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 9mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MT41K256M8DA-125 AIT:K TR Micron Technology Inc. | 45 |
| Datasheet | - | - | - | Surface Mount | 78-TFBGA | - | - | - | Volatile | Industrial grade | -40°C~95°C TC | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | MT41K256M8 | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | - | - | 800MHz | 13.75ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46V16M16CY-5B AAT:M TR Micron Technology Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 60-TFBGA | - | - | 60-FBGA (8x12.5) | Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | 2011 | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | 2.5V~2.7V | - | - | - | - | - | - | MT46V16M16 | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | - | - | 200MHz | 700ps | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QL128ABA8E12-1SIT TR Micron Technology Inc. | 8 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 24-TBGA | - | - | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QL128ABA8ESF-0AAT TR Micron Technology Inc. | 5798 |
| Datasheet | 2 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT29C2G24MAAAAKAMD-5 IT Micron Technology Inc. | 186 |
| Datasheet | - | - | - | Surface Mount | 130-VFBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | 130 | - | - | ALSO ORGANISED AS 64M X 16 | 8542.32.00.71 | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MT29C2G24M | - | R-PBGA-B130 | - | - | 1.95V | - | 1.7V | 2Gb 256M x 8 N 1Gb 32M x 32 LPDRAM | - | - | SYNCHRONOUS | - | 200MHz | - | FLASH, RAM | Parallel | 32MX32 | - | 32 | - | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 9mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MT29F16G08ABABAWP:B Micron Technology Inc. | 9980 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Bulk | 2009 | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | MATTE TIN | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 30 | MT29F16G08 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | 16Gb 2G x 8 | - | - | - | - | - | - | FLASH | Parallel | 2GX8 | - | 8 | - | - | 1 Gb | 0.00005A | - | 20 ns | - | - | 8b | 2.7V | NO | NO | YES | 4K | 512K | 4Kwords | YES | - | - | - | 1.2mm | 18.4mm | 12mm | No | ROHS3 Compliant | - | ||
![]() MT29F2G16ABAEAWP-IT:E Micron Technology Inc. | 952 | - | - | 3 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Bulk | 2012 | - | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | MT29F2G16 | - | - | - | 3.3V | 3.6V | - | 2.7V | 2Gb 128M x 16 | - | 35mA | - | - | - | - | FLASH | Parallel | 128MX16 | - | 16 | - | 28b | 2 Gb | 0.0001A | - | 25 ns | - | Asynchronous | 16b | 2.7V | NO | NO | YES | 2K | 64K | 1Kwords | YES | - | - | - | 1.2mm | 18.4mm | - | No | ROHS3 Compliant | - | ||
![]() MT29F4G08ABAEAWP:E Micron Technology Inc. | 2004 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | MT29F4G08 | - | - | - | 3.3V | - | - | - | 4Gb 512M x 8 | - | 30mA | - | - | - | - | FLASH | Parallel | - | - | - | - | 30b | 4 Gb | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MT29F4G08ABADAH4:D Micron Technology Inc. | 25774 | - | - | 4 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Bulk | 2012 | - | - | yes | Active | 3 (168 Hours) | 63 | - | - | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 30 | MT29F4G08 | - | - | - | 3.3V | 3.6V | - | 2.7V | 4Gb 512M x 8 | - | 35mA | - | - | - | 25 ns | FLASH | Parallel | 512MX8 | - | 8 | - | 1b | 4 Gb | 0.0001A | - | - | - | Asynchronous | 8b | - | NO | NO | YES | 4K | 128K | 2kB | YES | - | - | - | 1mm | 11mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MT29F64G08AJABAWP:B Micron Technology Inc. | 730 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Bulk | 2011 | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 30 | MT29F64G08 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | 64Gb 8G x 8 | - | - | - | - | - | - | FLASH | Parallel | 8GX8 | - | 8 | - | - | 64 Gb | 0.00005A | - | 20 ns | - | - | - | 2.7V | NO | NO | YES | 16K | 512K | 4Kwords | YES | - | - | - | 1.2mm | 18.4mm | 12mm | No | ROHS3 Compliant | - | ||
![]() MT41J256M16RE-15E IT:D Micron Technology Inc. | 1000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 96-TFBGA | YES | - | - | Volatile | - | -40°C~95°C TC | Bulk | 2012 | - | e1 | yes | Obsolete | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.36 | 1.425V~1.575V | BOTTOM | 260 | 1 | 1.5V | 0.8mm | 30 | MT41J256M4 | 96 | R-PBGA-B96 | Not Qualified | - | 1.575V | 1.5V | 1.425V | 4Gb 256M x 16 | 1 | - | SYNCHRONOUS | - | 667MHz | 13.5ns | DRAM | Parallel | 256MX16 | 3-STATE | 16 | - | - | - | 0.02A | 4294967296 bit | - | COMMON | - | - | - | - | - | - | - | - | - | - | 8192 | 8 | 8 | 1.2mm | 14mm | 10mm | - | ROHS3 Compliant | - | ||
![]() MT41K256M8DA-125:K TR Micron Technology Inc. | 20 |
| Datasheet | - | - | - | Surface Mount | 78-TFBGA | - | - | - | Volatile | Commercial grade | 0°C~95°C TC | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | MT41K256M8 | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | - | - | 800MHz | 13.75ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT41K512M8DA-107 IT:P Micron Technology Inc. | 4950 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 78-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~95°C TC | Tray | 2015 | - | e1 | - | Active | 3 (168 Hours) | 78 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH; ALSO OPERATES AT 1.5V NOMINAL SUPPLY | 8542.32.00.36 | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | 30 | - | - | R-PBGA-B78 | - | - | 1.45V | - | 1.283V | 4Gb 512M x 8 | 1 | - | SYNCHRONOUS | - | 933MHz | 20ns | DRAM | Parallel | 512MX8 | - | 8 | - | - | - | - | 4294967296 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10.5mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MTFC8GLDEA-1M WT Micron Technology Inc. | 8888 | - | Datasheet | - | - | - | Surface Mount | 153-WFBGA | YES | - | - | Non-Volatile | - | -25°C~85°C TA | Tray | 1997 | e•MMC™ | e1 | - | Obsolete | 3 (168 Hours) | 153 | - | TIN SILVER COPPER | ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY | 8542.31.00.01 | 1.65V~3.6V | BOTTOM | 260 | - | 1.8V | 0.5mm | 30 | - | - | R-PBGA-B153 | - | - | - | - | - | 64Gb 8G x 8 | - | - | - | MICROPROCESSOR CIRCUIT | - | - | FLASH | MMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 13mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() MT48LC16M16A2B4-6A XIT:G Micron Technology Inc. | 1000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 54-VFBGA | - | - | - | Volatile | - | -40°C~85°C TA | Tray | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | MT48LC16M16A2 | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | - | - | 167MHz | 5.4ns | DRAM | Parallel | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |