- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Refresh Cycles | Common Flash Interface | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N25Q00AA13G1240F Micron | 1 | - | - | - | EOL (Last Updated: 2 years ago) | Surface Mount | - | - | YES | 24 | - | 24 | 108 MHz | MICRON TECHNOLOGY INC | Micron Technology Inc | N25Q00AA13G1240F | NOR | 1073741824 words | 1000000000 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA24,5X5,40 | BGA24,5X5,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | - | 30 | 5.81 | Compliant | Yes | 3 V | - | - | Tape & Reel | - | - | e1 | Yes | - | - | - | - | - | NOR TYPE | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | -40 °C | - | - | Flash Memories | - | CMOS | - | BOTTOM | BALL | 260 | 1 | - | 1 mm | compliant | 108 MHz | - | - | - | R-PBGA-B24 | Not Qualified | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | 2.7 V | SPI, Serial | 3.6 V | 2.7 V | - | - | 20 mA | SYNCHRONOUS | - | 0.02 mA | 9 ns | - | - | - | 1GX1 | - | 1.3 mm | 1 | - | 1 b | 1 Gb | 0.0002 A | 1073741824 bit | - | - | SERIAL | - | Synchronous | - | FLASH | 3 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256 B | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | No | - | - | - | ||
![]() MT43A4G40200NFA-S15:A Micron Technology Inc. | 36 | - | - | 6 Weeks | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 3 (168 Hours) | 896 | - | - | - | - | - | - | IT ALSO OPERATES AT LOGIC OPERATING TEMPERATURE 0 TO 110 DEG CENTIGRADE | 8542.32.00.71 | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B896 | - | - | 1.26V | - | OTHER | 1.14V | - | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 4GX4 | - | - | 4 | - | - | - | - | 17179869184 bit | - | - | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | 31mm | 31mm | - | - | ROHS3 Compliant | - | ||
![]() MT29F1G08ABADAWP-E:D Micron Technology Inc. | 61 | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M29F200FT55M3E2 Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-SOIC (0.496, 12.60mm Width) | YES | 44 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tray | 2010 | - | - | yes | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | - | - | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M29F200 | 44 | - | - | 5V | - | 5V | - | - | 4.5V | - | - | - | 2Mb 256K x 8 128K x 16 | - | 20mA | - | - | - | - | FLASH | Parallel | - | 128KX16 | - | - | 16 | 55ns | - | 2 Mb | 0.00012A | - | AEC-Q100 | 55 ns | - | - | Asynchronous | - | - | - | - | - | - | - | - | 8 | YES | YES | YES | 1213 | 16K8K32K64K | - | YES | TOP | - | YES | - | - | - | - | 3mm | 28.5mm | 12.6mm | No | - | ROHS3 Compliant | - | ||
![]() PC28F256P30TFA Micron Technology Inc. | 3206 | - | Datasheet | - | - | - | Surface Mount | 64-TBGA | YES | 64 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2007 | StrataFlash™ | e1 | - | Obsolete | 3 (168 Hours) | 64 | - | 3A991.B.1.A | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | - | - | 1.7V~2V | BOTTOM | - | - | 1 | - | 1mm | - | - | - | 28F256P30 | 64 | - | - | 1.8V | - | 1.81.8/3.3V | - | - | 1.7V | Parallel, Serial | - | - | 256Mb 16M x 16 | - | 31mA | - | 52MHz | - | - | FLASH | Parallel | - | 16MX16 | - | - | 16 | 100ns | 24b | 256 Mb | 0.00021A | - | - | 100 ns | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | 16 | NO | NO | - | 4255 | - | - | - | TOP | - | - | - | - | - | - | 1.2mm | 13mm | - | No | - | ROHS3 Compliant | - | ||
![]() M29W640GT90NA6E Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2013 | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | - | 3A991.B.1.A | - | MATTE TIN | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 30 | M29W640 | 48 | - | - | - | - | 3/3.3V | - | - | 2.7V | - | - | - | 64Mb 8M x 8 4M x 16 | - | 10mA | - | - | - | - | FLASH | Parallel | - | 4MX16 | - | - | 16 | 90ns | - | 64 Mb | 0.0001A | - | - | 90 ns | - | - | Asynchronous | - | - | - | - | - | - | - | - | 8 | YES | YES | YES | 8127 | 8K64K | 4/8words | YES | TOP | - | YES | - | - | - | - | 1.2mm | 18.4mm | 12mm | No | - | ROHS3 Compliant | - | ||
![]() NAND512W3A2SNXE Micron Technology Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2012 | - | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | - | 3.3V | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | NAND512 | - | - | - | 3V | - | - | - | - | 3.3V | - | - | - | 512Mb 64M x 8 | - | 20mA | - | - | - | - | FLASH | Parallel | - | 64MX8 | - | - | 8 | 50ns | 26b | 512 Mb | 0.00005A | - | - | 35 ns | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | NO | NO | YES | 4K | 16K | 528B | YES | - | - | - | - | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() M29W640GH70NB6E Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | 56 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2009 | - | e3 | yes | Obsolete | 3 (168 Hours) | 56 | - | 3A991.B.1.A | - | MATTE TIN | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 30 | M29W640 | 56 | - | - | - | - | 3/3.3V | - | - | 2.7V | - | - | - | 64Mb 8M x 8 4M x 16 | - | 10mA | - | - | - | - | FLASH | Parallel | - | 4MX16 | - | - | 16 | 70ns | - | 64 Mb | 0.0001A | - | - | 70 ns | - | - | Asynchronous | - | - | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 4/8words | YES | - | - | YES | - | - | - | - | 1.2mm | 18.4mm | 14mm | No | - | ROHS3 Compliant | - | ||
![]() MT47H32M16CC-5E:B Micron Technology Inc. | 224 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TC | Tray | 2006 | - | e1 | - | Obsolete | 5 (48 Hours) | 84 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.28 | - | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 0.8mm | unknown | - | 30 | MT47H32M16 | 84 | - | Not Qualified | 1.8V | 1.9V | - | - | 1.7V | - | - | - | - | 512Mb 32M x 16 | 1 | 160mA | SYNCHRONOUS | 200MHz | - | 600ps | DRAM | Parallel | - | 32MX16 | 3-STATE | - | 16 | 15ns | 15b | 512 Mb | 0.007A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8192 | - | 48 | 48 | - | - | 1.2mm | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT46V256M4P-6T:A Micron Technology Inc. | 68 | - | Datasheet | - | - | Surface Mount | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | 66 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 66 | - | EAR99 | - | MATTE TIN | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | - | - | - | 2.3V~2.7V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | MT46V256M4 | 66 | - | - | 2.5V | 2.7V | - | - | 2.3V | - | - | - | - | 1Gb 256M x 4 | 1 | 230mA | - | 167MHz | - | 700ps | DRAM | Parallel | 4b | 256MX4 | 3-STATE | - | 4 | 15ns | 16b | 1 Gb | 0.01A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8192 | - | 248 | 248 | - | - | 1.2mm | 22.22mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RC28F256J3D95A Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 64-TBGA | YES | 64 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2007 | StrataFlash™ | - | - | Obsolete | 3 (168 Hours) | 64 | - | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | - | 1mm | unknown | - | - | 28F256J3 | - | - | Not Qualified | - | - | 3/3.3V | - | - | 2.7V | - | - | - | 256Mb 32M x 8 16M x 16 | - | - | - | - | 0.08mA | - | FLASH | Parallel | - | 16MX16 | - | - | 16 | 95ns | - | 256 Mb | 0.00012A | - | - | - | - | - | Asynchronous | - | - | - | - | - | - | - | - | 8 | NO | NO | YES | 256 | 128K | 4/8words | YES | - | - | YES | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MT41K128M16JT-125:K TR Micron Technology Inc. | 1 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 96-TFBGA | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~95°C TC | Tape & Reel (TR) | 2013 | - | e1 | - | Active | 3 (168 Hours) | 96 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | - | - | - | 1.283V~1.45V | BOTTOM | - | 260 | 1 | 1.35V | 0.8mm | - | - | 30 | MT41K128M16 | - | R-PBGA-B96 | - | - | 1.45V | - | - | 1.283V | - | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 800MHz | - | 13.75ns | DRAM | Parallel | - | 128MX16 | - | - | 16 | - | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() PC28F512M29EWLB Micron | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | - | - | - | - | 64 | - | - | - | - | - | - | NOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V | Parallel | 3.6 V | 2.7 V | - | - | 31 mA | - | - | - | 100 ns | - | - | - | - | - | - | - | - | - | 512 Mb | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() PC28F320J3D75E Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 64-TBGA | YES | 64 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2007 | StrataFlash™ | - | - | Obsolete | 3 (168 Hours) | 64 | - | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | - | 1mm | - | - | - | 28F320J3 | - | - | Not Qualified | - | - | 3/3.3V | - | - | 2.7V | - | - | - | 32Mb 4M x 8 2M x 16 | - | - | - | - | 0.08mA | - | FLASH | Parallel | - | 2MX16 | - | - | 16 | 75ns | - | 32 Mb | 0.00012A | - | - | 75 ns | - | - | Asynchronous | - | - | - | - | - | - | - | - | 8 | NO | NO | YES | 32 | 128K | 4/8words | YES | - | - | YES | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT40A1G8SA-075:E TR Micron Technology Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 78-TFBGA | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Gb 1G x 8 | - | - | - | 1.33GHz | - | - | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NAND512W3A2CN6E Micron Technology Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2009 | - | - | - | Obsolete | 3 (168 Hours) | 48 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | - | - | - | 0.5mm | - | - | - | NAND512-A | - | - | - | - | - | 3/3.3V | - | - | - | - | - | - | 512Mb 64M x 8 | - | 20mA | - | - | - | - | FLASH | Parallel | - | 64MX8 | - | - | 8 | 50ns | 26b | 512 Mb | 0.00005A | - | - | 35 ns | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | NO | NO | YES | 4K | 16K | 528B | YES | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MT41K128M8JP-187E:F Micron | In Stock | - | - | - | - | - | - | - | YES | - | - | 78 | - | MICRON TECHNOLOGY INC | Micron Technology Inc | MT41K128M8JP-187E:F | - | 134217728 words | 128000000 | - | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | 30 | 5.68 | - | Yes | 1.35 V | - | - | - | - | - | e1 | Yes | - | - | - | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | - | - | CMOS | - | BOTTOM | BALL | 260 | 1 | - | 0.8 mm | unknown | - | - | - | 78 | R-PBGA-B78 | Not Qualified | - | 1.45 V | - | - | 1.283 V | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | - | 128MX8 | - | 1.2 mm | 8 | - | - | - | - | 1073741824 bit | - | - | - | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | YES | - | 11.5 mm | 8 mm | - | - | - | - | ||
![]() M29F400BT70N6E Micron Technology Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | 48-TSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2007 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | M29F400 | - | - | - | 5V | - | - | - | - | - | Parallel | 5.5V | 4.5V | 4Mb 512K x 8 256K x 16 | - | 20mA | - | - | - | 70ns | FLASH | Parallel | - | - | - | - | - | 70ns | - | 4 Mb | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M25PX32-VMW6F Micron | 10440 | - | - | - | - | - | - | - | YES | - | - | 8 | 75 MHz | NUMONYX | Numonyx Memory Solutions | M25PX32-VMW6F | - | 4096 words | 4000 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | NOT SPECIFIED | 5.48 | - | Yes | 3 V | - | - | - | - | - | - | - | - | - | - | - | EAR99 | NOR TYPE | - | - | - | - | 8542.32.00.51 | Flash Memories | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.015 mA | - | - | - | - | 4KX8 | - | 2.5 mm | 8 | - | - | - | 0.00001 A | 32768 bit | - | - | SERIAL | - | - | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | 15 ms | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.62 mm | 5.62 mm | - | - | - | - | ||
![]() M25P32-VMF6PBA Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2013 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 30 | M25P32 | 16 | - | - | 3.3V | - | - | - | - | 2.7V | SPI, Serial | - | - | 32Mb 4M x 8 | - | 8mA | - | 75MHz | - | 8 ns | FLASH | SPI | - | 4MX8 | - | - | 8 | 15ms, 5ms | 1b | 32 Mb | 0.00001A | - | - | - | - | - | Synchronous | 8b | - | - | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - |