- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT29F1G08ABADAH4-IT:D Micron Technology Inc. | 5 | - | - | 5 Weeks | - | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | - | - | - | Active | 3 (168 Hours) | 63 | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | MT29F1G08 | - | - | - | 3.3V | 3.6V | - | 2.7V | 1Gb 128M x 8 | - | 35mA | - | - | - | FLASH | Parallel | - | 128MX8 | - | 8 | - | 28b | 1 Gb | 0.0001A | - | 25 ns | - | - | Asynchronous | 8b | - | NO | NO | YES | 1K | 128K | 2kB | YES | - | - | - | 1mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MT41K512M8DA-107 AIT:P TR Micron Technology Inc. | 2540 |
| Datasheet | 26 Weeks | - | - | Surface Mount | 78-TFBGA | - | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT48LC2M32B2P-6A IT:J TR Micron Technology Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 3 (168 Hours) | 86 | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 30 | MT48LC2M32B2 | - | R-PDSO-G86 | - | - | 3.6V | - | 3V | 64Mb 2M x 32 | 1 | - | SYNCHRONOUS | 167MHz | 5.4ns | DRAM | Parallel | - | 2MX32 | - | 32 | 12ns | - | - | - | 67108864 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() MT41K128M16JT-125 XIT:K TR Micron Technology Inc. | 7225 |
| Datasheet | - | - | - | Surface Mount | 96-TFBGA | - | - | Volatile | - | -40°C~95°C TC | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | MT41K128M16 | - | - | - | - | - | - | - | 2Gb 128M x 16 | - | - | - | 800MHz | 13.75ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT48LC16M16A2P-6A AAT:G Micron Technology Inc. | 863 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | Automotive grade | -40°C~105°C TA | Tray | 2014 | Automotive, AEC-Q100 | e3 | - | Last Time Buy | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 30 | MT48LC16M16A2 | - | R-PDSO-G54 | - | - | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | - | SYNCHRONOUS | 167MHz | 5.4ns | DRAM | Parallel | - | 16MX16 | - | 16 | 12ns | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() MT41K256M8DA-107 AAT:K Micron Technology Inc. | 1937 |
| - | - | - | - | Surface Mount | 78-TFBGA | - | - | Volatile | - | -40°C~105°C TC | Box | - | - | - | - | Active | - | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT48H32M16LFB4-6 IT:C Micron Technology Inc. | 1960 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 54-VFBGA | YES | - | Volatile | - | -40°C~85°C TA | Bulk | 2012 | - | e1 | yes | Active | 3 (168 Hours) | 54 | EAR99 | TIN SILVER COPPER | AUTO/SELF REFRESH | 8542.32.00.28 | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | 30 | MT48H32M16 | 54 | S-PBGA-B54 | Not Qualified | - | 1.95V | 1.8V | 1.7V | 512Mb 32M x 16 | 1 | - | SYNCHRONOUS | 166MHz | 5ns | DRAM | Parallel | - | 32MX16 | 3-STATE | 16 | 15ns | - | - | 0.00001A | 536870912 bit | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 8192 | 1248 | 1248 | - | 1mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MT25QU512ABB8ESF-0AAT TR Micron Technology Inc. | 8 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | - | 133MHz | - | FLASH | SPI | - | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT48LC16M16A2B4-6A:G Micron Technology Inc. | 163 |
| Datasheet | 4 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 54-VFBGA | - | 54 | Volatile | Commercial grade | 0°C~70°C TA | Bulk | 2012 | - | e1 | - | Active | 3 (168 Hours) | 54 | - | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 30 | MT48LC16M16A2 | - | - | - | 3.3V | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | 100mA | - | 167MHz | 5.4ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 12ns | 15b | 256 Mb | 0.0025A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 8192 | 1248FP | 1248 | - | 1mm | 8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MT41K512M8DA-107:P TR Micron Technology Inc. | 9 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 78-TFBGA | - | - | Volatile | Commercial grade | 0°C~95°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46V32M16P-5B IT:J TR Micron Technology Inc. | 3219 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.5V~2.7V | - | - | - | - | - | - | - | MT46V32M16 | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | - | 200MHz | 700ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46H16M32LFB5-6 AIT:C TR Micron Technology Inc. | 2333 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 90-VFBGA | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | MT46H16M32 | - | - | - | - | - | - | - | 512Mb 16M x 32 | - | - | - | 166MHz | 5ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QU512ABB8E12-0AAT TR Micron Technology Inc. | 1683 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 24-TBGA | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | - | 133MHz | - | FLASH | SPI | - | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46H16M32LFBQ-5 AAT:C TR Micron Technology Inc. | 2589 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 90-VFBGA | - | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | MT46H16M32 | - | - | - | - | - | - | - | 512Mb 16M x 32 | - | - | - | 200MHz | 5ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT28EW512ABA1HPC-0AAT TR Micron Technology Inc. | 8 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 64-LBGA | - | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 64M x 8 32M x 16 | - | - | - | - | 105ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT48LC4M32B2P-6A:L TR Micron Technology Inc. | 2019 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 3 (168 Hours) | 86 | EAR99 | Matte Tin (Sn) | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 30 | MT48LC4M32B2 | - | R-PDSO-G86 | - | - | 3.6V | - | 3V | 128Mb 4M x 32 | 1 | - | SYNCHRONOUS | 167MHz | 5.4ns | DRAM | Parallel | - | 4MX32 | - | 32 | 12ns | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() MT46H64M32LFBQ-48 AIT:C TR Micron Technology Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 90-VFBGA | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gb 64M x 32 | - | - | - | 208MHz | 5ns | DRAM | Parallel | - | - | - | - | 14.4ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT48LC8M16A2B4-6A XIT:L TR Micron Technology Inc. | 2652 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 54-VFBGA | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | MT48LC8M16A2 | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | - | 167MHz | 5.4ns | DRAM | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT28EW128ABA1LPC-0SIT TR Micron Technology Inc. | 1104 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 64-LBGA | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 8M x 16 | - | - | - | - | 95ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QL256ABA1EW9-0AAT Micron Technology Inc. | 7508 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Bulk | - | Automotive, AEC-Q100 | - | - | Active | - | 8 | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | compliant | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2.7V | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI | - | 256MX1 | - | 1 | 8ms, 2.8ms | - | - | - | 268435456 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | - | RoHS Compliant | - |