- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Parallel/Serial | Programming Voltage | Access Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT41J64M16JT-107:G Micron Technology Inc. | 390 | - | Datasheet | - | Surface Mount | 96-TFBGA | YES | 96 | - | Volatile | - | 0°C~95°C TC | Tray | 2014 | - | - | Obsolete | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | - | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | - | MT41J64M16 | - | 1.5V | 1.575V | 1.425V | 1Gb 64M x 16 | 1 | - | 933MHz | - | DRAM | Parallel | 16b | 64MX16 | 16 | - | 16b | 1 Gb | - | - | - | MULTI BANK PAGE BURST | 1.2mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MT25QL256ABA8ESF-0AAT Micron Technology Inc. | 30 |
| Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Tube | 2010 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 16 | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G16 | - | 3.6V | 2.7V | 256Mb 32M x 8 | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI | - | 256MX1 | 1 | 8ms, 2.8ms | - | - | 268435456 bit | SERIAL | 3V | - | 2.3mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MT25QL128ABA1ESE-MSIT TR Micron Technology Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QU128ABA1ESE-0SIT TR Micron Technology Inc. | 3000 |
| Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SO | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QL256ABA1EW7-0SIT TR Micron Technology Inc. | 3 |
| Datasheet | 5 Weeks | Surface Mount | 8-WDFN Exposed Pad | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT29F2G08ABAEAH4-ITX:E TR Micron Technology Inc. | 1247 |
| - | 5 Weeks | Surface Mount | 63-VFBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e1 | Active | 3 (168 Hours) | 63 | 3A991.B.1.A | TIN SILVER COPPER | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | 30 | MT29F2G08 | R-PBGA-B63 | - | 3.6V | 2.7V | 2Gb 256M x 8 | - | ASYNCHRONOUS | - | - | FLASH | Parallel | - | 256MX8 | 8 | - | - | - | 2147483648 bit | - | 3.3V | - | 1mm | 11mm | 9mm | - | ROHS3 Compliant | - | ||
![]() MT25QU512ABB1EW9-0SIT TR Micron Technology Inc. | 482 |
| Datasheet | 7 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2018 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46H64M32LFBQ-48 WT:C TR Micron Technology Inc. | 2591 |
| Datasheet | 4 Weeks | Surface Mount | 90-VFBGA | - | - | - | Volatile | - | -25°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | 2Gb 64M x 32 | - | - | 208MHz | 5ns | DRAM | Parallel | - | - | - | 14.4ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT48LC4M32B2B5-6A AAT:L TR Micron Technology Inc. | 2495 | - | Datasheet | 4 Weeks | Surface Mount | 90-VFBGA | - | - | - | Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | MT48LC4M32B2 | - | - | - | - | 128Mb 4M x 32 | - | - | 167MHz | 5.4ns | DRAM | Parallel | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46H128M16LFDD-48 AIT:C TR Micron Technology Inc. | 5570 |
| Datasheet | 4 Weeks | Surface Mount | 60-VFBGA | - | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | 2Gb 128M x 16 | - | - | 208MHz | 5ns | DRAM | Parallel | - | - | - | 14.4ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT47H128M16RT-25E:C TR Micron Technology Inc. | 2330 |
| Datasheet | 4 Weeks | Surface Mount | 84-TFBGA | YES | - | - | Volatile | - | 0°C~85°C TC | Tape & Reel (TR) | 2011 | - | e1 | Active | 3 (168 Hours) | 84 | EAR99 | TIN SILVER COPPER | AUTO/SELF REFRESH | 8542.32.00.36 | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | 30 | MT47H128M16 | R-PBGA-B84 | - | 1.9V | 1.7V | 2Gb 128M x 16 | 1 | SYNCHRONOUS | 400MHz | 400ps | DRAM | Parallel | - | 128MX16 | 16 | 15ns | - | - | 2147483648 bit | - | - | - | 1.2mm | 12.5mm | 9mm | - | ROHS3 Compliant | - | ||
![]() MT47H256M8EB-25E:C TR Micron Technology Inc. | 2534 |
| Datasheet | 4 Weeks | Surface Mount | 60-TFBGA | - | - | - | Volatile | Commercial grade | 0°C~85°C TC | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | MT47H256M8 | - | - | - | - | 2Gb 256M x 8 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT49H8M36SJ-25:B TR Micron Technology Inc. | 8 |
| Datasheet | 8 Weeks | Surface Mount | 144-TFBGA | - | - | - | Volatile | Commercial grade | 0°C~95°C TC | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | 288Mb 8M x 36 | - | - | 400MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT49H16M18SJ-25:B TR Micron Technology Inc. | 8 |
| Datasheet | 8 Weeks | Surface Mount | 144-TBGA | - | - | - | Volatile | Commercial grade | 0°C~95°C TC | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | 288Mb 16M x 18 | - | - | 400MHz | 20ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QU128ABA1EW7-0SIT TR Micron Technology Inc. | 32706 |
| Datasheet | 6 Weeks | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-WPDFN (6x5)(MLP8) | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QL128ABA1EW9-0SIT TR Micron Technology Inc. | 2500 | - | Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | 8-WPDFN (8x6) (MLP8) | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QL128ABA8E12-0SIT TR Micron Technology Inc. | 1 |
| Datasheet | 4 Weeks | Surface Mount | 24-TBGA | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT25QU256ABA1EW9-0SIT TR Micron Technology Inc. | 3212 |
| Datasheet | 5 Weeks | Surface Mount | 8-WDFN Exposed Pad | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | 133MHz | - | FLASH | SPI | - | - | - | 8ms, 2.8ms | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT47H128M16RT-25E IT:C Micron Technology Inc. | 9900 | - | Datasheet | 4 Weeks | Surface Mount | 84-TFBGA | - | - | 84-FBGA (9x12.5) | Volatile | Industrial grade | -40°C~95°C TC | Tray | 2012 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | MT47H128M16 | - | - | - | - | 2Gb 128M x 16 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46V16M16FG-75:F TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 60-FBGA | - | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2009 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | MT46V16M16 | - | - | - | - | 256Mb 16M x 16 | - | - | 133MHz | 750ps | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |