- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Operating Mode | Access Time | Organization | Seated Height-Max | Memory Width | Address Bus Width | Density | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Write Cycle Time-Max (tWC) | Access Mode | Self Refresh | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NANDA9R4N4CZBA5F Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N2M400GDA321A3BF Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M45PE10S-VMN6TP Micron | 2000 | - | - | - | - | YES | - | 8 | - | 75 MHz | MICRON TECHNOLOGY INC | Micron Technology Inc | M45PE10S-VMN6TP | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.37 | - | Yes | - | - | EAR99 | NOR TYPE | - | - | - | - | 8542.32.00.51 | CMOS | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | 3.6 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | - | SYNCHRONOUS | - | 128KX8 | 1.75 mm | 8 | - | - | 1048576 bit | SERIAL | - | - | FLASH | 2.7 V | 23 ms | - | - | 4.9 mm | 3.9 mm | - | ||
![]() N25Q256A33E1241E Micron | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108 MHz | - | - | - | - | - | 2.7 V | - | 3.6 V | 2.7 V | - | - | - | - | - | - | - | - | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M36W0R5040L6ZSE Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT48LC8M16A2P-6AAT:G Micron | In Stock | - | - | - | - | YES | - | 54 | 5.4 ns | - | MICRON TECHNOLOGY INC | Micron Technology Inc | MT48LC8M16A2P-6AAT:G | - | 8388608 words | 8000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | 30 | 5.57 | - | Yes | 3.3 V | e3 | EAR99 | - | Matte Tin (Sn) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | CMOS | DUAL | GULL WING | 260 | 1 | 0.8 mm | unknown | - | - | R-PDSO-G54 | 3.6 V | INDUSTRIAL | 3 V | - | - | - | - | 1 | - | SYNCHRONOUS | - | 8MX16 | 1.2 mm | 16 | - | - | 134217728 bit | - | - | - | SYNCHRONOUS DRAM | - | - | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | - | ||
![]() PC28F256P33B2F Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39L0R8090U3ZE6F Micron | In Stock | - | - | - | - | YES | - | 133 | - | - | MICRON TECHNOLOGY INC | Micron Technology Inc | M39L0R8090U3ZE6F | - | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA133, 14X14,20 | BGA133, 14X14,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | 5.69 | Compliant | Yes | 1.8 V | - | - | - | - | - | - | FLASH IS ORGANISED AS 256M X 1 | - | CMOS | BOTTOM | BALL | - | 1 | 0.5 mm | compliant | - | - | S-PBGA-B133 | 1.95 V | INDUSTRIAL | 1.7 V | - | - | - | - | - | - | SYNCHRONOUS | - | 32MX16 | 1 mm | 16 | - | - | 536870912 bit | - | - | - | MEMORY CIRCUIT | - | - | - | - | 8 mm | 8 mm | - | ||
![]() M39B0RB0A0N1P2NF Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC4GLVEA-0FWT Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC4GLTEA-0MWTES Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC512BFI6E Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gb | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() NANDBBR4N9AZBC5E Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M36L0T8060B3ZAQE Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M36L0T8060B3ZAQF Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF38F4050M0Y3DEB Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NANDCBR4N5BZBC5F Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT48H8M16LFY35MWC2 Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M58BW016DB80T3T Micron | In Stock | - | - | - | Surface Mount | - | 80 | - | - | - | - | - | - | NOR | 512000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6 V | 2.7 V | - | 30 mA | - | 80 ns | - | - | - | 19 b | 16 Mb | - | - | Asynchronous | 32 b | - | - | - | - | - | - | - | No | ||
![]() MTFC8GLREP-WTES Micron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |