- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Programming Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT46V128M4FN-5B:D TR Micron Technology Inc. | 2900 |
| Datasheet | - | Surface Mount | 60-TFBGA | - | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 5 (48 Hours) | - | - | - | - | - | 2.5V~2.7V | - | - | - | - | - | - | MT46V128M4 | - | - | - | - | 512Mb 128M x 4 | - | - | 200MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MT47H128M16RT-25E AAT:C TR Micron Technology Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 84-TFBGA | - | - | Volatile | -40°C~105°C TC | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | MT47H128M16 | - | - | - | - | 2Gb 128M x 16 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() MTFC16GAKAEEF-AIT TR Micron Technology Inc. | In Stock | - | - | 5 Weeks | Surface Mount | 169-TFBGA | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | e•MMC™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | 128Gb 16G x 8 | - | - | - | - | FLASH | MMC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT47H128M4BT-37E:A TR Micron Technology Inc. | 618 |
| Datasheet | - | Surface Mount | 92-VFBGA | - | 92-FBGA (11x19) | Volatile | 0°C~85°C TC | Tape & Reel (TR) | 2004 | - | - | - | Discontinued | 5 (48 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | MT47H128M4 | - | - | - | - | 512Mb 128M x 4 | - | - | 267MHz | 500ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT47H64M8SH-25E AAT:H TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 60-TFBGA | - | - | Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29F4G08ABADAWP-IT:D TR Micron Technology Inc. | 8300 |
| - | 5 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Digi-Reel® | 2013 | - | - | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | MT29F4G08 | - | R-PDSO-G48 | 3.6V | 2.7V | 4Gb 512M x 8 | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 512MX8 | 8 | - | 4294967296 bit | 3.3V | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | ||
![]() MT48LC16M16A2P-6A AIT:G TR Micron Technology Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | MT48LC16M16A2 | - | - | - | - | 256Mb 16M x 16 | - | - | 167MHz | 5.4ns | DRAM | Parallel | - | - | 12ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() M25P05-AVDW6TP TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | M25P05-A | - | - | - | - | 512Kb 64K x 8 | - | - | 50MHz | - | FLASH | SPI | - | - | 15ms, 5ms | - | - | - | - | - | ROHS3 Compliant | ||
![]() M25P40-VMP6TG TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-VDFN Exposed Pad | - | 8-VDFPN (6x5) (MLP8) | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | M25P40 | - | - | - | - | 4Mb 512K x 8 | - | - | 50MHz | - | FLASH | SPI | - | - | 15ms, 5ms | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29F2G08AADWP:D TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | MATTE TIN | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 30 | MT29F2G08 | - | R-PDSO-G48 | 3.6V | 2.7V | 2Gb 256M x 8 | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 256MX8 | 8 | - | 2147483648 bit | 3.3V | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | ||
![]() MT29F2G08AADWP-ET:D TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | - | MATTE TIN | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 30 | MT29F2G08 | 48 | R-PDSO-G48 | 3.6V | 2.7V | 2Gb 256M x 8 | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 256MX8 | 8 | - | 2147483648 bit | 3.3V | 1.2mm | 18.4mm | - | ROHS3 Compliant | ||
![]() MT29F2G16AADWP-ET:D TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48-TSOP I | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | MT29F2G16 | - | - | - | - | 2Gb 128M x 16 | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29F2G16ABDHC:D TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 63-VFBGA | YES | - | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e1 | - | Obsolete | 2 (1 Year) | 63 | 3A991.B.1.A | TIN SILVER COPPER | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | 30 | MT29F2G16 | - | R-PBGA-B63 | 1.95V | 1.65V | 2Gb 128M x 16 | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 128MX16 | 16 | - | 2147483648 bit | 1.8V | 1mm | 13mm | 10.5mm | ROHS3 Compliant | ||
![]() MT29F2G08ABDHC-ET:D TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 63-VFBGA | - | 63-VFBGA | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | MT29F2G08 | - | - | - | - | 2Gb 256M x 8 | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT41J64M16LA-187E:B TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 96-FBGA | - | 96-FBGA (9x15.5) | Volatile | 0°C~95°C TC | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | MT41J64M16 | - | - | - | - | 1Gb 64M x 16 | - | - | 533MHz | - | DRAM | Parallel | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT48H32M16LFBF-75:B TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 54-VFBGA | YES | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2009 | - | e1 | - | Obsolete | 3 (168 Hours) | 54 | EAR99 | TIN SILVER COPPER | AUTO/SELF REFRESH | 8542.32.00.28 | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | 30 | MT48H32M16 | - | R-PBGA-B54 | 1.95V | 1.7V | 512Mb 32M x 16 | 1 | SYNCHRONOUS | 133MHz | 5.4ns | DRAM | Parallel | 32MX16 | 16 | 15ns | 536870912 bit | - | 1mm | 9mm | 8mm | ROHS3 Compliant | ||
![]() MT41J128M8HX-15E:D TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 78-FBGA | - | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | MT41J128M8 | - | - | - | - | 1Gb 128M x 8 | - | - | 667MHz | - | DRAM | Parallel | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29F8G08AAAWP:A TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48-TSOP I | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | MT29F8G08 | - | - | - | - | 8Gb 1G x 8 | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT48H4M16LFB4-75 IT:H TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 54-VFBGA | - | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | MT48H4M16 | - | - | - | - | 64Mb 4M x 16 | - | - | 133MHz | 6ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT41J256M4HX-15E:D TR Micron Technology Inc. | In Stock | - | Datasheet | - | Surface Mount | 78-FBGA | - | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | MT41J256M4 | - | - | - | - | 1Gb 256M x 4 | - | - | 667MHz | - | DRAM | Parallel | - | - | - | - | - | - | - | - | ROHS3 Compliant |