- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Standby Voltage-Min | Page Size | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT44K64M18RB-083E:A TR Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 168-TBGA | - | - | 168-BGA (13.5x13.5) | Volatile | 0°C~95°C TC | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.28V~1.42V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.125Gb 64Mb x 18 | - | - | - | 1200MHz | 7.5ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT53D384M32D2DS-053 WT:C TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 200-WFBGA | - | - | 200-WFBGA (10x14.5) | Volatile | -30°C~85°C TC | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12Gb 384M x 32 | - | - | - | 1866MHz | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT44K32M36RB-093F:A Micron Technology Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 168-TBGA | YES | - | - | Volatile | 0°C~95°C TC | Tray | - | - | Obsolete | 3 (168 Hours) | 168 | EAR99 | - | AUTO REFRESH | - | 1.28V~1.42V | BOTTOM | - | 1 | 1.35V | 1mm | - | - | - | - | S-PBGA-B168 | - | - | 1.42V | - | 1.28V | 1.125Gb 32Mb x 36 | 1 | - | SYNCHRONOUS | 1067MHz | 7.5ns | DRAM | Parallel | 32MX36 | - | 36 | - | - | - | - | 1207959552 bit | - | - | - | - | - | - | - | 1.2mm | 13.5mm | 13.5mm | ROHS3 Compliant | - | ||
![]() MT44K16M36RB-107E IT:B Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 168-TBGA | YES | - | - | Volatile | -40°C~95°C TC | Tray | - | - | Obsolete | 3 (168 Hours) | 168 | - | - | AUTO REFRESH | - | 1.28V~1.42V | BOTTOM | - | 1 | 1.35V | 1mm | - | - | - | - | S-PBGA-B168 | - | - | 1.42V | - | 1.28V | 576Mb 16M x 36 | 1 | - | SYNCHRONOUS | 933MHz | 8ns | DRAM | Parallel | 16MX36 | - | 36 | - | - | - | - | 603979776 bit | - | - | - | - | - | - | - | 1.2mm | 13.5mm | 13.5mm | ROHS3 Compliant | - | ||
![]() MT29F1T08CMCBBJ4-37:B Micron Technology Inc. | 110 | - | - | - | - | - | Surface Mount | 132-VBGA | - | - | - | Non-Volatile | 0°C~70°C TA | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Tb 128G x 8 | - | - | - | 267MHz | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F1T208ECHBBJ4-3R:B Micron Technology Inc. | 190 | - | - | - | - | - | Surface Mount | 132-VBGA | - | - | - | Non-Volatile | 0°C~70°C TA | Tray | - | - | Not For New Designs | - | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.125Tb 144G x 8 | - | - | - | 333MHz | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F4G01ADAGDWB-IT:G Micron Technology Inc. | 1 | - | - | 13 Weeks | - | - | Surface Mount | 8-UDFN | - | - | - | Non-Volatile | -40°C~85°C TA | Tray | - | - | Obsolete | - | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 4Gb 4G x 1 | - | - | - | - | - | FLASH | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MT29RZ2B1DZZHGWD-18I.83G Micron Technology Inc. | 2509 | - | - | - | - | - | Surface Mount | 162-VFBGA | - | - | - | Non-Volatile | -40°C~85°C TA | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 N 1G 32M x 32 LPDDR2 | - | - | - | 533MHz | - | FLASH, RAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MT53B256M32D1NP-062 WT:C Micron Technology Inc. | 12510 | - | - | 9 Weeks | - | - | Surface Mount | 200-WFBGA | - | - | - | Volatile | -30°C~85°C TC | Tray | - | - | Obsolete | - | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Gb 256M x 32 | - | - | - | 1600MHz | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT44K32M18RB-107E IT:B Micron Technology Inc. | 1000 | - | - | 12 Weeks | - | - | Surface Mount | 168-TBGA | YES | - | - | Volatile | -40°C~95°C TC | Tray | - | - | Active | - | 168 | - | - | AUTO REFRESH | - | 1.28V~1.42V | BOTTOM | - | 1 | 1.35V | 1mm | compliant | - | - | - | S-PBGA-B168 | - | - | 1.42V | - | 1.28V | 576Mb 32M x 18 | 1 | - | SYNCHRONOUS | 933MHz | 8ns | DRAM | Parallel | 32MX18 | - | 18 | - | - | - | - | 603979776 bit | - | - | - | - | - | - | - | 1.2mm | 13.5mm | 13.5mm | - | - | ||
![]() MT53B512M64D4NK-053 WT:C Micron Technology Inc. | 70 | - | - | 12 Weeks | - | - | Surface Mount | 366-WFBGA | - | - | - | Volatile | -30°C~85°C TC | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Gb 512M x 64 | - | - | - | 1866MHz | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F1T08CUCCBH8-6R:C Micron Technology Inc. | 120 | - | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 152-LBGA | - | 152 | - | Non-Volatile | 0°C~70°C TA | Tray | 2014 | - | Obsolete | 3 (168 Hours) | 152 | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 1mm | - | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | 1Tb 128G x 8 | - | - | SYNCHRONOUS/ASYNCHRONOUS | 167MHz | 20 ns | FLASH | Parallel | 128GX8 | - | 8 | - | - | 1 Tb | - | - | - | - | - | 2kB | - | - | - | 1.4mm | 18mm | 14mm | ROHS3 Compliant | - | ||
![]() MT45W1MW16PAFA-85 WT Micron Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-VFBGA | YES | - | - | Volatile | -30°C~85°C TC | Box | 2005 | e0 | Discontinued | 2 (1 Year) | 48 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | 1.7V~1.95V | BOTTOM | 235 | 1 | 1.8V | 0.75mm | not_compliant | 30 | MT45W1MW16 | 48 | R-PBGA-B48 | Not Qualified | - | 1.95V | 1.81.8/3V | 1.7V | 16Mb 1M x 16 | - | - | ASYNCHRONOUS | - | - | PSRAM | Parallel | 1MX16 | 3-STATE | 16 | 85ns | - | - | 0.00008A | 16777216 bit | 85 ns | COMMON | 1.7V | - | - | - | - | 1mm | 8mm | 6mm | Non-RoHS Compliant | - | ||
![]() MT29F4G16ABCHC:C TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 63-VFBGA | - | - | - | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | MT29F4G16 | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT29F4G08ABCWC-ET:C TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 48-TSOP | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | MT29F4G08 | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT29F4G08AACWC-ET:C TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 48-TSOP | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | MT29F4G08 | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT46V32M16FN-6:C TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 60-TFBGA | - | - | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 5 (48 Hours) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | MT46V32M16 | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | - | 167MHz | 700ps | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MT46V32M16TG-75E:C TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | - | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | MT46V32M16 | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | - | 133MHz | 750ps | DRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MT46V64M8FN-75:D Micron Technology Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 60-TFBGA | - | 60 | - | Volatile | 0°C~70°C TA | Tray | 2007 | e0 | Obsolete | 5 (48 Hours) | 60 | EAR99 | TIN LEAD SILVER | AUTO/SELF REFRESH | 8542.32.00.28 | 2.3V~2.7V | BOTTOM | 235 | 1 | 2.5V | 1mm | not_compliant | 30 | MT46V64M8 | 60 | - | Not Qualified | 2.5V | 2.7V | - | 2.3V | 512Mb 64M x 8 | 1 | 145mA | SYNCHRONOUS | 133MHz | 750ps | DRAM | Parallel | 64MX8 | 3-STATE | 8 | 15ns | 15b | 512 Mb | 0.005A | - | - | COMMON | - | - | 8192 | 248 | 248 | 1.2mm | 12.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() M28W320HSB70ZA6F TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 64-VFBGA | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | M28W320 | - | - | - | - | - | - | - | 32Mb 2M x 16 | - | - | - | - | - | FLASH | Parallel | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |