- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Density | Memory Density | Parallel/Serial | Programming Voltage | Page Size | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT29RZ2B1DZZHGWD-18I.83G Micron Technology Inc. | 2509 | - | - | - | - | - | Surface Mount | 162-VFBGA | - | - | Non-Volatile | -40°C~85°C TA | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 N 1G 32M x 32 LPDDR2 | - | - | 533MHz | - | FLASH, RAM | Parallel | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MT53B256M32D1NP-062 WT:C Micron Technology Inc. | 12510 | - | - | 9 Weeks | - | - | Surface Mount | 200-WFBGA | - | - | Volatile | -30°C~85°C TC | Tray | - | - | - | Obsolete | - | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | 8Gb 256M x 32 | - | - | 1600MHz | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT44K32M18RB-107E IT:B Micron Technology Inc. | 1000 | - | - | 12 Weeks | - | - | Surface Mount | 168-TBGA | YES | - | Volatile | -40°C~95°C TC | Tray | - | - | - | Active | - | 168 | - | - | AUTO REFRESH | - | 1.28V~1.42V | BOTTOM | - | 1 | 1.35V | 1mm | compliant | - | - | S-PBGA-B168 | - | 1.42V | 1.28V | 576Mb 32M x 18 | 1 | SYNCHRONOUS | 933MHz | 8ns | DRAM | Parallel | 32MX18 | 18 | - | 603979776 bit | - | - | - | 1.2mm | 13.5mm | 13.5mm | - | ||
![]() MT53B512M64D4NK-053 WT:C Micron Technology Inc. | 70 | - | - | 12 Weeks | - | - | Surface Mount | 366-WFBGA | - | - | Volatile | -30°C~85°C TC | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | 32Gb 512M x 64 | - | - | 1866MHz | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F1T08CUCCBH8-6R:C Micron Technology Inc. | 120 | - | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 152-LBGA | - | 152 | Non-Volatile | 0°C~70°C TA | Tray | 2014 | - | - | Obsolete | 3 (168 Hours) | 152 | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 1mm | - | - | - | - | 3.3V | 3.6V | 2.7V | 1Tb 128G x 8 | - | SYNCHRONOUS/ASYNCHRONOUS | 167MHz | 20 ns | FLASH | Parallel | 128GX8 | 8 | 1 Tb | - | - | - | 2kB | 1.4mm | 18mm | 14mm | ROHS3 Compliant | ||
![]() MT29F16G08ABACAWP-ITZ:C TR Micron Technology Inc. | In Stock | - | - | 5 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | MATTE TIN | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 30 | MT29F16G08 | R-PDSO-G48 | - | 3.6V | 2.7V | 16Gb 2G x 8 | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 2GX8 | 8 | - | 17179869184 bit | - | 2.7V | - | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | ||
![]() MT29GZ5A5BPGGA-53AIT.87J Micron Technology Inc. | 700 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29C4G48MAYBBAKS-48 IT TR Micron Technology Inc. | 2197 |
| - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MTFC8GACAALT-4M IT Micron Technology Inc. | 200000 | - | - | 7 Weeks | - | - | Surface Mount | 100-TBGA | YES | - | Non-Volatile | -40°C~85°C TA | Tray | - | e•MMC™ | e1 | Active | 3 (168 Hours) | 100 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | - | 1mm | - | 30 | - | R-PBGA-B100 | - | 3.6V | 2.7V | 64Gb 8G x 8 | - | SYNCHRONOUS | - | - | FLASH | MMC | 8GX8 | 8 | - | 68719476736 bit | PARALLEL | 2.7V | - | 1.2mm | 18mm | 14mm | ROHS3 Compliant | ||
![]() MTFC4GLMDQ-AIT A Micron Technology Inc. | 1000 | - | - | 4 Weeks | - | - | Surface Mount | 100-LBGA | - | - | Non-Volatile | -40°C~85°C TA | Bulk | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 32Gb 4G x 8 | - | - | - | - | FLASH | MMC | - | - | - | - | - | 2.7V | - | - | - | - | ROHS3 Compliant | ||
![]() MT53E256M32D2DS-046 WT:B Micron Technology Inc. | 6000 |
| - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F8G16ADBDAH4-AIT:D Micron Technology Inc. | 1000 | - | - | 5 Weeks | - | - | Surface Mount | 63-VFBGA | - | - | Non-Volatile | -40°C~85°C TA | Tray | - | - | - | Active | - | - | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 8Gb 512M x 16 | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MTFC8GACAEDQ-K1 AIT Micron Technology Inc. | 5000 | - | - | 6 Weeks | - | - | Surface Mount | 100-LBGA | - | - | Non-Volatile | -40°C~85°C TA | Tray | - | e•MMC™ | - | Active | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | compliant | - | - | - | - | - | - | 64Gb 8G x 8 | - | - | - | - | FLASH | MMC | - | - | - | - | - | 2.7V | - | - | - | - | - | ||
![]() MT53E256M16D1DS-046 AIT:B Micron Technology Inc. | 23 | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29F128G08CBECBH6-12M:C TR Micron Technology Inc. | In Stock | - | - | 5 Weeks | - | - | Surface Mount | 152-VBGA | - | - | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 128Gb 16G x 8 | - | - | 83MHz | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29RZ4C4DZZMGMF-18W.80C TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 168-VFBGA | - | - | Non-Volatile | -25°C~85°C TA | Tape & Reel (TR) | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 N 4G 128M x 32 LPDDR2 | - | - | 533MHz | - | FLASH, RAM | Parallel | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29AZ5A3CHHWD-18AIT.84F TR Micron Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 162-VFBGA | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 N 2Gb 128M x 16 LPDDR2 | - | - | 533MHz | - | FLASH, RAM | Parallel | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT29F8G08ADAFAWP-AAT:F TR Micron Technology Inc. | 5 |
| - | 8 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 8Gb 1G x 8 | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MTFC16GAPALGT-AIT TR Micron Technology Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT53E1DBDS-DC Micron Technology Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |