- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Access Mode | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT44K64M18RB-107E:A Micron Technology Inc. | 1000 |
| - | 12 Weeks | Surface Mount | 168-TBGA | YES | Volatile | - | Commercial grade | 0°C~95°C TC | Tray | - | - | Active | - | 168 | EAR99 | - | AUTO REFRESH | 1.28V~1.42V | BOTTOM | - | - | 1 | 1.35V | 1mm | - | - | - | S-PBGA-B168 | 1.35V | 1.42V | - | 1.28V | 1.125Gb 64Mb x 18 | 1 | SYNCHRONOUS | 933MHz | 8ns | DRAM | Parallel | 64MX18 | 18 | - | 1207959552 bit | - | - | - | - | - | 1.2mm | 13.5mm | 13.5mm | RoHS Compliant | Lead Free | ||
![]() MT29F4G08BBBWP TR Micron Technology Inc. | In Stock | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | Non-Volatile | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | MT29F4G08 | - | - | - | - | - | 4Gb 512M x 8 | - | - | - | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT41K128M16JT-125 AUT:K Micron Technology Inc. | 1000 |
| - | 12 Weeks | Surface Mount | 96-TFBGA | YES | Volatile | - | Automotive grade | -40°C~125°C TC | Bulk | - | - | Active | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | 1.283V~1.45V | BOTTOM | - | - | 1 | 1.35V | 0.8mm | - | - | - | R-PBGA-B96 | - | 1.45V | - | 1.283V | 2Gb 128M x 16 | 1 | SYNCHRONOUS | 800MHz | 13.75ns | DRAM | Parallel | 128MX16 | 16 | - | 2147483648 bit | AEC-Q100 | - | - | - | - | 1.2mm | 14mm | 8mm | ROHS3 Compliant | - | ||
![]() MTFC4GACAALT-4M IT Micron Technology Inc. | 5000 | - | - | 7 Weeks | Surface Mount | 100-TBGA | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | e•MMC™ | e1 | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 2.7V~3.6V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | 32Gb 4G x 8 | - | - | - | - | FLASH | MMC | - | - | - | - | - | - | - | 2.7V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT29F8G08ABACAWP-AIT:C TR Micron Technology Inc. | In Stock | - | - | 8 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | Non-Volatile | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Gb 1G x 8 | - | - | - | - | FLASH | Parallel | - | - | 20ns | - | - | - | - | 3.3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT35XU256ABA2G12-0AUT Micron Technology Inc. | 1000 |
| - | 7 Weeks | Surface Mount | 24-TBGA | YES | Non-Volatile | - | Automotive grade | -40°C~125°C | Tray | Xccela™ - MT35X | e1 | Active | 3 (168 Hours) | 24 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.7V~2V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | - | 30 | - | R-PBGA-B24 | - | 2V | - | 1.7V | 256Mb 32M x 8 | - | SYNCHRONOUS | 200MHz | - | FLASH | Xccela Bus | 32MX8 | 8 | - | 268435456 bit | AEC-Q100 | SERIAL | - | 1.8V | - | 1.2mm | 8mm | 6mm | ROHS3 Compliant | - | ||
![]() MT53D512M32D2DS-053 AAT:D Micron Technology Inc. | 738 | - | - | - | Surface Mount | 200-WFBGA | - | Volatile | - | - | -40°C~105°C TA | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Gb 512M x 32 | - | - | 1866MHz | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT29F1T08EEHAFJ4-3ITFES:A TR Micron Technology Inc. | In Stock | - | - | 8 Weeks | Surface Mount | 132-VBGA | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Tb 128G x 8 | - | - | 333MHz | - | FLASH | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT53D768M32D2DS-046 WT:A TR Micron Technology Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT53B384M64D4NK-053 WT:B TR Micron Technology Inc. | In Stock | - | - | - | Surface Mount | 366-WFBGA | - | Volatile | - | - | -30°C~85°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24Gb 384M x 64 | - | - | 1866MHz | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTFC64GAPALBH-IT TR Micron Technology Inc. | 8000 | - | - | 8 Weeks | Surface Mount | 153-TFBGA | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | e•MMC™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Gb 8G x 8 | - | - | - | - | FLASH | MMC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTFC64GAJAEDN-AIT TR Micron Technology Inc. | In Stock | - | - | 5 Weeks | Surface Mount | 169-LFBGA | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | e•MMC™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Gb 64G x 8 | - | - | - | - | FLASH | MMC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT53E2G32D4NQ-046 WT:A TR Micron Technology Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC128GAPALBH-AAT TR Micron Technology Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT29F2T08EMHAFJ4-3ITF:A Micron Technology Inc. | 560 | - | - | 7 Weeks | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT62F768M64D4EJ-031 AUT:A TR Micron Technology Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT40A8G4CLU-075H:E Micron Technology Inc. | 5 | - | - | - | - | - | YES | - | 95°C | - | - | Tray | - | - | Active | - | 78 | - | - | AUTO/SELF REFRESH | - | BOTTOM | BALL | - | 1 | 1.2V | - | compliant | - | - | R-PBGA-B78 | - | 1.26V | OTHER | 1.14V | - | 1 | SYNCHRONOUS | - | - | - | - | 8GX4 | 4 | - | 34359738368 bit | - | - | DDR DRAM | - | FOUR BANK PAGE BURST | - | - | - | - | - | ||
![]() MT40A512M8SA-062E AIT:F TR Micron Technology Inc. | 2589 |
| - | - | Surface Mount | 78-TFBGA | - | Volatile | - | - | -40°C~95°C TC | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | 1.6GHz | 19ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT40A512M8SA-062E AIT:F Micron Technology Inc. | 19 |
| - | - | Surface Mount | 78-TFBGA | - | Volatile | - | Automotive grade | -40°C~95°C TC | Bulk | - | - | Active | 3 (168 Hours) | - | - | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | 1.6GHz | 19ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT53E256M32D2DS-046 IT:B TR Micron Technology Inc. | In Stock | - | - | - | Surface Mount | 200-WFBGA | - | Volatile | - | - | -40°C~95°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 0.6V 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Gb 256M x 32 | - | - | 2.133GHz | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |