- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Active Read Current - Max | Base Product Number | Brand | DRAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Part # Aliases | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Pin Count | Operating Supply Voltage | Memory Size | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Write Cycle Time - Word, Page | Product Type | Density | Product | Product Category | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT53E1G64D4HJ-046 AUT:C Micron | 21 |
| - | Surface Mount | 556-TFBGA | 556-WFBGA (12.4x12.4) | - | - | - | - | 1360 | - | - | - | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | - | Active | Details | - | - | - | -40°C ~ 125°C (TC) | - | Automotive, AEC-Q100 | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | 64 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | 1 G x 64 | 18ns | - | - | - | - | 1G x 64 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 64 Gbit | - | - | - | - | - | - | 2 G x 32 | - | - | - | - | - | - | ||
Tiny WHSL | 2122 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | - | - | - | 1190 | - | - | - | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | - | Active | Details | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | SDRAM - Mobile LPDDR5 | - | - | - | 96 Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | 1.5 G x 64 | - | - | - | - | - | 1.5G x 64 | ||
![]() MTFC32GAZAQDW-AAT TR Micron Technology Inc. | 2771 |
| - | - | - | - | - | - | Micron | - | 1500 | - | Micron Technology | - | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | eMMC | - | eMMC Flash Drive | eMMC | - | ||
![]() MT29F16G08ABCCBH1-AAT:C TR Micron Technology Inc. | 46 |
| - | Surface Mount | 100-VBGA | 100-VBGA (12x18) | - | MT29F16G08 | Micron | - | 2000 | - | Micron Technology | - | + 105 C | Non-Volatile | Micron Technology Inc. | - 40 C | - | SMD/SMT | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | Reel | - | - | Memory & Data Storage | - | 2.7V ~ 3.6V | - | - | 16Gbit | - | - | 20 ns | FLASH | ONFI | 8 bit | 2 G x 8 | 20ns | NAND Flash | - | - | NAND Flash | 2G x 8 | ||
![]() MT25QL128ABB8E12-CAUT Micron Technology Inc. | In Stock | - | - | Surface Mount | 24-TBGA | 24-T-PBGA (6x8) | 31 mA | - | - | - | - | SPI | - | 133 MHz | + 125 C | Non-Volatile | Micron Technology Inc. | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | - | 3.6 V | 2.7 V | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | 2.7V ~ 3.6V | - | - | 128Mbit | 133 MHz | - | 5 ns | FLASH | SPI - Quad I/O | 8 bit | 16 M x 8 | 1.8ms | - | - | - | - | 16M x 8 | ||
![]() MT53E512M32D1ZW-046 IT:B TR Micron Technology Inc. | 2074 |
| - | Surface Mount | 200-TFBGA | 200-TFBGA (10x14.5) | - | MT53E512 | Micron | - | 2000 | - | Micron Technology | 2.133 GHz | + 95 C | Volatile | Micron Technology Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 1.95 V | 1.06 V | -40°C ~ 95°C (TC) | MouseReel | - | SDRAM - LPDDR4 | Memory & Data Storage | - | 1.06V ~ 1.17V | - | - | 16Gbit | 2.133 GHz | 59 mA | 3.5 ns | DRAM | Parallel | 32 bit | 512 M x 32 | 18ns | DRAM | - | - | DRAM | 512M x 32 | ||
![]() MT53E512M32D1ZW-046 WT:B Micron Technology Inc. | 3518 | - | - | Surface Mount | 200-TFBGA | 200-TFBGA (10x14.5) | - | MT53E512 | Micron | LPDDR4 | 1360 | - | Micron Technology | - | - | Volatile | Micron Technology Inc. | - | Yes | SMD/SMT | MSL 3 - 168 hours | Tray | - | Active | Details | - | - | - | -25°C ~ 85°C (TC) | Tray | - | SDRAM - LPDDR4 | Memory & Data Storage | - | 1.06V ~ 1.17V | - | - | 16Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | - | 18ns | DRAM | - | - | DRAM | 512M x 32 | ||
![]() MT40A2G16TBB-062E:F Micron Technology Inc. | 71 | - | - | Surface Mount | 96-TFBGA | 96-FBGA (7.5x13) | - | MT40A2G16 | Micron | - | 1020 | - | Micron Technology | - | - | Volatile | Micron Technology Inc. | - | - | - | - | Tray | - | Active | - | - | - | - | 0°C ~ 95°C (TC) | - | - | - | - | - | 1.14V ~ 1.26V | - | - | 32Gbit | 1.6 GHz | - | 13.75 ns | DRAM | Parallel | - | - | - | - | - | - | Micron | 2G x 16 | ||
![]() MT40A2G8VA-062E IT:B TR Micron | In Stock | - | - | Surface Mount | 78-TFBGA | 78-FBGA (10x11) | - | - | - | - | 3000 | - | - | - | + 95 C | Volatile | Micron Technology Inc. | 0 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | - | 1.26 V | 1.14 V | -40°C ~ 95°C (TC) | Reel | MT40A | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | 16 Gbit | 1.6 GHz | - | 19 ns | DRAM | POD | 8 bit | 2 G x 8 | 15ns | - | - | - | - | 2G x 8 | ||
![]() MT25QU01GBBB8E12E-0AUT Micron | 35 |
| - | - | TPBGA-24 | - | 55 mA | - | - | - | 1122 | SPI | - | 166 MHz | + 125 C | - | Micron Technology Inc. | - 40 C | - | SMD/SMT | - | Box | 470379 | Active | - | - | 2 V | 1.7 V | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | - | - | 1 bit/2 bit/4 bit | 1 G x 1/512 M x 2/256 M x 4 | - | - | - | - | - | - | ||
![]() MT62F3G32D8DV-023 AAT:B Micron | 88000 | - | - | - | - | - | - | - | - | - | 1050 | - | - | - | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | - | Active | Details | - | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | - | SDRAM - Mobile LPDDR5 | - | - | - | 96 Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | 3 G x 32 | - | - | - | - | - | 3G x 32 | ||
![]() MT53E1G64D4HJ-046 AIT:C Micron | 783 | - | - | Surface Mount | 556-TFBGA | 556-WFBGA (12.4x12.4) | - | - | - | - | 1360 | - | - | - | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | - | Active | Details | - | - | - | -40°C ~ 95°C (TC) | - | Automotive, AEC-Q100 | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | 64 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | 1 G x 64 | 18ns | - | - | - | - | 1G x 64 | ||
![]() MT62F768M64D4BG-031 WT:A Micron | 2000 |
| - | - | - | - | - | - | - | - | 1190 | - | - | 3.2 GHz | + 85 C | Volatile | Micron Technology Inc. | - 25 C | Yes | SMD/SMT | - | Box | - | Active | - | - | 1.05 V | - | -25°C ~ 85°C | - | MT62F | SDRAM Mobile - LPDDR5 | - | SDRAM - Mobile LPDDR5 | - | - | - | 48 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 64 bit | 768 M x 64 | - | - | - | - | - | 768M x 64 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Reel | - | - | - | - | - | - | - | 2 Tbit | - | - | - | - | - | 8 bit | 256 G x 8 | - | - | - | - | - | - | ||
![]() MT29F16G08ABACAWP-AAT:C TR Micron Technology Inc. | 1180 |
| - | Surface Mount | 48-TFSOP (0.724", 18.40mm Width) | 48-TSOP I | - | MT29F16G08 | Micron | - | 1000 | - | Micron Technology | - | + 105 C | Non-Volatile | Micron Technology Inc. | - 40 C | - | SMD/SMT | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | Reel | - | - | Memory & Data Storage | - | 2.7V ~ 3.6V | - | - | 16Gbit | - | - | 20 ns | FLASH | ONFI | 8 bit | 2 G x 8 | 20ns | NAND Flash | - | - | NAND Flash | 2G x 8 | ||
![]() MTFC32GASAONS-IT Micron Technology Inc. | 1000 |
| - | Surface Mount | 153-TFBGA | 153-TFBGA (11.5x13) | - | MTFC32G | Micron | - | 1520 | UFS 2.1 | Micron Technology | - | + 95 C | Non-Volatile | Micron Technology Inc. | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | TFBGA | 3.3 V | 3.3 V | -40°C ~ 95°C (TC) | - | - | - | - | - | 2.7V ~ 3.6V | - | 3.3 V | 256Gbit | 52 MHz | - | - | FLASH | MMC | - | - | - | Universal Flash Storage (UFS) | - | - | Universal Flash Storage - UFS | 32G x 8 | ||
![]() MT40A2G8NEA-062E:R Micron Technology Inc. | In Stock | - | - | Surface Mount | 78-TFBGA | 78-FBGA (7.5x11) | - | MT40A2G8 | - | - | - | - | - | - | - | Volatile | Micron Technology Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | 0°C ~ 95°C (TC) | - | - | - | - | - | 1.14V ~ 1.26V | - | - | 16Gbit | 1.6 GHz | - | 13.75 ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | 2G x 8 | ||
![]() MTFC128GAZAQJP-IT TR Micron Technology Inc. | In Stock | - | - | Surface Mount | 153-VFBGA | 153-VFBGA (11.5x13) | - | MTFC128 | - | - | - | - | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | VFBGA | - | - | -40°C ~ 85°C (TA) | - | - | Embedded MMC | Memory & Data Storage | - | 2.7V ~ 3.6V | 153 | 3.3 V | 1Tbit | 200 MHz | - | - | FLASH | eMMC | - | - | - | eMMC | 128 GB | - | - | 128G x 8 | ||
![]() MTFC64GASAONS-IT Micron Technology Inc. | 2589 |
| - | Surface Mount | 153-TFBGA | 153-TFBGA (11.5x13) | - | MTFC64 | Micron | - | 1520 | UFS 2.1 | Micron Technology | - | + 95 C | Non-Volatile | Micron Technology Inc. | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | TFBGA | 3.3 V | 3.3 V | -40°C ~ 95°C (TC) | - | - | - | - | - | 2.7V ~ 3.6V | - | 3.3 V | 512Gbit | 52 MHz | - | - | FLASH | UFS2.1 | - | - | - | Universal Flash Storage (UFS) | - | - | Universal Flash Storage - UFS | 64G x 8 |