- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | DRAM Type | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Package | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Memory Size | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Write Cycle Time - Word, Page | Density | Product | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT53E1G64D4HJ-046 AIT:C Micron | 783 | - | - | Surface Mount | 556-TFBGA | 556-WFBGA (12.4x12.4) | - | - | 1360 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | -40°C ~ 95°C (TC) | - | Automotive, AEC-Q100 | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | 64 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | 1 G x 64 | 18ns | - | - | 1G x 64 | ||
![]() MT62F3G32D8DV-023 AAT:B Micron | 88000 | - | - | - | - | - | - | - | 1050 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | SDRAM - Mobile LPDDR5 | - | 96 Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | 3 G x 32 | - | - | - | 3G x 32 | ||
Tiny WHSL | In Stock | - | - | - | VFBGA-200 | - | - | - | 1360 | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | - | - | - | - | - | Tray | - | - | - | - | 48 Gbit | - | - | - | - | - | 32 bit | 1.5 G x 32 | - | - | - | - | ||
![]() MT62F512M32D2DR-031 WT:B Micron | 500 |
| - | - | - | - | - | - | 1050 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | - | - | - | - | -25°C ~ 85°C | Tray | - | - | SDRAM - Mobile LPDDR5 | - | 16 Gbit | 3.2 GHz | - | - | DRAM | Parallel | 32 bit | 512 M x 32 | - | - | - | 512M x 32 | ||
![]() MT40A512M8SA-075:F TR Micron | In Stock | - | - | Surface Mount | FBGA-78 | 78-FBGA (7.5x11) | - | - | 2000 | + 95 C | Volatile | Micron Technology Inc. | 0 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 1.26 V | 1.14 V | 0°C ~ 95°C (TC) | Reel | - | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | 4 Gbit | 1.333 GHz | 76 mA | 19 ns | DRAM | POD | 8 bit | 512 M x 8 | 15ns | - | - | 512M x 8 | ||
![]() MT29F2T08EMLEEJ4-QC:E TR Micron | In Stock | - | - | - | - | - | - | - | 2000 | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | Reel | - | - | - | - | 2 Tbit | - | - | - | - | - | 8 bit | 256 G x 8 | - | - | - | - | ||
![]() MT29F4T08EULCEM4-QJ:C Micron | In Stock | - | - | - | - | - | - | - | 1120 | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | - | Tray | - | - | - | - | 4 Tbit | - | - | - | - | - | 8 bit | 512 G x 8 | - | - | - | - | ||
![]() MT60B2G8HB-48B:A Micron | 1110 | - | - | Surface Mount | 82-VFBGA | 82-VFBGA (9x11) | - | SDRAM | 1260 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | 0°C ~ 95°C (TC) | Tray | - | SGRAM - GDDR5 | SDRAM - DDR5 | - | 16 Gbit | 2.4 GHz | - | 16 ns | DRAM | Parallel | 8 bit | 2 G x 8 | - | - | - | 2G x 8 | ||
![]() MT29F8T08EWLEEM5-QJ:E TR Micron | In Stock | - | - | - | - | - | - | - | 1500 | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | Reel | - | - | - | - | 8 Tbit | - | - | - | - | - | 8 bit | 1 T x 8 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | 2000 | - | - | Micron Technology Inc. | - | - | - | - | Tape & Reel (TR) | Obsolete | Details | - | - | - | - | Reel | - | SDRAM - LPDDR4 | - | - | 16 Gbit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTFC32GAPALGT-S1 IT Micron | 10000 | - | - | Surface Mount | 153-TFBGA | 153-TFBGA (11.5x13) | - | - | 1520 | - | Non-Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | -40°C ~ 85°C (TA) | - | MTFC | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | 256 GB | 200 MHz | - | - | FLASH | eMMC_5.1 | - | - | - | - | eMMC Flash Drive | 32G x 8 | ||
![]() MTFC16GAPALGT-S1 AAT Micron | 19 | - | - | Surface Mount | 153-WFBGA | 153-WFBGA (11.5x13) | - | - | 1520 | - | Non-Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | 128 GB | 200 MHz | - | - | FLASH | eMMC_5.1 | - | - | - | - | eMMC Flash Drive | 16G x 8 | ||
![]() MTFC16GAPALGT-S1 IT Micron | In Stock | - | - | Surface Mount | 153-TFBGA | 153-TFBGA (11.5x13) | - | - | 1520 | - | Non-Volatile | Micron Technology Inc. | - | Surface Mount | SMD/SMT | - | Box | Active | Details | FBGA | - | - | -40 to 85 °C | - | e•MMC™ | eMMC | FLASH - NAND (SLC) | - | 128 GB | - | - | - | FLASH | eMMC_5.1 | - | - | - | 16 GB | eMMC Flash Drive | 16G x 8 | ||
![]() MT53E2G32D4DE-046 AAT:C Micron | 600 | - | - | Surface Mount | 200-TFBGA | 200-TFBGA (10x14.5) | - | - | 1360 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | -40°C ~ 105°C (TC) | - | Automotive, AEC-Q100 | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | 64 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | 2 G x 32 | 18ns | - | - | 2G x 32 | ||
Tiny WHSL | 2344 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | - | 1190 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | SDRAM - Mobile LPDDR5 | - | 96 Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | 1.5 G x 64 | - | - | - | 1.5G x 64 | ||
![]() MTFC32GAPALGT-S1 AAT Micron | 10000 | - | - | Surface Mount | 153-WFBGA | 153-WFBGA (11.5x13) | - | - | 1520 | - | Non-Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | -40°C ~ 105°C (TA) | - | MTFC | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | 256 GB | 200 MHz | - | - | FLASH | eMMC_5.1 | - | - | - | - | eMMC Flash Drive | 32G x 8 | ||
![]() MT53E2G32D4DE-046 AIT:C Micron | 26 | - | - | Surface Mount | 200-TFBGA | 200-TFBGA (10x14.5) | - | - | 1360 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | MSL 3 - 168 hours | Box | Active | Details | - | - | - | -40°C ~ 95°C (TC) | - | Automotive, AEC-Q100 | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | 64 Gbit | 2.133 GHz | - | 3.5 ns | DRAM | Parallel | - | 2 G x 32 | 18ns | - | - | 2G x 32 | ||
Tiny WHSL | 7 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | - | 1050 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | - | - | Automotive, AEC-Q100 | - | SDRAM - Mobile LPDDR5 | - | 48 Gbit | 4.266 GHz | - | - | DRAM | Parallel | - | 1.5 G x 32 | - | - | - | 1.5G x 32 | ||
Tiny WHSL | In Stock | - | - | - | - | - | MT62F768 | - | 1500 | - | - | Micron Technology Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | - | - | - | 48 Gbit | - | - | - | - | - | - | 768 M x 64 | - | - | - | - | ||
![]() MT62F768M64D4EK-026 WT:B Micron | 955 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | MT62F768 | - | 1190 | - | Volatile | Micron Technology Inc. | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | - | - | - | - | SDRAM - Mobile LPDDR5 | - | 48 Gbit | 3.2 GHz | - | - | DRAM | Parallel | - | 768 M x 64 | - | - | - | 768M x 64 |