- Terminal Position
- Memory Size
- Memory Types
- Number of Functions
- Packaging
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Length
Attribute column
Manufacturer
Micron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/O Lines | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Write Cycle Time - Word, Page | Density | Screening Level | Product | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 |
| - | Surface Mount | 149-WFBGA | 149-WFBGA (8x9.5) | - | 2000 | - | - | - | Non-Volatile, Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 1.95 V | 1.7 V | - | -40°C ~ 85°C (TA) | Reel | Automotive, AEC-Q100 | NAND Flash, LPDDR2 | FLASH - NAND (SLC), DRAM - LPDDR4 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | 4 Gbit, 4 Gbit | - | 25 ns | FLASH, RAM | ONFI | - | 512 M x 8, 128 M x 32 | 30ns | - | - | - | 512M x 8 | ||
Tiny WHSL | 5 |
| - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | 2000 | 3.2 GHz | - | + 105 C | Volatile | Micron Technology Inc. | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 1.05 V | - | - | -40°C ~ 105°C | Cut Tape | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | 1.05V | 32 Gbit | 3.2 GHz | - | DRAM | Parallel | 32 bit | 1 G x 32 | - | - | - | - | 1G x 32 | ||
![]() MT62F1G64D8EK-031 AAT:B Micron | 1000 | - | - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | 1190 | 3.2 GHz | - | + 105 C | Volatile | Micron Technology Inc. | - 40 C | - | - | SMD/SMT | - | Box | Active | - | 1.05 V | - | - | -40°C ~ 105°C | Tray | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | 1.05V | 64 Gbit | 3.2 GHz | - | DRAM | Parallel | 64 bit | 1 G x 64 | - | - | - | - | 1G x 64 | ||
![]() MT29GZ5A5BPGGA-046IT.87J Micron | 5 |
| - | Surface Mount | 149-WFBGA | 149-WFBGA (8x9.5) | - | 1260 | - | - | - | Non-Volatile, Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | Active | - | 1.95 V | 1.7 V | - | -40°C ~ 85°C (TA) | Tray | - | NAND Flash, LPDDR2 | FLASH - NAND (SLC), DRAM - LPDDR4 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | 4 Gbit, 4 Gbit | - | 25 ns | FLASH, RAM | ONFI | - | 512 M x 8, 128 M x 32 | 30ns | - | - | - | 512M x 8 | ||
Tiny WHSL | 1221 |
| - | Surface Mount | 441-TFBGA | 441-TFBGA (14x14) | - | 1500 | 3.2 GHz | - | + 85 C | Volatile | Micron Technology Inc. | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 1.05 V | - | - | -40°C ~ 95°C | Cut Tape | Automotive, AEC-Q100 | SDRAM Mobile - LPDDR5 | SDRAM - Mobile LPDDR5 | - | 32 Gbit | 3.2 GHz | - | DRAM | Parallel | 64 bit | 512 M x 64 | - | - | - | - | 512M x 64 | ||
Tiny WHSL | 5 |
| - | Surface Mount | 149-WFBGA | 149-WFBGA (8x9.5) | - | 2000 | - | - | - | Non-Volatile, Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 1.95 V | 1.7 V | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | NAND Flash, LPDDR2 | FLASH - NAND (SLC), DRAM - LPDDR4 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | 4 Gbit, 4 Gbit | - | 25 ns | FLASH, RAM | ONFI | - | 512 M x 8, 128 M x 32 | 30ns | - | - | - | 512M x 8 | ||
Tiny WHSL | 50 |
| - | Surface Mount | 200-TFBGA | 200-TFBGA (10x14.5) | - | 2000 | - | - | - | Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | 16 Gbit | 2.133 GHz | 3.5 ns | DRAM | Parallel | 32 bit | - | 18ns | - | - | - | 1G x 32 | ||
Tiny WHSL | 7 |
| - | - | - | - | - | 2000 | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | Reel | - | - | - | - | 512 Gbit | - | - | - | - | 8 bit | 64 G x 8 | - | - | - | - | - | ||
![]() MT29F2T08EMLEEJ4-QJ:E Micron | In Stock | - | - | - | - | - | - | 1120 | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | - | Tray | - | - | - | - | 2 Tbit | - | - | - | - | 8 bit | 256 G x 8 | - | - | - | - | - | ||
![]() MT29F1T08EELEEJ4-QC:E Micron | In Stock | - | - | - | - | - | - | 1120 | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | - | Tray | - | - | - | - | 1 Tbit | - | - | - | - | 8 bit | 128 G x 8 | - | - | - | - | - | ||
![]() MT29F512G08EBLEEJ4-M:E Micron | 7 |
| - | - | - | - | - | 1120 | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | - | Tray | - | - | - | - | 512 Gbit | - | - | - | - | 8 bit | 64 G x 8 | - | - | - | - | - | ||
![]() MT29F8T08EWLCEM5-QJ:C TR Micron | In Stock | - | - | - | - | - | - | 1500 | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | Reel | - | - | - | - | 8 Tbit | - | - | - | - | 8 bit | 1 T x 8 | - | - | - | - | - | ||
![]() MT53D512M16D1DS-046 IT:D Micron | 113 | - | - | Surface Mount | 200-WFBGA | 200-WFBGA (10x14.5) | - | 1360 | - | 2133 MHz | + 95 C | Volatile | Micron Technology Inc. | - 40 C | - | Surface Mount | SMD/SMT | 16 Bit | Box | Active | Details | - | - | Industrial grade | -40 to 95 °C | Tray | - | SDRAM - LPDDR4 | SDRAM - Mobile LPDDR4 | 1.06V ~ 1.17V | 8 Gbit | 2.133 GHz | - | DRAM | - | 16 bit | 512 M x 16 | - | 8 Gbit | Industrial | - | 512M x 16 | ||
![]() MT29F4T08EULEEM4-T:E Micron | 2901 |
| - | Surface Mount | 132-BGA | 132-LBGA (12x18) | - | 1120 | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | - | SMD/SMT | - | Box | Active | Details | - | - | - | 0°C ~ 70°C | Tray | - | - | FLASH - NAND (TLC) | 2.6V ~ 3.6V | 4 Tbit | - | - | FLASH | Parallel | 8 bit | 512 G x 8 | - | - | - | - | 512G x 8 | ||
Tiny WHSL | 45 |
| - | - | - | - | - | 1360 | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tray | Active | Details | - | - | - | - | Tray | - | SDRAM - LPDDR4 | - | - | 48 Gbit | - | - | - | - | 32 bit | 1.5 G x 32 | - | - | - | - | - | ||
Tiny WHSL | 131 |
| - | - | - | - | - | 2000 | - | - | + 85 C | Volatile | Micron Technology Inc. | - 25 C | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -25°C ~ 85°C | Reel | - | SDRAM - LPDDR5 | SDRAM - Mobile LPDDR5 | 1.05V | 32 Gbit | 3.2 GHz | - | DRAM | Parallel | - | - | - | - | - | - | 1G x 32 | ||
![]() MT53E1G32D4NQ-046 WT:F Micron | 20000 | - | - | Surface Mount | VFBGA-200 | 200-VFBGA (10x14.5) | - | 1360 | 2.133 GHz | - | + 85 C | Volatile | Micron Technology Inc. | - 25 C | - | - | SMD/SMT | - | Bulk | Obsolete | - | 1.1 V | - | - | -30°C ~ 85°C | Tray | - | SDRAM Mobile - LPDDR4 | SDRAM - Mobile LPDDR4 | 1.06V ~ 1.17V | 32 Gbit | 2.133 GHz | - | DRAM | - | 32 bit | 1 G x 32 | - | - | - | - | 1G x 32 | ||
![]() MT40A2G8JC-062E IT:E TR Micron | In Stock | - | - | Surface Mount | 78-TFBGA | 78-FBGA (9x11) | MT40A2G8 | 2000 | 1.6 GHz | - | + 95 C | Volatile | Micron Technology Inc. | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | Obsolete | - | 1.26 V | 1.14 V | - | -40°C ~ 95°C (TC) | Reel | - | SDRAM - DDR4 | SDRAM - DDR4 | 1.14V ~ 1.26V | 16 Gbit | 1.6 GHz | 19 ns | DRAM | Parallel | 8 bit | 2 G x 8 | 15ns | - | - | - | 2G x 8 | ||
![]() MTFC8GAMALBH-IT TR Micron | In Stock | - | - | - | - | - | - | 2000 | - | - | - | - | Micron Technology Inc. | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Obsolete | - | 3.6 V | 2.7 V | - | - | Reel | * | - | - | - | 8 GB | - | - | - | - | - | - | - | - | - | eMMC Flash Drive | - | ||
![]() MT29F16T08GWLBEM5:B TR Micron | In Stock | - | - | - | - | - | - | 1500 | - | - | + 70 C | - | - | 0 C | - | - | SMD/SMT | - | - | - | - | 3.6 V | 2.6 V | - | - | - | MT29F | - | - | - | 16 Tbit | - | - | - | - | 8 bit | 2 T x 8 | - | - | - | - | - |