- Color
- Material
- Package Quantity
- Minimum Operating Temperature
- Maximum Operating Temperature
- Width
- Type
- Mounting Method
- Thickness
- RoHS
- Height
- Style
Attribute column
Manufacturer
Micro Plastics Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Quantity | Hole Diameter (mm) | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Method | Overvoltage category | RoHS | SNMP | Temperature measurement | Type of electric connection | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Depth | Overall Height | Adjustability | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22CC37D0187 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC50D0562 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC16A0156 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Miniature Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC16A0187 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC87D1003 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extra Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC87F1003 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extra Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC37B0187E Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC37B0500 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC50D0187 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22HC0312B Micro Plastics | In Stock | - | - | - | 500 | - | - | 184 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .219 in | ||
![]() 23RCFB035CB Micro Plastics | In Stock | - | - | Nylon | 1000 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | ||
![]() 22CC50C0250 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | 2 | Non-Compliant | Yes | No | C20 | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | 1604 | - | - | 52 | 1604 | 53 | ||
![]() 22CC50C0625 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | Miscellaneous | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22AWC00125 Micro Plastics | In Stock | - | - | Nylon | 1000 | - | - | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | ||
![]() 22CC37D0500B Micro Plastics | In Stock | - | - | Nylon | 1000 | - | - | - | -40 °F | - | - | - | - | - | - | 25 V | 1 % | 100 ppm/°C | - | 820 Ω | 155 °C | -55 °C | Thin Film | Black | 63 mW | - | - | - | 350 µm | - | - | ||
![]() 22WHA500100 Micro Plastics | In Stock | - | - | Nylon | 1000 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | 1.469 in | - | - | ||
![]() 22HDCC2340 Micro Plastics | In Stock | - | - | Nylon | 500 | 5.16 mm | - | - | -40 °C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Fixed | - | - | - | ||
![]() 22HC1250 Micro Plastics | In Stock | - | - | Nylon 6/6 | 250 | - | - | 184 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | .312 in | ||
![]() 22DPC38062 Micro Plastics | In Stock | - | - | Nylon | 500 | - | - | - | 32 °F | - | - | - | - | - | - | 150 V | 1 % | 25 ppm/°C | - | 1.15 kΩ | 155 °C | -55 °C | Thin Film | Natural | 250 mW | - | .455 in | - | 650 µm | - | - | ||
![]() 22CC37B0500B Micro Plastics | In Stock | - | - | Nylon | 1000 | - | - | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - |