- Color
- Material
- Package Quantity
- Minimum Operating Temperature
- Maximum Operating Temperature
- Width
- Type
- Mounting Method
- Thickness
- RoHS
- Height
- Style
Attribute column
Manufacturer
Micro Plastics Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Package Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Method | Overall Height (in) | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Operating Supply Current | Load Capacitance | Operating Mode | Frequency Tolerance | Hole Diameter | Overall Height | Features | Compatible Cable Diameter | Height | Height Seated (Max) | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22HC0593 Micro Plastics | In Stock | - | - | - | - | - | 50 | Nylon 6/6 | 500 | 184 °F | - | -40 °F | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .250 in | - | ||
![]() 22HC0312 Micro Plastics | In Stock | - | - | - | - | - | - | Nylon 6/6 | 500 | 184 °F | - | -40 °F | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.01 % | 2 | 2 ppm/°C | - | 80.16 Ω | 175 °C | -55 °C | Metal Foil | Natural | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() 22CC50D0687B Micro Plastics | In Stock | - | - | - | - | - | - | Nylon | 1000 | - | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22CC50C0250B Micro Plastics | In Stock | - | - | - | - | - | - | Nylon | 1000 | - | - | -40 °F | - | - | - | - | - | 100 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 29.4 kΩ | 155 °C | -55 °C | Thin Film | Black | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 22AWC00375 Micro Plastics | In Stock | - | - | - | - | - | - | Nylon | 1000 | - | - | - | Adhesive | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | 25 ppm/°C | - | 61.2 Ω | 155 °C | -55 °C | Thin Film | Natural | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 22DPC25550 Micro Plastics | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | Nylon | 1000 | - | Suntsu Electronics, Inc. | 32 °F | - | - | Bulk | Active | Non-Compliant | - | -10°C ~ 60°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | Natural | - | - | 30 MHz | ±15ppm | 40 Ohms | - | 8pF | Fundamental | ±15ppm | - | .326 in | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 22HDCC1250 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22HC0531 Micro Plastics | In Stock | - | - | - | - | - | - | Nylon 6/6 | 1000 | 184 °F | - | -40 °F | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .250 in | - | ||
![]() 22CC37C0312B Micro Plastics | In Stock | - | - | - | - | - | - | Nylon | 1000 | - | - | -40 °F | - | - | - | - | - | 25 V | - | - | - | - | 1 % | - | 25 ppm/°C | - | 332 Ω | 155 °C | -55 °C | Thin Film | Black | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() 22WC500312 Micro Plastics | In Stock | - | - | - | - | - | - | Nylon 6/6 | 1000 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | .182 in | - | - | .312 in | - | - | - | - | - | ||
![]() 22CC37D0312B Micro Plastics | In Stock | - | - | - | - | - | - | Nylon | 1000 | - | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22CC37B0312B Micro Plastics | In Stock | - | - | Surface Mount | - | - | 6 | Nylon | 1000 | - | - | -40 °F | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Black | - | - | 155.52 MHz | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22CC37B0125B Micro Plastics | In Stock | - | - | - | - | - | - | Nylon | 1000 | - | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22DPC13037 Micro Plastics | In Stock | - | - | - | - | - | - | Nylon | 100 | - | - | 32 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | .216 in | - | - | - | - | - | - | - | ||
![]() 22CC37C0187 Micro Plastics | In Stock | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22CC50D0687 Micro Plastics | In Stock | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22DGHC0AA Micro Plastics | In Stock | - | - | - | - | - | - | Nylon 6/6 | 500 | 184 °F | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .177 in | .065 in | ||
![]() 22CC50D0250 Micro Plastics | In Stock | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22CAWC00375VHB Micro Plastics | In Stock | - | - | - | - | - | - | Nylon 6/6 | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22CAWC00440TAB Micro Plastics | In Stock | - | - | - | - | - | - | Nylon 6/6 | 1000 | - | - | - | Adhesive | .312 in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |