- Color
- Material
- Package Quantity
- Minimum Operating Temperature
- Maximum Operating Temperature
- Width
- Type
- Mounting Method
- Thickness
- RoHS
- Height
- Style
Attribute column
Manufacturer
Micro Plastics Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Package Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Frequency | Operating Supply Current | Hole Diameter | Overall Height | Compatible Cable Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22HDCC1250 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22HC0531 Micro Plastics | In Stock | - | - | - | - | Nylon 6/6 | 1000 | 184 °F | -40 °F | Non-Compliant | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | .250 in | ||
![]() 22CC37C0312B Micro Plastics | In Stock | - | - | - | - | Nylon | 1000 | - | -40 °F | - | 25 V | 1 % | 25 ppm/°C | - | 332 Ω | 155 °C | -55 °C | Thin Film | Black | 63 mW | - | - | - | - | - | 350 µm | - | ||
![]() 22WC500312 Micro Plastics | In Stock | - | - | - | - | Nylon 6/6 | 1000 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Natural | - | - | - | .182 in | - | .312 in | - | - | ||
![]() 22CC37D0312B Micro Plastics | In Stock | - | - | - | - | Nylon | 1000 | - | -40 °F | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | ||
![]() 22CC37B0312B Micro Plastics | In Stock | - | - | Surface Mount | 6 | Nylon | 1000 | - | -40 °F | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | Black | - | 155.52 MHz | 130 mA | - | - | - | - | - | ||
![]() 22CC37B0125B Micro Plastics | In Stock | - | - | - | - | Nylon | 1000 | - | -40 °F | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | ||
![]() 22DPC13037 Micro Plastics | In Stock | - | - | - | - | Nylon | 100 | - | 32 °F | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | .216 in | - | - | - | ||
![]() 22CC37D0625 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | Non-Compliant | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC37C0437 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC37B0187 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC37D0312 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC37D0500 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Standard Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC28E0375 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Miniature Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC28E0312 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Miniature Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC50D0812 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC16A0125 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Miniature Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC28E0250 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Miniature Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC50D0500 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - | ||
![]() 22CC50D0625 Micro Plastics | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | - | - | - |