- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Height
- Composition
- Resistance
- Tolerance
- Power Rating
- Temperature Coefficient
- Length
- Voltage, Rating
- Mount
Attribute column
Manufacturer
Micro Plastics Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Contact Shape | Material | Housing Material | PCB Mounting Orientation | Approvals | Collector-Emitter Breakdown Voltage | Contact Materials | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Orientation | Depth | Current Rating | Lead Pitch | Number of Contacts | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Row Spacing | ELV | Output Configuration | Power Dissipation | Number of Poles | Forward Current | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Wavelength | Contact Mating Length | Height | Length | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECM31DRSN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBM15DRXH Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBC44DRXN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | - | 25 ppm/°C | - | 73.2 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() EBC50DREH-S13 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABC50DRAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBC28DRAS Micro Plastics | In Stock | - | - | - | - | - | - | Glass fibre, Polymer | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBC25DTAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 50.5 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() EBC22DRST-S273 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMM36DRAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPSL-0156-10-DW-1GHKZ Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | - | 291 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() EBC10DCSH-S288 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBC10DRST-S273 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | 100 ppm/°C | - | 176 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() RBB60DHHD Micro Plastics | In Stock | - | - | Gold | Through Hole | 10 | Square | Polyester | Thermoplastic | Vertical | UL | - | Brass | Compliant | - | - | - | Solder | - | Header | - | 10 | -105 °C | -40 °C | - | Black | 2 | Male | - | 2.54 mm | Straight | 9 mm | 1 A | 2.54 mm | 10 | Male | Black | 3.02 mm | 5 GΩ | 2.54 mm | Compliant | - | - | 10 | - | - | - | - | - | 5.7912 mm | - | 20.35 mm | No | Unknown | UL94 V-0 | Lead Free | ||
![]() FMM10DSEH Micro Plastics | In Stock | - | - | - | Through Hole | 4 | - | - | - | - | - | 30 V | - | Compliant | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | 100 mW | - | 50 mA | 30 V | 30 mA | 3.175 mm | 890 nm | - | - | - | - | - | - | - | ||
![]() ECM22DRTH Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBM43DRXH-S37 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBM06DRTS Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBM06DRTH-S13 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBM24DRUS Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBC31DRXN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |