- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Height
- Resistance
- Composition
- Power Rating
- Temperature Coefficient
- Tolerance
- Voltage, Rating
- Length
- Lifecycle Status
Attribute column
Manufacturer
Micro Plastics Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Voltage Rating (DC) | Voltage, Rating | Watchdog Timers | Packaging | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04AS0725MSP Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23TA00495 Micro Plastics | In Stock | - | - | Surface Mount | 4 | Compliant | - | - | No | Cut Tape | - | - | - | 125 °C | -40 °C | - | - | 245 mW | 5.5 V | 1 V | 3 V | 3.15 V | - | - | - | - | No | - | ||
![]() 27LAD0375 Micro Plastics | In Stock | - | - | - | - | - | - | 100 V | - | - | 0.5 % | 100 ppm/°C | 198 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 10SC250062B Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50M025045P008B Micro Plastics | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 12SWS1055B Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27LTP0187 Micro Plastics | In Stock | - | - | - | 16 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 6.73 mm | 1.78 mm | - | Contains Lead | ||
![]() 27LLP0250 Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27KYP00375 Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13SP212B Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27FSTP00625 Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13SP090B Micro Plastics | In Stock | - | - | - | - | Compliant | 300 V | - | - | - | - | - | 3 Ω | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14MHTSP001 Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27LMTP00500 Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27RT250440N Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17W05005B Micro Plastics | In Stock | - | - | - | - | - | - | 50 V | - | - | 1 % | 50 ppm/°C | 1.84 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() 50M040070P016B Micro Plastics | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17W03750B Micro Plastics | In Stock | - | - | - | - | - | - | 25 V | - | - | 0.5 % | 25 ppm/°C | 11.8 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() 50M030050P012B Micro Plastics | In Stock | - | - | - | - | - | - | 50 V | - | - | 0.25 % | 100 ppm/°C | 1.93 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() 092520200TEGB Micro Plastics | In Stock | - | - | - | - | - | - | 25 V | - | - | 1 % | 25 ppm/°C | 2.55 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | 350 µm | - | - | - | - | - |