- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Packaging
- Height
- Tolerance
- Voltage, Rating
- Number of Pins
- Resistance
- Composition
- Length
Attribute column
Manufacturer
Micro Plastics Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Core Material | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Inductance | Ripple Current | DC Resistance (DCR) | Life (Hours) | Impedance | Max DC Current | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBC22DBDN Micro Plastics | In Stock | - | - | - | Ferrite | Compliant | - | - | Tape & Reel | 10 % | SMD/SMT | - | - | - | 5.3 mm | - | - | - | - | 47 µH | - | 370 mΩ | - | - | 720 mA | - | 4.5 mm | - | 5.7 mm | 5.1 mm | ||
![]() PBC14SAAN Micro Plastics | In Stock | - | - | - | - | - | 16 V | - | - | - | - | - | - | 27 nF | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBC07DAAN Micro Plastics | In Stock | - | - | Through Hole | - | Compliant | - | 200 V | - | 20 % | Snap in | 85 °C | -40 °C | 820 µF | - | 10.0076 mm | - | 110 mΩ | Polar | - | 2.92 A | - | 10000 hours | 140 mΩ | - | 25 mm | 45 mm | 47.1932 mm | - | - | ||
![]() PZC01DAAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTC03SAAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC36SFAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC02SFAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWR25X-NRTC-S04-ST-WH Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMH100-LPSE-S10-SC-BK Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTC05SAAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC36SABN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC36DAFN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC07SGBN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBC11DABN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBC08DAAN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBC08DABN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBC05DABN-M30 Micro Plastics | In Stock | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC13SBAN Micro Plastics | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBC11SABN Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBC11DGAN Micro Plastics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |