- Shape
- Color
- Material
- Length (in)
- RoHS
- Inside Diameter (mm)
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Inside Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Micro Plastics Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Base Product Number | Connections | Enclosure | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage-Input | Warranty | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Construction | Frequency | Termination Style | Output Type | Circuit | Failure Rate | Voltage - Load | Load Current | VA Rating | Features | Height | Height Seated (Max) | Length | Width | Length (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35HSP014 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36440MF175 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35HSP024 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35HSP035 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35HSP029 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13SP090 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | Round | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | ||
![]() 36632MF075 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13ME083 Micro Plastics | In Stock | - | - | - | - | - | Heat Stabilized Nylon 6/6 | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | ||
![]() 36632MF137 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Solid terminal block with standard combination screw | Rugged TYPE 1 with split side covers provides easy access to wiring compartment | - | - | - | - | - | - | - | 15 Year | - | - | - | - | - | - | - | - | - | - | Bolted core | 50/60 Hz | - | - | - | - | - | - | 250 | - | 4.3 | - | 6.6 | 3.9 | - | ||
![]() 13RS062523 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | Round | - | - | - | Cutler Hammer, Div of Eaton Co | 12914677 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.23 | ||
![]() 15TSP144 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36440MF137 Micro Plastics | In Stock | - | - | - | Axial | Axial | - | - | RNC50 | - | - | - | - | Vishay Dale | Tape & Reel (TR) | Active | Non-Compliant | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | 2 | ±25ppm/°C | 107 Ohms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() 13RS040670 Micro Plastics | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | UL94 V-2 Nylon 6/6 | Round | - | - | - | - | - | Sensata-Crydom | Bulk | Obsolete | - | 3 ~ 32VDC | - | - | MP | - | - | - | - | - | - | Natural | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | 24 V ~ 280 V | 2 A | - | - | - | - | - | - | 3/4 | ||
![]() 13SP014 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | Round | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | ||
![]() 13RS014530 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | Round | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16 | ||
![]() 13ME080 Micro Plastics | In Stock | - | - | - | - | - | Heat Stabilized Nylon 6/6 | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | ||
![]() 13ME100 Micro Plastics | In Stock | - | - | - | - | - | Heat Stabilized Nylon 6/6 | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | ||
![]() 13SP064 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | Round | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/8 | ||
![]() 13SP387 Micro Plastics | In Stock | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36440MF125 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |