- Material
- Color
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Quantity
- Inside Diameter
- Body Diameter
- Thread Size
- RoHS
- Style
- Mfr
- Package
Attribute column
Manufacturer
Micro Plastics Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Package Quantity | Body Diameter | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Orientation | Style | Number of Contacts | Thread Size | Height | Length | Width | Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27DMSP0100 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27RV00375 Micro Plastics | In Stock | - | - | Surface Mount | Nylon | 1000 | - | 185 °F | -40 °F | Compliant | 25 V | Tape & Reel (TR) | 1 % | - | - | - | 125 °C | -55 °C | - | Natural | 15 pF | - | - | 2 | - | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | ||
![]() 27RV00500A Micro Plastics | In Stock | - | - | - | Nylon | 1000 | - | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | 2 | - | - | - | - | - | - | - | ||
![]() 27FTP00250 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | - | 185 °F | -40 °F | Non-Compliant | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | #8-32 | - | - | - | - | - | ||
![]() 27FTP00375 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | - | 185 °F | -40 °F | - | 50 V | - | 0.1 % | - | 50 ppm/°C | 1.58 kΩ | 155 °C | -55 °C | Thin Film | Natural | - | 100 mW | - | - | - | #8-32 | 550 µm | - | - | - | - | ||
![]() 27LLP1750 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | - | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 27FTP00500 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | - | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | #8-32 | - | - | - | - | - | ||
![]() 27MMP004 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | .18 in | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27MSP00875 Micro Plastics | In Stock | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27MSP00125 Micro Plastics | In Stock | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27MTP00375 Micro Plastics | In Stock | - | - | Cable | Nylon | 1000 | - | 185 °F | -40 °F | Non-Compliant | - | Bulk | - | Crimp | - | - | - | - | - | Natural | - | - | Straight | - | 15 | #6-32 | - | - | - | - | No | ||
![]() 27MMP005 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | .18 in | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27FTP00750 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | - | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | #8-32 | - | - | - | - | - | ||
![]() 27MLMTP50 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | - | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | 2 | - | M4 | - | - | - | - | - | ||
![]() 27MLMTP45 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | - | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | 2 | - | M4 | - | - | - | - | - | ||
![]() 27TMSP00750 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | .154 in | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27TMSP00875 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | .154 in | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27TMSP00250 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | .154 in | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27TMSP00125 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | .154 in | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27TMSP00625 Micro Plastics | In Stock | - | - | - | Nylon | 1000 | .154 in | 185 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - |