- Color
- Material
- RoHS
- Height (mm)
- Type
- Height (in)
- Overall Height (in)
- Shape
- Number of Pins
- Mount
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Micro Plastics Nuts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Weight | Mated Stacking Heights | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Pitch | Current Rating | Max Voltage Rating (AC) | Max Voltage Rating (DC) | RMS Current (Irms) | Diameter | Length | Height (in) | Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0443720HJN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0412527PJN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0431224HJN Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04M035060HN Micro Plastics | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0443714HN Micro Plastics | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0401032HNPC Micro Plastics | In Stock | - | - | - | - | - | PC | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0437532HN Micro Plastics | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0400632HNS Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Special Hex Nut | - | Natural | - | - | - | - | - | - | - | - | 0.146 | 3.71 | - | ||
![]() 0401032HNS Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Special Hex Nut | - | Natural | - | - | - | - | - | - | - | - | 0.196 | 4.98 | - | ||
![]() 0400256HNS Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Special Hex Nut | - | Natural | - | - | - | - | - | - | - | - | 0.09 | 2.29 | - | ||
![]() 04M080125HNDIN34814 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Metric Hex Nut | - | Natural | - | - | - | - | - | - | - | - | - | 6.8 | - | ||
![]() 04M120175HNDIN34814 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Metric Hex Nut | - | Natural | - | - | - | - | - | - | - | - | - | 10.8 | - | ||
![]() 04M100150HNDIN34814 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Metric Hex Nut | - | Natural | - | - | - | - | - | - | - | - | - | 8.4 | - | ||
![]() 04M160200HNDIN34814 Micro Plastics | In Stock | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Metric Hex Nut | - | Natural | - | - | - | - | - | - | - | - | - | 14.8 | - | ||
![]() 05M040070CN Micro Plastics | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | Compliant | - | - | - | - | - | - | - | Natural | - | - | - | - | - | 12 A | - | - | - | - | No SVHC | ||
![]() 0600832DLWN Micro Plastics | In Stock | - | - | - | - | - | Copolyester | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04M030050HN Micro Plastics | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0437532HJN Micro Plastics | In Stock | - | - | Gold | Surface Mount | 32 | - | - | 700 µm | Compliant | - | - | - | - | Plug | - | 32 | - | 2 | 406.4 µm | - | - | - | - | - | - | - | - | - | ||
![]() 0437516HN Micro Plastics | In Stock | - | - | - | - | 2 | Nylon | 11.339809 g | - | Compliant | 250 V | 125 V | Bulk | Clip | - | - | - | Natural | - | - | 3.2 A | 250 V | 125 V | - | 14.224 mm | 50.8 mm | - | - | - | ||
![]() 0400256HN Micro Plastics | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - |