- Color
- Material
- Type
- Length (in)
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Tolerance
- Resistance
- Composition
- Height
- Height (in)
Attribute column
Manufacturer
Micro Plastics Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Manufacturer Lifecycle Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Power Rating | Orientation | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Number of Circuits | Height | Length | Width | Length (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3408320025 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50M060100H012 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50M040070P030 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50M040070I012 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 011024R075 Micro Plastics | In Stock | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Round Slotted Headstyle Screw | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 | ||
![]() 011032B037 Micro Plastics | In Stock | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Binder Screw | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8 | ||
![]() 010832F025 Micro Plastics | In Stock | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | Non-Compliant | - | - | - | - | - | Fillister Slotted Headstyle Screw | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | ||
![]() 022520A075 Micro Plastics | In Stock | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | Flat Head | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 | ||
![]() 0431218HNB Micro Plastics | In Stock | - | - | - | Gold | - | 11 | Composite | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092520150TB Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | 25 V | 0.5 % | - | 50 ppm/°C | - | 1.5 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() 091032150TEG Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50M020040H010 Micro Plastics | In Stock | - | - | - | - | Through Hole | - | - | - | Compliant | - | - | 5 % | Radial | - | - | - | 125 °C | -55 °C | - | - | - | 3.3 nF | - | - | 2.29 mm | - | - | 5.08 mm | C0G | - | - | 7.37 mm | - | - | ||
![]() 17W15003B Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Compliant | 3 kV | - | 1 % | SMD/SMT | - | - | - | 125 °C | -55 °C | - | - | - | 1 nF | - | - | - | 5650 | 2220 | - | C0G | - | - | 5.6 mm | 5 mm | - | ||
![]() 011032P125 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010256CD037 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0401024HNB Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | 125 | - | - | - | - | ||
![]() 010440CD031 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010440P031 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010256CD025 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 390632A050 Micro Plastics | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | - | Polyolefin | ACTIVE (Last Updated: 3 weeks ago) | Non-Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - |