- Color
- Material
- Type
- Length (in)
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Tolerance
- Resistance
- Composition
- Height
- Height (in)
Attribute column
Manufacturer
Micro Plastics Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Capacitance | Power Rating | Orientation | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Housing Color | Dielectric | ELV | Height | Length | Width | Thickness | Length (in) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 390632R025 Micro Plastics | In Stock | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50M060100D025 Micro Plastics | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | - | 6.12 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 17W11256B Micro Plastics | In Stock | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 50 ppm/°C | - | 493 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 3404400075 Micro Plastics | In Stock | - | - | Surface Mount | - | - | Compliant | 25 V | 25 V | - | 5 % | SMD/SMT | - | - | - | 125 °C | -55 °C | - | - | - | 560 pF | - | - | 1608 | 0603 | - | - | X7R | - | - | 1.6002 mm | 812.8 µm | 889 µm | - | AEC-Q200 | ||
![]() 3262511150FT Micro Plastics | In Stock | - | - | Wall | - | PC | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | Beige | 12 | - | - | Straight | - | - | 600 | White | - | Compliant | - | 273.812 mm | - | - | - | - | ||
![]() 0337516400B Micro Plastics | In Stock | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010440H014 Micro Plastics | In Stock | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Hex Unslotted Headstyle Screw | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9/64 | - | ||
![]() 61PR010210 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR700300 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR010200 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR010400 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR700900 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR900000 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR010300 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR600000 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR010600 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR700200 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR400100 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR300100 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61PR100400 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |