- Converter Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Output Bit Code
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Risk Rank
- Analog Input Voltage-Max
- Base Product Number
- Connector Type
Attribute column
Manufacturer
Micro Power Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Insert Material | Number of Terminals | Base Product Number | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Sample Rate | Supply Voltage-Nom | Operating Temperature | Series | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Number of Functions | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | JESD-30 Code | Qualification Status | Housing Color | Temperature Grade | Note | Shell Size, MIL | Number of Bits | Supply Current-Max | Converter Type | Includes | Output Bit Code | Linearity Error-Max (EL) | Analog Input Voltage-Max | Output Format | Conversion Time-Max | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP8786AR Micro Power | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | - | - | D38999/26ZJ | 16 (20), 20 (23) | MICRO POWER SYSTEMS | Micro Power Systems | MP8786AR | Amphenol Aerospace Operations | - | - | Bulk | - | - | - | Obsolete | Active | 8.43 | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Plug Housing | For Male Pins | 43 | Threaded | Crimp | - | - | N (Normal) | - | Shielded | - | Environment Resistant | unknown | Zinc Nickel | 25-43 | - | Not Qualified | Black | - | Contacts Not Included | J | - | - | ADC, FLASH METHOD | - | OFFSET BINARY | - | - | - | - | Coupling Nut, Self Locking | - | ||
![]() MP7682KS Micro Power | In Stock | - | - | - | YES | - | - | - | - | 18 | - | - | MICRO POWER SYSTEMS | Micro Power Systems | MP7682KS | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 8.47 | Non-Compliant | 15 MHz | 5 V | - | - | - | - | - | - | - | CMOS | DUAL | - | GULL WING | - | 1 | - | unknown | - | - | R-PDSO-G18 | Not Qualified | - | INDUSTRIAL | - | - | 6 | 30 mA | ADC, FLASH METHOD | - | OFFSET BINARY | 0.78% | 5 V | PARALLEL, WORD | 1000 µs | - | - |