- Manufacturer
- Manufacturer Part Number
- Diode Type
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Risk Rank
- Breakdown Voltage-Min
- Configuration
- Diode Element Material
Attribute column
Manufacturer
Microsemi TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Pin Count | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXSMBG2K3.0E3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | SILICON | 1 | 3V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | DUAL | - | 2 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | No | 4.3V | 2000W 2kW | 10A 8/20μs | 5.4V | - | 10A | 2kW | 1 | - | 3V | 2000W | Non-RoHS Compliant | ||
![]() MXSMBG2K3.0 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | SILICON | 1 | 3V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | - | General Purpose | - | DUAL | - | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | No | 4.3V | 2000W 2kW | 10A 8/20μs | 5.4V | - | 10A | 2kW | 1 | - | 3V | 300W | Non-RoHS Compliant | ||
![]() MXSMBG2K3.3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | SILICON | 1 | 3.3V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | - | General Purpose | - | DUAL | - | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | No | 4.6V | 2000W 2kW | 10A 8/20μs | 5.8V | - | 10A | 2kW | 1 | - | - | 300W | Non-RoHS Compliant | ||
![]() MXSMBG2K4.5E3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | SILICON | 1 | 4.5V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | DUAL | - | 2 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | No | 5.4V | 2000W 2kW | 10A 8/20μs | 6.6V | - | 10A | 2kW | 1 | - | - | 2000W | Non-RoHS Compliant | ||
![]() MXSMBJ2K4.0E3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 4V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | DUAL | J BEND | 2 | R-PDSO-J2 | UNIDIRECTIONAL | SINGLE | - | No | 5V | 2000W 2kW | 10A 8/20μs | 6.3V | - | 10A | 2kW | 1 | - | 4V | 2000W | Non-RoHS Compliant | ||
![]() MXSMBG2K3.3E3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | SILICON | 1 | 3.3V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | DUAL | - | 2 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | No | 4.6V | 2000W 2kW | 10A 8/20μs | 5.8V | - | 10A | 2kW | 1 | - | - | 2000W | Non-RoHS Compliant | ||
![]() MXSMBJ2K3.0 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 3V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | - | General Purpose | - | DUAL | C BEND | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 4.3V | 2000W 2kW | 10A 8/20μs | 5.4V | - | 10A | 2kW | 1 | - | 3V | 300W | Non-RoHS Compliant | ||
![]() MXSMBJ2K3.0E3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 3V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | DUAL | J BEND | 2 | R-PDSO-J2 | UNIDIRECTIONAL | SINGLE | - | No | 4.3V | 2000W 2kW | 10A 8/20μs | 5.4V | - | 10A | 2kW | 1 | - | 3V | 2000W | Non-RoHS Compliant | ||
![]() MXSMBJ2K5.0E3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 5V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | DUAL | J BEND | 2 | R-PDSO-J2 | UNIDIRECTIONAL | SINGLE | - | No | 5.9V | 2000W 2kW | 10A 8/20μs | 7.6V | - | 10A | 2kW | 1 | - | 5V | 2000W | RoHS Compliant | ||
![]() MXSMBG2K4.0E3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | SILICON | 1 | 4V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | DUAL | - | 2 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | No | 5V | 2000W 2kW | 10A 8/20μs | 6.3V | - | 10A | 2kW | 1 | - | 4V | 2000W | Non-RoHS Compliant | ||
![]() MXSMBJ2K3.3E3 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 3.3V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | DUAL | J BEND | 2 | R-PDSO-J2 | UNIDIRECTIONAL | SINGLE | - | No | 4.6V | 2000W 2kW | 10A 8/20μs | 5.8V | - | 10A | 2kW | 1 | - | - | 2000W | Non-RoHS Compliant | ||
![]() MXSMBJ2K4.5 Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 4.5V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | - | General Purpose | - | DUAL | C BEND | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 5.4V | 2000W 2kW | 10A 8/20μs | 6.6V | - | 10A | 2kW | 1 | - | - | 300W | Non-RoHS Compliant | ||
![]() MAP5KE100CA Microsemi Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 100V | -65°C~150°C TJ | Bulk | 1997 | Military, MIL-PRF-19500 | e0 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | TIN LEAD | General Purpose | HIGH RELIABILITY | - | WIRE | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 111V | - | 3.1A | 162V | 100V | 3.1A | 500W | - | 1 | - | - | Non-RoHS Compliant | ||
![]() MAP5KE11AE3 Microsemi Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 11V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN OVER COPPER | General Purpose | HIGH RELIABILITY | - | WIRE | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 12.2V | - | 27.4A | 18.2V | 11V | 27.4A | 500W | 1 | - | - | - | Non-RoHS Compliant | ||
![]() MAP5KE11CAE3 Microsemi Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 11V | -65°C~150°C TJ | Bulk | 1997 | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN OVER COPPER | General Purpose | HIGH RELIABILITY | - | WIRE | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 12.2V | - | 27.4A | 18.2V | 11V | 27.4A | 500W | - | 1 | - | - | Non-RoHS Compliant | ||
![]() MAP5KE110A Microsemi Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 110V | -65°C~150°C TJ | Bulk | - | Military, MIL-PRF-19500 | e0 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | TIN LEAD | General Purpose | HIGH RELIABILITY | - | WIRE | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 122V | - | 2.8A | 177V | 110V | 2.8A | 500W | 1 | - | - | - | Non-RoHS Compliant | ||
![]() MAP5KE100AE3 Microsemi Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 100V | -65°C~150°C TJ | Bulk | 1997 | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN OVER COPPER | General Purpose | HIGH RELIABILITY | - | WIRE | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 111V | - | 3.1A | 162V | 100V | 3.1A | 500W | 1 | - | - | - | Non-RoHS Compliant | ||
![]() MAP5KE100CAE3 Microsemi Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 100V | -65°C~150°C TJ | Bulk | 1997 | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN OVER COPPER | General Purpose | HIGH RELIABILITY | - | WIRE | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 111V | - | 3.1A | 162V | 100V | 3.1A | 500W | - | 1 | - | - | Non-RoHS Compliant | ||
![]() MAP5KE11CA Microsemi Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 11V | -65°C~150°C TJ | Bulk | 1997 | Military, MIL-PRF-19500 | e0 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | TIN LEAD | General Purpose | HIGH RELIABILITY | - | WIRE | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 12.2V | - | 27.4A | 18.2V | 11V | 27.4A | 500W | - | 1 | - | - | Non-RoHS Compliant | ||
![]() MAP5KE12CAE3 Microsemi Corporation | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 12V | -65°C~150°C TJ | Bulk | 1997 | Military, MIL-PRF-19500 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN OVER COPPER | General Purpose | HIGH RELIABILITY | - | WIRE | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 13.3V | - | 25.1A | 19.9V | 12V | 25.1A | 500W | - | 1 | - | - | Non-RoHS Compliant |