- Part Status
- RoHS Status
- Mount
- Forward Current
- Max Repetitive Reverse Voltage (Vrrm)
- Packaging
- Radiation Hardening
- Diode Type
- Terminal Position
- Element Configuration
- Number of Pins
- Peak Reverse Current
Attribute column
Manufacturer
Microsemi Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 680-4 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Screw | - | - | - | 4 | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 10A | - | - | - | - | 2μA | 400V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 681-4D, 4N, 4P Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 469-02 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | - | NO | - | - | SILICON | 4 | 150°C | - | Bulk | 1999 | - | - | Active | - | 4 | EAR99 | NICKEL | - | - | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | - | 4 | MIL-19500/469 | S-PUFM-X4 | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 10A | - | - | 1 | - | - | 460V | - | 100A | 1.35V | - | 460V | 2.5μs | No | Non-RoHS Compliant | ||
![]() 682-6 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Screw | - | - | - | 5 | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20A | - | - | - | - | 10μA | 600V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 801-4 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Screw | - | - | - | 5 | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 25A | - | - | - | - | 10μA | 150V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() APTDC40H1201G Microsemi Corporation | In Stock | - | - | 22 Weeks | NOT RECOMMENDED FOR NEW DESIGN (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | SP1 | - | 1 | - | - | 4 | - | -40°C~175°C TJ | Bulk | 1997 | - | - | Active | 1 (Unlimited) | 12 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 12 | - | - | Not Qualified | BRIDGE, 4 ELEMENTS | - | Single Phase | 800μA @ 1200V | 1.8V @ 40A | ISOLATED | 40A | - | - | 1.8V | 1 | 800μA | 1.2kV | - | 500A | - | - | - | - | - | - | RoHS Compliant | ||
![]() APT10DC120HJ Microsemi Corporation | In Stock | - | - | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | - | - | 1 | - | -55°C~175°C TJ | Bulk | 1997 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | - | - | 4 | - | - | - | - | Single | Single Phase | 200μA @ 1200V | 1.8V @ 10A | ISOLATED | 10A | - | - | 1.8V | 1 | 200μA | 1.2kV | - | 250A | - | - | - | - | - | No | RoHS Compliant | ||
![]() VJ848M Microsemi Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-Square, VJ | - | - | VJ | - | 1 | - | -55°C~175°C TJ | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5μA @ 800V | 1.3V @ 1A | - | - | - | 10A | 1.3V | - | - | - | - | 100A | - | - | 800V | - | - | - | Non-RoHS Compliant | ||
![]() 678-1 Microsemi Corporation | In Stock | - | - | - | IN PRODUCTION (Last Updated: 1 month ago) | Screw | Surface Mount | NC, Module | - | 5 | - | SILICON | 6 | - | -65°C~150°C TJ | Bulk | - | e0 | no | Discontinued | 1 (Unlimited) | 5 | EAR99 | TIN LEAD | - | - | - | - | UPPER | SOLDER LUG | - | - | - | - | - | - | - | Single | Three Phase | 10μA @ 100V | 1.2V @ 10A | ISOLATED | 25A | - | - | - | 3 | 10μA | 100V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1N4437_FT Microsemi Corporation | In Stock | - | - | - | - | - | Through Hole | TO-204AA, TO-3 | NO | - | - | SILICON | 4 | - | -65°C~160°C TA | Bulk | 2007 | e0 | - | Active | 1 (Unlimited) | 4 | - | TIN LEAD | - | - | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | 4 | - | O-MUPF-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | Single Phase | 10μA @ 400V | 1.2V @ 10A | ISOLATED | - | 10A | - | - | 1 | - | - | - | - | 100A | - | 400V | - | - | - | RoHS Compliant | ||
![]() APTDC20H1201G Microsemi Corporation | In Stock | - | - | 22 Weeks | NOT RECOMMENDED FOR NEW DESIGN (Last Updated: 3 weeks ago) | Chassis Mount, Screw | Chassis Mount | SP1 | - | 1 | - | - | 4 | - | -40°C~175°C TJ | Bulk | 1997 | - | - | Active | 1 (Unlimited) | 12 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | - | - | 12 | - | - | - | - | Single | Single Phase | 400μA @ 1200V | 1.8V @ 20A | ISOLATED | 20A | - | - | 1.8V | 1 | 400μA | 1.2kV | - | 250A | - | - | - | - | - | No | RoHS Compliant |