- Mounting Type
- Average Rectified Current
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSAD120-18 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 3 | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 6mA @ 1800V | 1.43V @ 300A | ISOLATED | 120A | 1800V | - | 1.43V | 1.8kV | 120A | 1 | - | 6mA | 1.8kV | 2.8kA | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() MSCD36-18 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1800V | 1.25V @ 100A | ISOLATED | 36A | 1800V | - | 1.25V | 1.8kV | 36A | 1 | - | 5mA | 1.8kV | 650A | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() MSAD165-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D2 | 3 | - | SILICON | 2 | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 3 | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 800V | 1.4V @ 300A | ISOLATED | 165A | - | - | 1.4V | 800V | 165A | 1 | - | 9mA | 800V | 6kA | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() MSCD60-18 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1800V | 1.3V @ 200A | ISOLATED | 60A | 1800V | - | 1.3V | 1.8kV | 60A | 1 | - | 5mA | 1.8kV | 1.15kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() UFT14260D Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | TO-249AA Isolated Base | 4 | - | SILICON | 2 | - | - | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -55°C | ULTRA FAST RECOVERY | - | - | SINGLE | SOLDER LUG | - | - | R-XSFM-D3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | 1.35V @ 70A | - | 140A | - | - | - | 600V | 70A | 1 | 75 ns | 25μA | 600V | 700A | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() CPT50145D Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-244AB | 3 | - | SILICON | 2 | - | - | Bulk | 2007 | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 2 | R-XUFM-X2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12mA @ 45V | 550mV @ 250A | - | 250A | - | - | 550mV | 45V | 250A | 1 | - | 12mA | 45V | 5kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() FST80100A Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw, Surface Mount | Screw Mount | TO-249AA | 4 | - | SILICON | 2 | - | - | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | - | SINGLE | THROUGH-HOLE | - | 3 | R-PSFM-T3 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 100V | 820mV @ 40A | - | 40A | - | - | - | 100V | 40A | 1 | - | 2mA | 100V | 800A | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() UFT20120 Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | Module | 3 | - | SILICON | 2 | - | - | Bulk | - | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 2 | R-XUFM-X2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 1.25V @ 100A | - | 200A | - | - | 1.25V | 200V | 100A | 1 | 70 ns | 50μA | 200V | 1.4kA | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() CPT60045D Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-244AB | 3 | - | SILICON | 2 | - | - | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 2 | R-XUFM-X2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2A @ 45V | 650mV @ 300A | - | 600A | - | - | - | 45V | 300A | 1 | - | 8mA | 45V | 6kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() MSAD60-18 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 3 | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1800V | 1.3V @ 200A | ISOLATED | 60A | 1800V | - | 1.3V | 1.8kV | 60A | 1 | - | 5mA | 1.8kV | 1.15kA | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() MSCD70-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | - | Bulk | 2011 | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1600V | 1.48V @ 200A | ISOLATED | 70A | 1600V | - | 1.48V | 1.6kV | 70A | 1 | - | 5mA | 1.6kV | 1.4kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() CPT30090 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | MD3CC | 3 | Twin Tower | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 90V | 980mV @ 200mA | - | 300A | 90V | 150A | 980mV | 90V | 150A | - | - | 4mA | 90V | 2kA | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() FST80150SM5C Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 3-SMD Module | 3 | - | SILICON | 2 | 175°C | -55°C | Bulk | 2007 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | POWER | - | 8541.10.00.80 | SINGLE | GULL WING | unknown | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 150V | 860mV @ 40A | - | - | - | - | - | 150V | 40A | 1 | - | - | - | - | 1000A | 1 Pair Common Cathode | - | RoHS Compliant | - | ||
![]() UFT14140A Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | TO-249AA Isolated Base | 4 | - | SILICON | 2 | - | - | Bulk | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 175°C | -55°C | ULTRA FAST RECOVERY | - | - | SINGLE | SOLDER LUG | - | 3 | R-XSFM-D3 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 400V | 1.25V @ 70A | - | 140A | - | - | - | 400V | 70A | 1 | 60 ns | 25μA | 400V | 800A | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() FST160100D Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-249AA Isolated Base | - | - | SILICON | 2 | - | - | Bulk | 2012 | - | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | SINGLE | SOLDER LUG | - | 3 | R-XSFM-D3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 100V | 960mV @ 80A | - | 160A | - | - | - | 100V | 80A | 1 | - | 2mA | 100V | 1.2kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() CPT60045 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-244AB | 3 | - | SILICON | 2 | - | - | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | - | R-XUFM-X2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2A @ 45V | 650mV @ 300A | - | 600A | - | - | 650mV | 45V | 300A | 1 | - | 8mA | 45V | 6kA | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() MSKD36-18 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 3 | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1800V | 1.25V @ 100A | ISOLATED | 36A | 1800V | - | 1.25V | 1.8kV | 36A | 1 | - | 5mA | 1.8kV | 650A | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() UFT14280D Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | TO-249AA Isolated Base | 3 | - | SILICON | 2 | - | - | Bulk | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 175°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | SINGLE | SOLDER LUG | - | 3 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 800V | 1.35V @ 70A | - | 140A | - | - | - | 800V | 70A | 1 | 75 ns | 25μA | 800V | 700A | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() APTDF400AA120G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | LP4 | 4 | - | SILICON | 2 | - | - | Bulk | - | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 175°C | -40°C | ULTRA FAST SOFT RECOVERY POWER | - | - | UPPER | UNSPECIFIED | - | 3 | R-XUFM-X3 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | 3V @ 400A | ISOLATED | 470A | 1200V | - | 3V | 1.2kV | 470A | 1 | 385 ns | 250μA | 1.2kV | 3kA | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() CPT40145 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | MD3CC | 3 | - | SILICON | 2 | - | - | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 2 | R-XUFM-X2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10mA @ 45V | 570mV @ 200A | - | 400A | - | - | 570mV | 45V | 200A | 1 | - | 10mA | 45V | 3kA | - | 1 Pair Common Cathode | No | RoHS Compliant | Lead Free |