- Mounting Type
- Average Rectified Current
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Current Rating | Base Part Number | Pin Count | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPT60145 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | MD3CC | 3 | - | SILICON | 2 | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 2 | R-XUFM-X2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 21mA @ 45V | 550mV @ 300A | - | 600A | - | - | - | 550mV | 45V | 300A | 1 | - | 21mA | 45V | - | 6kA | - | 1 Pair Common Cathode | No | RoHS Compliant | Lead Free | ||
![]() APT15D100BCTG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Radial, Through Hole | Through Hole | TO-247-3 | - | - | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | - | TIN SILVER COPPER | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 1kV | SINGLE | - | 15A | APT15D100 | 3 | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | 2.3V @ 15A | - | 15A | -55°C~175°C | 1000V | - | 2.3V | 1kV | 15A | 1 | 260 ns | 250μA | 1kV | TO-247AD | 80A | - | 1 Pair Common Cathode | No | RoHS Compliant | Lead Free | ||
![]() APTDF400AK60G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | LP4 | 4 | - | SILICON | 2 | Bulk | - | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 175°C | -40°C | ULTRA FAST SOFT RECOVERY POWER | - | - | - | UPPER | UNSPECIFIED | - | - | 3 | R-XUFM-X3 | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 600V | 2V @ 400A | ISOLATED | 500A | - | - | - | - | 600V | 500A | 1 | 160 ns | 750μA | 600V | - | 3kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() APT2X60D120J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | ISOTOP® | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | 1.2kV | - | - | 53A | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | 2.5V @ 60A | - | 53A | - | 1200V | 53A | 2.5V | 1.2kV | 53A | - | 400 ns | 250μA | 1.2kV | - | 540A | - | 2 Independent | No | RoHS Compliant | Lead Free | ||
![]() MSCD120-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | Bulk | 2011 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 6mA @ 1600V | 1.43V @ 300A | ISOLATED | 120A | - | 1600V | - | 1.43V | 1.6kV | 120A | 1 | - | 6mA | 1.6kV | - | 2.8kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() MSCD70-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1200V | 1.48V @ 200A | ISOLATED | 70A | - | 1200V | - | 1.48V | 1.2kV | 70A | 1 | - | 5mA | 1.2kV | - | 1.4kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() MSKD120-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 3 | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 6mA @ 1200V | 1.43V @ 300A | ISOLATED | 120A | - | 1200V | - | 1.43V | 1.2kV | 120A | 1 | - | 6mA | 1.2kV | - | 2.8kA | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() CPT30145 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | Twin Tower | 3 | - | SILICON | 2 | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 2 | R-XUFM-X2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 45V | 620mV @ 200A | - | 300A | - | - | - | 620mV | 45V | 150A | 1 | - | 4mA | 45V | - | 2kA | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() UFT14280 Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | TO-249AA Isolated Base | 3 | - | SILICON | 2 | Bulk | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 175°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | SOLDER LUG | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 800V | 1.35V @ 70A | - | 140A | - | - | - | 1.35V | 800V | 70A | 1 | 75 ns | 25μA | 800V | - | 700A | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() MSCD36-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | Bulk | 2011 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1600V | 1.25V @ 100A | ISOLATED | 36A | - | 1600V | - | 1.25V | 1.6kV | 36A | 1 | - | 5mA | 1.6kV | - | 650A | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() FST16050 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-249AA Isolated Base | 3 | - | SILICON | 2 | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | SINGLE | SOLDER LUG | - | - | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 50V | 740mV @ 80A | - | 160A | - | - | - | 740mV | 50V | 80A | 1 | - | 2mA | 50V | - | 1.2kA | - | 1 Pair Common Cathode | No | RoHS Compliant | Lead Free | ||
![]() CPT500100 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-244AB | 3 | - | SILICON | 2 | Bulk | - | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 2 | R-XUFM-X2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8mA @ 100V | 900mV @ 250A | - | 500A | - | - | - | 900mV | 100V | 250A | 1 | - | 8mA | 100V | - | 5kA | - | 1 Pair Common Cathode | No | RoHS Compliant | Lead Free | ||
![]() CPT40090 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-244AB | 3 | - | SILICON | 2 | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 2 | R-XUFM-X2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 90V | 890mV @ 200A | - | 400A | - | - | - | 890mV | 90V | 200A | 1 | - | 5mA | 90V | - | 3kA | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() CPT600150 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-244AB | 3 | - | SILICON | 2 | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 2 | R-XUFM-X2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 7mA @ 150V | 850mV @ 300A | - | 600A | - | - | - | 850mV | 150V | 300A | 1 | - | 7mA | 150V | - | 6kA | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() CPT50235D Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-244AB | 3 | - | SILICON | 2 | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 2 | R-XUFM-X2 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12mA @ 35V | 550mV @ 250A | - | 250A | - | - | - | 550mV | 35V | 250A | 1 | - | 12mA | 35V | - | 5kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() FST16145D Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | TO-249AA | - | - | SILICON | 2 | Bulk | 2007 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | POWER | - | 8541.10.00.80 | - | SINGLE | SOLDER LUG | - | - | 3 | R-XSFM-D3 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 45V | 650mV @ 80A | ISOLATED | - | - | 45V | - | - | 45V | 80A | 1 | - | - | - | - | - | 1000A | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() FST16230D Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | TO-249AA | 3 | - | SILICON | 2 | Bulk | 2012 | - | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | POWER | - | 8541.10.00.80 | - | SINGLE | SOLDER LUG | - | - | 3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | 590mV @ 80A | ISOLATED | 80A | - | - | - | 590mV | 30V | 80A | 1 | - | 1mA | 30V | - | 1kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() FST160100A Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-249AA Isolated Base | 3 | - | SILICON | 2 | Bulk | 2012 | - | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | SINGLE | SOLDER LUG | - | - | 3 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 100V | 960mV @ 80A | - | 160A | - | - | - | - | 100V | 80A | 1 | - | 2mA | 100V | - | 1.2kA | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() MSCD70-18 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | 3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1800V | 1.48V @ 200A | ISOLATED | 70A | - | 1800V | - | 1.48V | 1.8kV | 70A | 1 | - | 5mA | 1.8kV | - | 1.4kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() UFT14280A Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | TO-249AA Isolated Base | 4 | - | SILICON | 2 | Bulk | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 175°C | -55°C | ULTRA FAST RECOVERY | - | - | - | SINGLE | SOLDER LUG | - | - | 3 | R-XSFM-D3 | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 800V | 1.35V @ 70A | - | 140A | - | - | - | - | 800V | 70A | 1 | 75 ns | 25μA | 800V | - | 700A | - | 1 Pair Common Anode | No | RoHS Compliant | - |