- Mounting Type
- Average Rectified Current
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Reverse Test Voltage | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S16-4148E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | Tape & Reel (TR) | 1999 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | S16-4148 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 75V | 1.2V @ 100mA | - | 100mA | -55°C~150°C | - | - | 400mA DC | 1.2V | 75V | 400mA | - | 5 ns | 100nA | 100V | - | - | 2A | - | 8 Independent | - | - | No | RoHS Compliant | - | ||
![]() S8-4150/TR7 Microsemi Corporation | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | S8-4150 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 50V | 1V @ 200mA | - | 400mA | -55°C~150°C | - | 50V | 400mA DC | 1V | 50V | 400mA | - | 4 ns | 1μA | 75V | - | - | 2A | - | 4 Independent | - | - | No | Non-RoHS Compliant | - | ||
![]() FST20150 Microsemi Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | 175°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | 280pF | 120V | SINGLE | - | NOT SPECIFIED | unknown | 20A | NOT SPECIFIED | - | 3 | - | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 150V | 830mV @ 10A | - | - | -55°C~175°C | - | - | - | - | 150V | 10A | 1 | - | - | - | - | TO-220AB | - | 225A | 1 Pair Common Cathode | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SPB160100E3 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | SOT-227-4, miniBLOC | - | - | SOT-227 | - | - | - | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 100V | 920mV @ 160A | - | - | - | - | 100V | 160A | - | 100V | 160A | - | - | - | - | - | - | - | - | 2 Independent | - | - | - | RoHS Compliant | - | ||
![]() APT2X41DC120J Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | - | 4 | - | - | 2 | - | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | - | 4 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 800μA @ 1200V | 1.8V @ 40A | ISOLATED | 40A | - | - | 1200V | - | 1.8V | 1.2kV | 40A | 1 | 0 s | 800μA | 1.2kV | - | - | 500A | - | 2 Independent | - | 1200V | No | RoHS Compliant | - | ||
![]() MAD1107E3/TU Microsemi Corporation | In Stock | - | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-DIP | - | - | - | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | 5 ns | 200μA | 100V | - | - | 12A | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAD1106E3/TU Microsemi Corporation | In Stock | - | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-DIP | - | - | - | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | 5 ns | 200μA | 100V | - | - | 12A | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT2X51DC120J Microsemi Corporation | In Stock | - | - | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | - | - | 2 | - | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | - | 4 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 1mA @ 1200V | 1.8V @ 50A | ISOLATED | 50A | - | - | 1200V | - | 1.8V | 1.2kV | 50A | 1 | 0 s | 1mA | 1.2kV | - | - | 650A | - | 2 Independent | - | 1200V | No | RoHS Compliant | - | ||
![]() APT40DQ120BCTG Microsemi Corporation | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | TO-247-3 | - | - | - | SILICON | 2 | 175°C | Tube | 2005 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | TIN SILVER COPPER | - | - | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, SNUBBER DIODE | 8541.10.00.80 | - | 1.2kV | SINGLE | - | NOT SPECIFIED | - | 40A | NOT SPECIFIED | - | 3 | - | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | 3.3V @ 40A | - | - | -55°C~175°C | - | 1200V | - | - | 1.2kV | 40A | 1 | 350 ns | - | - | - | - | - | 210A | 1 Pair Common Cathode | - | - | - | RoHS Compliant | Lead Free | ||
![]() FST50100E3 Microsemi Corporation | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | - | - | TO-247AD | - | - | - | Bulk | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 25A | - | - | -55°C~175°C | - | 100V | 25A | - | 100V | 25A | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | RoHS Compliant | - | ||
![]() APT60D30LCTG Microsemi Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-264-3, TO-264AA | - | - | - | SILICON | 2 | 175°C | Tube | 2005 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | TIN SILVER COPPER | - | - | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE, HIGH RELIABILITY, LOW LEAKAGE CURRENT, LOW NOISE | 8541.10.00.80 | - | 300V | SINGLE | - | NOT SPECIFIED | - | 60A | NOT SPECIFIED | - | 3 | - | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 300V | 1.4V @ 60A | - | - | -55°C~175°C | - | - | - | - | 300V | 60A | 1 | 38 ns | - | - | - | - | - | 600A | 1 Pair Common Cathode | - | - | - | RoHS Compliant | Lead Free | ||
![]() APT30D100BCAG Microsemi Corporation | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 3 weeks ago) | Radial, Through Hole | Through Hole | TO-247-3 | - | - | - | SILICON | 2 | - | Tube | 1997 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | TIN SILVER COPPER | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | 1kV | SINGLE | - | - | - | 18A | - | APT30D100 | 3 | - | R-PSFM-T3 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | 2.3V @ 30A | - | 30A | -55°C~175°C | - | 1000V | - | 2.3V | 1kV | 18A | 1 | 290 ns | 250μA | 1kV | - | TO-247AD | 210A | - | 1 Pair Common Anode | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT2X31D20J Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | - | SILICON | 2 | - | Tube | 1997 | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | - | 200V | UPPER | UNSPECIFIED | - | - | 30A | - | - | 4 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 200V | 1.3V @ 30A | ISOLATED | 30A | - | - | - | - | 1.3V | 200V | 30A | 1 | 24 ns | 250μA | 200V | - | - | 320A | - | 2 Independent | - | - | No | RoHS Compliant | Lead Free | ||
![]() MBR3045CTE3/TU Microsemi Corporation | In Stock | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | 175°C | Tube | 1997 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | - | - | - | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 45V | 700mV @ 15A | - | - | -65°C~175°C | - | - | - | - | 45V | 15A | 1 | - | - | - | - | TO-220AB | - | 275A | 1 Pair Common Cathode | 50μA | - | - | RoHS Compliant | - | ||
![]() MSKD100-18 Microsemi Corporation | In Stock | - | - | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | D1 | - | 3 | - | SILICON | 2 | - | Bulk | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | - | - | - | - | - | 3 | - | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1800V | 1.35V @ 300A | ISOLATED | 100A | - | - | 1800V | - | 1.35V | 1.8kV | 100A | 1 | - | 5mA | 1.8kV | - | - | 2.5kA | - | 1 Pair Common Cathode | - | - | No | RoHS Compliant | - | ||
![]() APT2X60DC120J Microsemi Corporation | In Stock | - | - | - | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | - | - | 2 | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | - | 4 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 1.2mA @ 1200V | 1.8V @ 60A | ISOLATED | 60A | - | - | 1200V | - | 1.8V | 1.2kV | 60A | 1 | 0 s | 1.2mA | 1.2kV | - | - | 750A | - | 2 Independent | - | 1200V | No | RoHS Compliant | - | ||
![]() JANTXV1N6660CCT1 Microsemi Corporation | In Stock | - | Datasheet | 26 Weeks | - | - | Through Hole | TO-254-3, TO-254AA (Straight Leads) | NO | - | - | SILICON | 2 | - | Bulk | - | Military, MIL-PRF-19500/608 | - | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | PIN/PEG | - | - | - | - | - | 3 | MIL-19500/608 | S-MSFM-P3 | Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | 750mV @ 15A | ISOLATED | - | -65°C~150°C | 30A | 45V | 15A | - | - | - | 1 | - | - | - | 45V | - | - | 300A | 1 Pair Common Cathode | - | - | - | Non-RoHS Compliant | - | ||
![]() S8-4148/TR7 Microsemi Corporation | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | S8-4148 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 50V | 1.2V @ 100mA | - | 400mA | -55°C~150°C | - | 75V | 400mA DC | 1.2V | 75V | 400mA | - | 5 ns | 500nA | 100V | - | - | 2A | - | 4 Independent | - | - | No | Non-RoHS Compliant | - | ||
![]() S8-4150E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S8-4150 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 50V | 1V @ 200mA | - | - | -55°C~150°C | - | 50V | 400mA DC | - | 50V | 400mA | - | 4 ns | - | - | - | - | - | - | 4 Independent | - | - | No | RoHS Compliant | - | ||
![]() APTDF400AK20G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | LP4 | - | 4 | - | SILICON | 2 | - | Bulk | 2006 | - | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 150°C | -40°C | ULTRA FAST SOFT RECOVERY POWER | - | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | - | 3 | - | R-XUFM-X3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 200V | 1.1V @ 400A | ISOLATED | 500A | - | - | - | - | - | 200V | 500A | 1 | 60 ns | 750μA | 200V | - | - | 3kA | - | 1 Pair Series Connection | - | - | No | RoHS Compliant | - |