- Mounting Type
- Average Rectified Current
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Current Rating | Pin Count | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT30S20BCTG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | - | 6.500007g | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 150°C | -55°C | POWER | FREE WHEELING DIODE, HIGH RELIABILITY, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | 200V | SINGLE | - | 45A | 3 | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | - | 850mV @ 30A | - | 45A | -55°C~150°C | - | - | - | 850mV | 200V | 45A | 1 | 55 ns | 500μA | 200V | TO-247AD | 320A | 1 Pair Common Cathode | 320A | - | 200V | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSCD60-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 1 | - | SILICON | 2 | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | - | 3 | R-XUFM-X3 | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1200V | 60A | 1.3V @ 200A | ISOLATED | 60A | - | - | - | 1200V | 1.15V | 1.2kV | 60A | 1 | - | 5mA | 1.2kV | - | 1.15kA | 1 Pair Series Connection | - | - | 1.2kV | - | 30.5mm | 93mm | 21mm | No | RoHS Compliant | - | ||
![]() MSKD120-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | Bulk | 2011 | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | 3 | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 6mA @ 1600V | - | 1.43V @ 300A | ISOLATED | 120A | - | - | - | 1600V | 1.43V | 1.6kV | 120A | 1 | - | 6mA | 1.6kV | - | 2.8kA | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT30D100BHBG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Copper, Silver, Tin | Radial, Through Hole | Through Hole | TO-247-3 | - | 38.000013g | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 1kV | SINGLE | - | 18A | 3 | R-PSFM-T3 | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | - | 2.3V @ 30A | - | 30A | -55°C~175°C | 210A | - | 1000V | 2.3V | 1kV | 18A | 1 | 290 ns | 250μA | 1kV | TO-247AD | 210A | 1 Pair Series Connection | - | 290 ns | 1kV | - | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() APT30D60BCAG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | - | 38.000013g | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 600V | SINGLE | - | 27A | 3 | R-PSFM-T3 | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 1.8V @ 30A | - | 27A | -55°C~150°C | 320A | - | - | 1.8V | 600V | 27A | 1 | 85 ns | 250μA | 600V | TO-247AD | 320A | 1 Pair Common Anode | - | 25 ns | 600V | - | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X61S20J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | 30.000004g | SILICON | 2 | Tube | 1997 | - | no | Active | 1 (Unlimited) | 4 | EAR99 | - | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | - | - | 200V | UPPER | UNSPECIFIED | 75A | 4 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | - | 900mV @ 60A | ISOLATED | 75A | - | - | - | - | 900mV | 200V | 75A | 1 | 55 ns | 1mA | 200V | - | 600A | 2 Independent | 600A | - | 200V | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT60D100LCTG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | TO-264-3, TO-264AA | - | - | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | - | TIN SILVER COPPER | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 1kV | SINGLE | - | 60A | 3 | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | - | 2.5V @ 60A | - | 60A | -55°C~175°C | - | - | 1000V | 2.5V | 1kV | 60A | 1 | 280 ns | 250μA | 1kV | - | 540A | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT30D60BHBG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | - | 38.000013g | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 600V | SINGLE | - | 27A | 3 | R-PSFM-T3 | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 1.8V @ 30A | - | 27A | -55°C~175°C | 320A | - | - | 1.8V | 600V | 27A | 1 | 85 ns | 250μA | 600V | TO-247AD | 320A | 1 Pair Series Connection | - | 25 ns | 600V | - | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X30D120J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1.2kV | UPPER | UNSPECIFIED | 30A | 4 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | - | 2.5V @ 30A | ISOLATED | 30A | -55°C~175°C | 210A | - | 1200V | 2.5V | 1.2kV | 30A | 1 | 370 ns | 250μA | 1.2kV | - | 210A | 2 Independent | - | 370 ns | 1.2kV | 1200V | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X101S20J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | 30.000004g | SILICON | 2 | Tube | 1997 | - | no | Active | 1 (Unlimited) | 4 | EAR99 | - | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | - | - | 200V | UPPER | UNSPECIFIED | 120A | 4 | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 200V | - | 950mV @ 100A | ISOLATED | 120A | -55°C~175°C | - | - | - | 890mV | 200V | 120A | 1 | 70 ns | 200μA | 200V | - | 1kA | 2 Independent | 1kA | - | 200V | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X60D40J Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | Tube | 1997 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 400V | UPPER | UNSPECIFIED | 60A | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 400V | - | 1.5V @ 60A | ISOLATED | 60A | - | - | - | - | 1.5V | 400V | 60A | 1 | 37 ns | 250μA | 400V | - | 600A | 2 Independent | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT2X30D40J Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | Tube | 1997 | - | yes | Active | 1 (Unlimited) | 4 | - | - | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 400V | UPPER | UNSPECIFIED | 30A | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 400V | - | 1.5V @ 30A | ISOLATED | 30A | - | - | - | - | 1.5V | 400V | 30A | 1 | 32 ns | 250μA | 400V | - | 320A | 2 Independent | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSCD60-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | Bulk | 2011 | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | 3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1600V | - | 1.3V @ 200A | ISOLATED | 60A | - | - | - | 1600V | 1.3V | 1.6kV | 60A | 1 | - | 5mA | 1.6kV | - | 1.15kA | 1 Pair Series Connection | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT60S20B2CTG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Radial, Through Hole | Through Hole | TO-247-3 Variant | 3 | - | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 200V | SINGLE | - | 75A | 3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | - | 900mV @ 60A | - | 75A | -55°C~150°C | - | 60A | - | 900mV | 200V | 75A | 1 | 55 ns | 1mA | 200V | - | 600A | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT60D60LCTG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | TO-264-3, TO-264AA | - | - | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | - | TIN SILVER COPPER | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 600V | SINGLE | - | 60A | 3 | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 1.8V @ 60A | - | 60A | -55°C~175°C | - | - | - | 1.8V | 600V | 60A | 1 | 130 ns | 250μA | 600V | - | 600A | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT2X60DQ120J Microsemi Corporation | In Stock | - | Datasheet | 29 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | Tube | 1997 | - | no | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1.2kV | UPPER | UNSPECIFIED | 60A | 4 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | - | 3.1V @ 60A | ISOLATED | 60A | - | - | - | 1200V | 3.1V | 1.2kV | 60A | 1 | 265 ns | 100μA | 1.2kV | - | 540A | 2 Independent | - | - | - | 1200V | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT2X31S20J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | - | - | 200V | UPPER | UNSPECIFIED | 45A | 4 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | - | 850mV @ 30A | ISOLATED | 45A | - | - | - | - | 800mV | 200V | 45A | 1 | 55 ns | 500μA | 200V | - | 320A | 2 Independent | 320A | - | 200V | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X31D120J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1.2kV | UPPER | UNSPECIFIED | 30A | 4 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | - | 2.5V @ 30A | ISOLATED | 30A | - | - | - | 1200V | 2.5V | 1.2kV | 30A | 1 | 370 ns | 250μA | 1.2kV | - | 210A | 2 Independent | - | - | - | 1200V | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSCD200-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Chassis Mount, Screw | Chassis Mount | D2 | 3 | - | SILICON | 2 | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | 3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 1200V | - | 1.3V @ 300A | ISOLATED | 200A | - | - | - | 1200V | 1.3V | 1.2kV | 200A | 1 | - | 9mA | 1.2kV | - | 6.8kA | 1 Pair Series Connection | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT2X60D100J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 4 | - | Matte Tin (Sn) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1kV | UPPER | UNSPECIFIED | 55A | 4 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | - | 2.5V @ 60A | ISOLATED | 55A | - | 540A | - | 1000V | 2.5V | 1kV | 55A | 1 | 280 ns | 250μA | 1kV | - | 540A | 2 Independent | - | 280 ns | 1kV | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free |