- Mounting Type
- Average Rectified Current
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FST8145A Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Surface Mount | Chassis Mount | Module | - | 4 | - | SILICON | 2 | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | GENERAL PURPOSE | - | - | SINGLE | THROUGH-HOLE | - | - | - | R-PSFM-T3 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 45V | 530mV @ 40A | - | 80A | - | - | - | - | - | 45V | 40A | 1 | - | 3mA | 45V | - | 800A | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() CPT40080D Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-244AB | - | - | - | SILICON | 2 | - | - | Bulk | 2014 | - | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 2 | - | R-XUFM-X2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 80V | 890mV @ 200A | - | 400A | - | - | - | - | - | 80V | 200A | 1 | - | 5mA | 80V | - | 3kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() MSKD200-18 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount | Chassis Mount | D2 | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 1800V | 1.3V @ 300A | - | 200A | - | - | 1800V | 200A | 1.3V | 1.8kV | 200A | - | - | 9mA | 1.8kV | - | 6.8kA | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() UFT20140D Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2009 | - | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 2 | - | R-XUFM-X2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 1.25V @ 100A | - | 100A | - | - | - | - | - | 400V | 100A | 1 | 70 ns | 50μA | 400V | - | 1.4kA | - | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() MSAD200-18 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount | Chassis Mount | D2 | - | - | - | SILICON | 2 | - | - | Bulk | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | 3 | - | R-XUFM-X3 | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 1800V | 1.3V @ 300A | ISOLATED | 200A | - | - | 1800V | - | 1.3V | 1.8kV | 200A | 1 | - | 9mA | 1.8kV | - | 6.8kA | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() APTDF400AK100G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | LP4 | - | 4 | - | SILICON | 2 | - | - | Bulk | 2006 | - | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 175°C | -40°C | ULTRA FAST SOFT RECOVERY POWER | - | - | UPPER | UNSPECIFIED | - | 3 | - | R-XUFM-X3 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | 2.7V @ 400A | ISOLATED | 500A | - | - | 1000V | - | - | 1kV | 500A | 1 | 290 ns | 250μA | 1kV | - | 3kA | - | 1 Pair Common Anode | No | RoHS Compliant | - | ||
![]() APTDF400KK100G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | LP4 | - | 4 | - | SILICON | 2 | - | - | Bulk | 2006 | - | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 175°C | -40°C | ULTRA FAST RECOVERY POWER | - | - | UPPER | UNSPECIFIED | - | 3 | - | R-XUFM-X3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | 2.7V @ 400A | ISOLATED | 500A | - | - | 1000V | - | - | 1kV | 500A | 1 | 290 ns | 250μA | 1kV | - | 3kA | - | 1 Pair Common Cathode | No | RoHS Compliant | Lead Free | ||
![]() MBR20200CTE3/TU Microsemi Corporation | In Stock | - | - | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | TO-220-3 | - | - | TO-220AB | - | - | - | - | Tube | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 200V | 950mV @ 10A | - | - | 150°C Max | - | 200V | 10A | - | 200V | 10A | - | - | - | - | - | - | - | 1 Pair Common Cathode | No | RoHS Compliant | - | ||
![]() JANTXV1N7039CCT1 Microsemi Corporation | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | TO-254-3, TO-254AA (Straight Leads) | NO | - | - | SILICON | 2 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/737 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | SINGLE | PIN/PEG | - | 3 | - | S-XSFM-P3 | Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 1.6V @ 35A | ISOLATED | - | -65°C~150°C | 35A | 150V | 35A | - | - | - | 1 | - | - | - | 150V | - | 180A | 1 Pair Common Cathode | - | Non-RoHS Compliant | - | ||
![]() JANTXV1N6660CAT1 Microsemi Corporation | In Stock | - | Datasheet | 26 Weeks | - | - | Through Hole | TO-254-3, TO-254AA (Straight Leads) | NO | - | - | SILICON | 2 | 150°C | - | Bulk | - | Military, MIL-PRF-19500/608 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | POWER | - | 8541.10.00.80 | SINGLE | PIN/PEG | - | 3 | MIL-19500/608 | S-XSFM-P3 | Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | 750mV @ 15A | ISOLATED | - | -65°C~150°C | 15A | 45V | 15A | - | - | - | 1 | - | - | - | 45V | - | 300A | 1 Pair Common Anode | - | Non-RoHS Compliant | - | ||
![]() JANTXV1N6660DT1 Microsemi Corporation | In Stock | - | Datasheet | 26 Weeks | - | - | Through Hole | TO-254-3, TO-254AA (Straight Leads) | NO | - | - | SILICON | 2 | 150°C | - | Bulk | - | Military, MIL-PRF-19500/608 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | POWER | - | 8541.10.00.80 | SINGLE | PIN/PEG | - | 3 | MIL-19500/608 | S-XSFM-P3 | Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | 750mV @ 15A | ISOLATED | - | -65°C~150°C | 15A | 45V | 15A | - | - | - | 1 | - | - | - | 45V | - | 300A | 1 Pair Series Connection | - | Non-RoHS Compliant | - | ||
![]() JANTXV1N6674 Microsemi Corporation | In Stock | - | - | - | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | TO-254-3, TO-254AA (Straight Leads) | - | 3 | - | SILICON | 2 | - | - | Tube | 1997 | Military, MIL-PRF-19500/617 | e0 | no | Discontinued | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | 200°C | -65°C | POWER | - | 8541.10.00.80 | SINGLE | PIN/PEG | - | 3 | MIL-19500 | - | Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5mA @ 400V | 1.55V @ 20A | ISOLATED | 15A | - | - | - | - | - | - | - | 1 | 35 ns | 50μA | 500V | - | 150A | - | 1 Pair Common Anode | No | Non-RoHS Compliant | - | ||
![]() FST153100D Microsemi Corporation | In Stock | - | - | - | - | Chassis Mount, Surface Mount | Chassis Mount | TO-249-9, TO-249AA Variant | - | - | - | SILICON | 2 | 175°C | -55°C | Bulk | - | - | - | no | Obsolete | 1 (Unlimited) | 9 | EAR99 | - | - | - | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | - | - | R-XSFM-T9 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 100V | 940mV @ 75A | ISOLATED | - | - | - | 100V | - | - | 100V | 75A | 1 | - | - | - | - | - | 1200A | 1 Pair Series Connection | No | RoHS Compliant | - | ||
![]() UFT7260SM4C Microsemi Corporation | In Stock | - | - | - | - | Chassis Mount | Chassis Mount | Module | - | - | - | SILICON | 2 | 175°C | -55°C | Bulk | 2014 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | SINGLE | GULL WING | unknown | 3 | - | R-PSSO-G3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | 1.35V @ 35A | - | - | - | - | - | - | - | 600V | 35A | 1 | 75 ns | - | - | - | - | 500A | 1 Pair Common Cathode | - | RoHS Compliant | - | ||
![]() UFT7260SM3D Microsemi Corporation | In Stock | - | - | - | - | Chassis Mount | Chassis Mount | Module | - | - | - | SILICON | 2 | 175°C | -55°C | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | SINGLE | GULL WING | unknown | 3 | - | R-PSSO-G3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | 1.35V @ 35A | - | - | - | - | 600V | - | - | 600V | 35A | 1 | 75 ns | - | - | - | - | 500A | 1 Pair Series Connection | - | RoHS Compliant | - | ||
![]() UFT7260SM2A Microsemi Corporation | In Stock | - | - | - | - | - | Chassis Mount | M2 | YES | - | - | SILICON | 2 | 175°C | -55°C | Bulk | 2014 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | SINGLE | GULL WING | - | 3 | - | R-PSFM-G3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | 1.35V @ 35A | - | - | - | 35A | 600V | 35A | - | - | - | 1 | 75ns | - | - | 600V | - | 500A | 1 Pair Common Anode | - | Non-RoHS Compliant | - | ||
![]() UFT7260SM2C Microsemi Corporation | In Stock | - | - | - | - | - | Chassis Mount | M2 | YES | - | - | SILICON | 2 | 175°C | -55°C | Bulk | 2014 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | SINGLE | GULL WING | - | 3 | - | R-PSFM-G3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | 1.35V @ 35A | - | - | - | 35A | 600V | 35A | - | - | - | 1 | 75ns | - | - | 600V | - | 500A | 1 Pair Common Cathode | - | Non-RoHS Compliant | - | ||
![]() APT2X51DC60J Microsemi Corporation | In Stock | - | - | - | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | - | - | 2 | - | - | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -55°C | POWER | - | - | UPPER | UNSPECIFIED | - | 4 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 1mA @ 600V | 1.8V @ 50A | ISOLATED | 50A | - | - | - | - | 1.8V | 600V | 50A | 1 | 0 s | 1mA | 600V | - | 650A | - | 2 Independent | No | RoHS Compliant | - | ||
![]() JAN1N7037CCU1 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 3-SMD, No Lead | - | - | U1 (SMD-1) | - | - | - | - | Tray | - | Military, MIL-PRF-19500/730 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 1.22V @ 35A | - | - | -65°C~150°C | - | 100V | 35A | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | Non-RoHS Compliant | - | ||
![]() LX7710MDWC-Q Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 20-CSOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100nA @ 75V | 2.08V @ 700mA | - | - | -55°C~150°C | - | 140V | 1A DC | - | - | - | - | - | - | - | - | - | - | 8 Pair Series Connection | - | RoHS Compliant | - |