- Mounting Type
- Average Rectified Current
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT2X100DQ120J Microsemi Corporation | In Stock | - | Datasheet | 29 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | - | - | Tube | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1.2kV | UPPER | UNSPECIFIED | - | 100A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | 3V @ 100A | ISOLATED | 100A | -55°C~175°C | 1kA | 1200V | 2.4V | 1.2kV | 100A | 1 | 385 ns | 100μA | 1.2kV | - | 1kA | - | 2 Independent | - | - | 45 ns | 1.2kV | 1200V | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT30D40BCTG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | - | 38.000013g | SILICON | 2 | - | - | Tube | 1997 | e1 | - | Active | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 400V | SINGLE | - | - | 30A | - | - | 3 | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 400V | 1.5V @ 30A | - | 30A | -55°C~175°C | 320A | - | 1.5V | 400V | 30A | 1 | 32 ns | 250μA | 400V | - | 320A | - | 1 Pair Common Cathode | - | - | 22 ns | 400V | - | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() APTDF400AK170G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | LP4 | 4 | - | SILICON | 2 | - | - | Bulk | 2006 | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 150°C | -40°C | ULTRA FAST SOFT RECOVERY POWER | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | R-XUFM-X3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 750μA @ 1700V | 2.5V @ 400A | ISOLATED | 480A | - | - | 1700V | 2.5V | 1.7kV | 480A | 1 | 572 ns | 750μA | 1.7kV | - | 1.5kA | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APTDF400AK120G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | LP4 | 4 | - | SILICON | 2 | - | - | Tube | 2009 | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 175°C | -40°C | ULTRA FAST RECOVERY POWER | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | R-XUFM-X3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | 3V @ 400A | ISOLATED | 470A | - | - | 1200V | 3V | 1.2kV | 470A | 1 | 385 ns | 250μA | 1.2kV | - | 3kA | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT30D100BCTG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | - | 38.000013g | SILICON | 2 | - | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 1kV | SINGLE | - | - | 30A | - | APT30D100 | 3 | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | 2.3V @ 30A | - | 30A | -55°C~175°C | 210A | 1000V | 2.3V | 1kV | 30A | 1 | 290 ns | 250μA | 1kV | - | 210A | - | 1 Pair Common Cathode | - | - | 290 ns | 1kV | - | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X31S20J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | - | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | - | - | 200V | UPPER | UNSPECIFIED | - | 45A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 850mV @ 30A | ISOLATED | 45A | - | - | - | 800mV | 200V | 45A | 1 | 55 ns | 500μA | 200V | - | 320A | - | 2 Independent | - | 320A | - | 200V | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X31D120J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | - | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1.2kV | UPPER | UNSPECIFIED | - | 30A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | 2.5V @ 30A | ISOLATED | 30A | - | - | 1200V | 2.5V | 1.2kV | 30A | 1 | 370 ns | 250μA | 1.2kV | - | 210A | - | 2 Independent | - | - | - | - | 1200V | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSCD200-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Chassis Mount, Screw | Chassis Mount | D2 | 3 | - | SILICON | 2 | - | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 1200V | 1.3V @ 300A | ISOLATED | 200A | - | - | 1200V | 1.3V | 1.2kV | 200A | 1 | - | 9mA | 1.2kV | - | 6.8kA | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT2X60D100J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | - | - | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 4 | - | Matte Tin (Sn) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1kV | UPPER | UNSPECIFIED | - | 55A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | 2.5V @ 60A | ISOLATED | 55A | - | 540A | 1000V | 2.5V | 1kV | 55A | 1 | 280 ns | 250μA | 1kV | - | 540A | - | 2 Independent | - | - | 280 ns | 1kV | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X61D20J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | - | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 200V | UPPER | UNSPECIFIED | - | 60A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 200V | 1.3V @ 60A | ISOLATED | 60A | - | - | - | 1.3V | 200V | 60A | 1 | 31 ns | 250μA | 200V | - | 600A | - | 2 Independent | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT2X101D40J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | - | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 400V | UPPER | UNSPECIFIED | - | 100A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 400V | 1.5V @ 100A | ISOLATED | 100A | -55°C~175°C | 1kA | - | 1.3V | 400V | 100A | 1 | 50 ns | 500μA | 400V | - | 1kA | - | 2 Independent | - | - | 37 ns | 400V | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X30D100J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | - | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1kV | UPPER | UNSPECIFIED | - | 28A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | 2.3V @ 30A | ISOLATED | 28A | -55°C~175°C | 210A | 1000V | 2.3V | 1kV | 28A | 1 | 290 ns | 250μA | 1kV | - | 210A | - | 2 Independent | - | - | 290 ns | 1kV | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X60D60J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | - | - | Tube | 1997 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 600V | UPPER | UNSPECIFIED | - | 60A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 1.8V @ 60A | ISOLATED | 60A | - | 600A | - | 1.6V | 600V | 60A | 1 | 130 ns | 250μA | 600V | - | 600A | - | 2 Independent | - | - | 40 ns | 600V | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT2X61D40J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | - | - | Tube | 1997 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 200V | UPPER | UNSPECIFIED | - | 60A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 400V | 1.5V @ 60A | ISOLATED | 60A | - | - | - | 1.5V | 400V | 60A | 1 | 37 ns | 250μA | 400V | - | 600A | - | 2 Independent | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSCD100-08 Microsemi Corporation | In Stock | - | - | - | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | - | Bulk | 2003 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 800V | 1.35V @ 300A | ISOLATED | 100A | - | - | - | 1.35V | 800V | 100A | 1 | - | 5mA | 800V | - | 2.5kA | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT10SCD65KCT Microsemi Corporation | In Stock | - | - | - | - | - | Through Hole | Through Hole | TO-220-3 | - | - | - | 2 | 150°C | 63W | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW LEAKAGE CURRENT, PD-CASE | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | - | R-PSFM-T2 | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 650V | 1.8V @ 10A | - | - | -55°C~150°C | - | 650V | - | 650V | 17A | 1 | 0 s | - | - | TO-220AB | - | 110A | 1 Pair Common Cathode | 200μA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1N6659 Microsemi Corporation | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | TO-254-3, TO-254AA (Straight Leads) | - | - | SILICON | 2 | - | - | Bulk | 2008 | e0 | no | Discontinued | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | PIN/PEG | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | S-XSFM-P3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.2V @ 20A | - | 15A | - | - | - | 1.2V | 200V | 15A | 1 | 35 ns | - | 200V | - | 150A | - | 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() APT2X31D60J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | - | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 600V | UPPER | UNSPECIFIED | - | 30A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 1.8V @ 30A | ISOLATED | 30A | - | - | - | 1.8V | 600V | 30A | 1 | 85 ns | 250μA | 600V | - | 320A | - | 2 Independent | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSCD100-12 Microsemi Corporation | In Stock | - | - | - | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | - | Bulk | 2003 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1200V | 1.35V @ 300A | ISOLATED | 100A | - | - | 1200V | 1.35V | 1.2kV | 100A | 1 | - | 5mA | 1.2kV | - | 2.5kA | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT2X31D100J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | - | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 1kV | UPPER | UNSPECIFIED | - | 28A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1000V | 2.3V @ 30A | ISOLATED | 28A | - | 210A | 1000V | 2.3V | 1kV | 28A | 1 | 290 ns | 250μA | 1kV | - | 210A | - | 2 Independent | - | - | 290 ns | 1kV | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free |