- Mounting Type
- Average Rectified Current
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSKD165-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D2 | 2 | - | SILICON | 2 | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | R-XUFM-X3 | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 800V | 165A | 1.4V @ 300A | ISOLATED | 165A | - | - | - | 1.4V | 800V | 165A | 1 | - | 9mA | 800V | - | 6kA | - | 1 Pair Common Cathode | - | 800V | - | 23mm | 94mm | 34mm | No | RoHS Compliant | Lead Free | ||
![]() MSKD36-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 800V | - | 1.25V @ 100A | ISOLATED | 36A | - | - | - | 1.25V | 800V | 36A | 1 | - | 5mA | 800V | - | 650A | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MSAD120-12 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Chassis Mount, Screw | Chassis Mount | D1 | 1 | - | SILICON | 2 | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | R-XUFM-X3 | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 6mA @ 1200V | 120A | 1.43V @ 300A | ISOLATED | 120A | - | - | 1200V | 1.15V | 1.2kV | 120A | 1 | - | 6mA | 1.2kV | - | 2.8kA | - | 1 Pair Common Anode | - | 1.2kV | - | 30.5mm | 93mm | 21mm | No | RoHS Compliant | Lead Free | ||
![]() MSKD70-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1200V | - | 1.48V @ 200A | ISOLATED | 70A | - | - | 1200V | 1.48V | 1.2kV | 70A | 1 | - | 5mA | 1.2kV | - | 1.4kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MSCD120-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 6mA @ 1200V | - | 1.43V @ 300A | ISOLATED | 120A | - | - | 1200V | 1.43V | 1.2kV | 120A | 1 | - | 6mA | 1.2kV | - | 2.8kA | - | 1 Pair Series Connection | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT2X30D60J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 600V | UPPER | UNSPECIFIED | - | 30A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 1.8V @ 30A | ISOLATED | 30A | - | - | - | 1.8V | 600V | 30A | 1 | 85 ns | 250μA | 600V | - | 320A | - | 2 Independent | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APTDF400KK170G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | LP4 | 4 | - | SILICON | 2 | - | Bulk | 2006 | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 150°C | -40°C | ULTRA FAST SOFT RECOVERY POWER | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | R-XUFM-X3 | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 750μA @ 1700V | - | 2.5V @ 400A | ISOLATED | 480A | - | - | 1700V | 2.5V | 1.7kV | 480A | 1 | 572 ns | 750μA | 1.7kV | - | 1.5kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT30DQ120BCTG Microsemi Corporation | In Stock | - | Datasheet | 29 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Radial, Through Hole | Through Hole | TO-247-3 | - | - | SILICON | 1 | 175°C | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | TIN SILVER COPPER | - | - | ULTRA FAST SOFT RECOVERY | HIGH RELIABILITY, LOW NOISE, LOW LEAKAGE CURRENT, FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | 1.2kV | SINGLE | - | NOT SPECIFIED | 30A | NOT SPECIFIED | - | 3 | R-PSFM-T2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | - | 3.3V @ 30A | - | - | -55°C~175°C | - | 1200V | - | 1.2kV | 30A | 1 | 320 ns | - | - | - | - | 210A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APT2X100D60J Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | 30.000004g | SILICON | 2 | - | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | 600V | UPPER | UNSPECIFIED | - | 100A | - | - | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 1.8V @ 100A | ISOLATED | 100A | -55°C~175°C | 1kA | - | 2V | 600V | 100A | 1 | 180 ns | 250μA | 600V | - | 1kA | - | 2 Independent | 34 ns | 600V | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT30DQ60BHBG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Through Hole | Through Hole | TO-247-3 | - | - | SILICON | 2 | - | Tube | - | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | APT30DQ60 | 3 | R-PSFM-T3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | 2.4V @ 30A | - | 30A | -55°C~175°C | - | - | 2.4V | 600V | 30A | 1 | - | 25μA | 600V | TO-247AD | 320A | - | 1 Pair Series Connection | - | - | 0.03μs | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSKD120-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 6mA @ 800V | - | 1.43V @ 300A | ISOLATED | 120A | - | - | - | 1.43V | 800V | 120A | 1 | - | 6mA | 600V | - | 2.8kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() UFT20020 Microsemi Corporation | In Stock | - | Datasheet | - | - | Screw | Screw Mount | Module | 3 | - | SILICON | 2 | - | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 2 | R-XUFM-X2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | - | 975mV @ 100A | - | 200A | - | - | - | 975mV | 200V | 100A | 1 | 50 ns | 50μA | 200V | - | 1.5kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APT30D30BCTG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Radial, Through Hole | Through Hole | TO-247-3 | - | - | SILICON | 2 | - | Tube | 1997 | - | - | Active | 1 (Unlimited) | 3 | - | - | 150°C | -55°C | ULTRA FAST SOFT RECOVERY | - | - | - | SINGLE | - | - | - | - | - | 3 | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 300V | - | 1.4V @ 30A | - | 30A | -55°C~150°C | - | - | 1.4V | 300V | 30A | 1 | 25 ns | 250μA | 300V | - | 320A | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MSKD100-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 800V | - | 1.35V @ 300A | ISOLATED | 100A | - | - | - | 1.35V | 800V | 100A | 1 | - | 5mA | 800V | - | 2.5kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSKD60-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1200V | - | 1.3V @ 200A | ISOLATED | 60A | - | - | 1200V | 1.3V | 1.2kV | 60A | 1 | - | 5mA | 1.2kV | - | 1.15kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSCD165-16 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | D2 | 2 | - | SILICON | 2 | - | Bulk | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | R-XUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 1600V | 165A | 1.4V @ 300A | ISOLATED | 165A | - | - | 1600V | 1.15V | 1.6kV | 165A | 1 | - | 9mA | 1.6kV | - | 6kA | - | 1 Pair Series Connection | - | 1.6kV | - | 23mm | 94mm | 34mm | - | RoHS Compliant | - | ||
![]() MSKD36-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D1 | 3 | - | SILICON | 2 | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 1200V | - | 1.25V @ 100A | ISOLATED | 36A | - | - | 1200V | 1.25V | 1.2kV | 36A | 1 | - | 5mA | 1.2kV | - | 650A | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MSKD200-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D2 | 2 | - | SILICON | 2 | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | R-XUFM-X3 | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 1200V | 200A | 1.3V @ 300A | ISOLATED | 200A | - | - | 1200V | 1.15V | 1.2kV | 200A | 1 | - | 9mA | 1.2kV | - | 6.8kA | - | 1 Pair Common Cathode | - | 1.2kV | - | 23mm | 94mm | 34mm | No | RoHS Compliant | - | ||
![]() FST160100 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | TO-249AA Isolated Base | 3 | - | SILICON | 2 | - | Bulk | 2012 | - | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | SINGLE | SOLDER LUG | - | - | - | - | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 100V | - | 960mV @ 80A | - | 160A | - | - | - | 960mV | 100V | 80A | 1 | - | 2mA | 100V | - | 1.2kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MSKD200-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | D2 | 3 | - | SILICON | 2 | - | Bulk | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | 150°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | 3 | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 9mA @ 1600V | - | 1.3V @ 300A | ISOLATED | 200A | - | - | 1600V | 1.3V | 1.6kV | 200A | 1 | - | 9mA | 1.6kV | - | 6.8kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | RoHS Compliant | - |