- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Shell Material | Diode Element Material | Number of Terminals | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Forward Current | MIL Type | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Product Depth (mm) | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Stud Size | Product | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Nominal Input Voltage (AC) | Dynamic Impedance-Min | Product Category | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N5289UR-1 Microsemi | In Stock | - | - | YES | - | SILICON | 2 | UL; CSA | - | - | MICROSEMI CORP | Polyvinyl Chloride | Ocal, a T & B Brand | LRELL4X30-G | - | - | - | 1 | - | 1 | - | - | 175 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | - | Active | DO-213AB | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 5.3 | Yes | No | - | - | - | e0 | No | EAR99 | RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit) | Tin/Lead (Sn/Pb) | Metallic | Gray | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | DO-213AB | - | - | - | - | 0.43 mA | 1.05 V | - | - | - | - | ||
![]() JANTX1N5285-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5313-1 Microsemi | In Stock | - | - | NO | - | SILICON | 2 | - | - | - | VPT COMPONENTS | - | ABB | JANS1N5313-1 | - | - | - | - | - | 1 | - | - | 175 °C | -65 °C | GLASS | - | ROUND | LONG FORM | - | - | Active | - | - | - | 0.5 W | - | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | HIGH SOURCE IMPEDANCE | - | - | FIELD EFFECT | AXIAL | WIRE | - | compliant | - | MIL-19500 | O-LALF-W2 | - | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | DO-7 | - | - | - | - | 4.3 mA | 2.75 V | - | - | - | - | ||
![]() JANS1N5621US/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5298-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 4815 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5804/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Honeywell | E34-600400-R08XSPKIT-NS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5550US/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Corcom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5311UR-1 Microsemi | In Stock | - | - | YES | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | Powerex | JANTXV1N5311UR-1 | - | - | - | 1 | - | 1 | - | - | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | TO-94 | - | - | Active | DO-213AB | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 1.81 | No | No | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | DO-213AB | - | - | 1/2-20 UNF-2A | - | 3.6 mA | 2.5 V | - | - | - | - | ||
![]() JANTX1N5297UR-1 Microsemi | In Stock | - | - | YES | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | IDEC | LB7K-33ST6D-6H | - | - | - | 1 | - | 1 | - | - | 175 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | - | Active | DO-213AB | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 5.31 | - | No | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | DO-213AB | - | - | - | - | 1 mA | 1.35 V | - | - | - | - | ||
![]() JANTX1N5309UR-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HMX7D6C4NAPEL3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 VAC | - | - | - | ||
![]() 1N5314-1E3 Microsemi | In Stock | - | - | NO | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | Dayton | 6K481 | - | - | - | - | - | 1 | - | - | 175 °C | -65 °C | GLASS | ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | - | - | Active | DO-7 | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 5.07 | - | Yes | - | - | - | e3 | Yes | EAR99 | - | PURE MATTE TIN | - | - | METALLURGICALLY BONDED, HIGH SOURCE IMPEDANCE | 8541.10.00.70 | Current Regulator Diodes | FIELD EFFECT | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | O-LALF-W2 | - | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | 100 V | DO-7 | - | - | - | - | 4.7 mA | 2.9 V | - | 235000 Ω | - | - | ||
![]() JAN1N5309UR-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5307UR-1 Microsemi | In Stock | - | - | YES | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | JANS1N5307UR-1 | - | - | - | 1 | - | 1 | - | - | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | - | - | Active | DO-213AB | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 5.3 | Non-Compliant | No | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | DO-213AB | - | - | - | - | 2.4 mA | 2 V | - | - | - | - | ||
![]() JANS1N5288-1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6153AE3 Microsemi | In Stock | - | - | NO | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | 1N6153AE3 | - | - | - | - | - | 1 | - | - | 175 °C | -55 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | - | Active | - | - | - | 3 W | - | - | - | NOT SPECIFIED | 5.37 | - | Yes | - | - | - | e3 | - | EAR99 | - | MATTE TIN | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-LALF-W2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 22.8 V | - | 1500 W | 28.5 V | - | - | - | - | - | - | - | - | ||
![]() 1N6661US Microsemi | In Stock | - | - | YES | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | 1N6661US | - | - | - | - | - | 1 | - | - | - | - | GLASS | HERMETIC SEALED, GLASS, D-5A, 2 PIN | ROUND | LONG FORM | - | - | Active | - | - | - | - | - | - | - | NOT SPECIFIED | 5.39 | - | No | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | - | 8541.10.00.70 | - | - | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | O-LELF-R2 | Not Qualified | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5287UR-1 Microsemi | In Stock | - | - | YES | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | JANS1N5287UR-1 | - | - | - | 1 | - | 1 | - | - | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | - | - | Active | DO-213AB | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 5.3 | - | No | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | DO-213AB | - | - | - | - | 0.33 mA | 1 V | - | - | - | - | ||
![]() 1N4371/TR Microsemi | In Stock | - | - | - | Aluminum Alloy | - | - | - | Amphenol Pcd | 1 | - | - | Amphenol | - | Rotatable Coupling | - | MIL-DTL-5015, MIL-DTL-26482 II | - | - | - | - | - | - | - | - | - | - | - | - | A85049111S20TW096D | - | - | - | - | - | - | - | - | - | - | N | - | 20 | Right Angle | AS85049 | - | - | - | Pre-Shield Adapter | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | Adapters | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | ||
![]() JANS1N5297-1 Microsemi | In Stock | - | - | NO | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | JANS1N5297-1 | - | - | - | - | - | 1 | - | - | - | - | UNSPECIFIED | DO-35, 2 PIN | ROUND | LONG FORM | - | - | Active | - | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 1.85 | - | No | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | AXIAL | WIRE | NOT SPECIFIED | compliant | - | MIL-19500/463 | O-XALF-W2 | Qualified | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | DO-35 | - | - | - | - | 1 mA | 1.35 V | - | - | - | - | ||
![]() LXS201-143-5 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000(mA) | - | - | Surface Mount | - | -55C to 125C | Military | - | - | - | - | - | - | SOT-23 | - | - | - | 0.35@0.001A(V) | 3(V) | 250(mW) | 1.27(mm) | No | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Series | - | - | 1000(mA) | - | 0.35@0.001A(V) | - | - | - | - | - | - | - | - | - | - | - | - | 1.02(mm) |