- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Shell Material | Material | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Forward Current | MIL Type | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Product Depth (mm) | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Input Type | Forward Current | Output Current-Max | Forward Voltage | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Product Category | IP Rating | Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UFR3020R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6842U3 Microsemi | In Stock | - | - | YES | - | - | SILICON | 3 | - | - | 0.62 V | MICROSEMI CORP | Microsemi Corporation | 1N6842U3 | - | - | - | - | - | 2 | - | - | 150 °C | -65 °C | CERAMIC, METAL-SEALED COFIRED | ROHS COMPLIANT, SMD0.5, 3 PIN | RECTANGULAR | CHIP CARRIER | - | - | Active | - | - | - | - | - | - | - | - | 5.38 | - | No | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, LOW POWER LOSS | 8541.10.00.80 | Rectifier Diodes | - | SCHOTTKY | BOTTOM | NO LEAD | - | compliant | 3 | - | R-CBCC-N3 | - | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | 10 A | - | - | 1 | 60 V | - | 200 A | - | - | - | - | - | - | - | - | - | - | ||
![]() UFR10015 Microsemi | In Stock | - | - | NO | - | - | SILICON | 1 | - | - | 0.975 V | MICROSEMI CORP | Microsemi Corporation | UFR10015 | - | - | - | - | - | 1 | - | - | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | - | Obsolete | DO-5 | - | - | - | - | - | - | NOT SPECIFIED | 5.65 | - | No | - | - | - | - | - | e0 | No | EAR99 | - | - | - | TIN LEAD | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | O-MUPM-D1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | CATHODE | - | - | 100 A | - | - | 1 | 150 V | DO-203AB | 1700 A | - | - | 0.08 µs | - | - | - | - | - | - | - | ||
![]() JANS1N5302UR-1 Microsemi | In Stock | - | - | YES | - | - | SILICON | 2 | - | - | - | MICROSEMI CORP | - | JANS1N5302UR-1 | - | - | - | 1 | - | 1 | - | - | 175 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | - | Active | DO-213AB | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 5.29 | - | No | - | - | - | - | - | e0 | No | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | - | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | - | - | DO-213AB | - | - | - | - | - | 1.5 mA | 1.6 V | - | - | - | - | ||
![]() 1N6153AE3 Microsemi | In Stock | - | - | NO | - | - | SILICON | 2 | - | - | - | MICROSEMI CORP | Microsemi Corporation | 1N6153AE3 | - | - | - | - | - | 1 | - | - | 175 °C | -55 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | - | Active | - | - | - | 3 W | - | - | - | NOT SPECIFIED | 5.37 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | - | MATTE TIN | - | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-LALF-W2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 22.8 V | - | - | 1500 W | 28.5 V | - | - | - | - | - | - | - | - | ||
![]() 1N6661US Microsemi | In Stock | - | - | YES | - | - | SILICON | 2 | - | - | - | MICROSEMI CORP | Microsemi Corporation | 1N6661US | - | - | - | - | - | 1 | - | - | - | - | GLASS | HERMETIC SEALED, GLASS, D-5A, 2 PIN | ROUND | LONG FORM | - | - | Active | - | - | - | - | - | - | - | NOT SPECIFIED | 5.39 | - | No | - | - | - | - | - | e0 | No | EAR99 | - | - | - | TIN LEAD | - | - | - | - | - | 8541.10.00.70 | - | - | - | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | O-LELF-R2 | Not Qualified | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5289UR-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | - | 50 ppm/°C | - | 261 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 1N4371/TR Microsemi | In Stock | - | - | - | Aluminum Alloy | - | - | - | Amphenol Pcd | 1 | - | - | Amphenol | - | Rotatable Coupling | - | MIL-DTL-5015, MIL-DTL-26482 II | - | - | - | - | - | - | - | - | - | - | - | - | A85049111S20TW096D | - | - | - | - | - | - | - | - | - | - | N | - | 20 | Right Angle | - | AS85049 | - | - | - | - | - | Pre-Shield Adapter | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | Adapters | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | ||
![]() LXS201-143-5 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000(mA) | - | - | Surface Mount | - | -55C to 125C | Military | - | - | - | - | - | - | SOT-23 | - | - | - | 0.35@0.001A(V) | 3(V) | 250(mW) | 1.27(mm) | No | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Series | - | - | - | 1000(mA) | - | 0.35@0.001A(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02(mm) | ||
![]() JANTXV1N5310-1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5194UR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5712UBD Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5307UR-1 Microsemi | In Stock | - | - | YES | - | - | SILICON | 2 | - | - | - | MICROSEMI CORP | Microsemi Corporation | JANS1N5307UR-1 | - | - | - | 1 | - | 1 | - | - | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | - | - | Active | DO-213AB | - | - | 0.5 W | - | - | - | NOT SPECIFIED | 5.3 | Non-Compliant | No | - | - | - | - | - | e0 | No | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | - | - | - | - | DO-213AB | - | - | - | - | - | 2.4 mA | 2 V | - | - | - | - | ||
![]() JANS1N5288-1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR60150R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4051 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5286UR-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108204102205 | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | ||
![]() JANTX1N6628/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5285-1/TR Microsemi | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | Grove Gear | EL-HMQ826-25-H-180-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5418/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |