- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Regulation Current-Nom (Ireg) | Limiting Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4044 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHE2602 Microsemi | In Stock | - | - | NO | SILICON | 2 | 1.4 V | MICRO QUALITY SEMICONDUCTOR INC | Micro Quality Semiconductor Inc | VHE2602 | 2 | 175 °C | -65 °C | METAL | - | ROUND | FLANGE MOUNT | Transferred | - | - | - | 5.84 | No | e0 | - | - | Tin/Lead (Sn/Pb) | EFFICIENCY | - | - | Rectifier Diodes | - | BOTTOM | PIN/PEG | - | unknown | - | - | O-MBFM-P2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 25 A | 1 | 100 V | - | 500 A | 20 µA | 0.035 µs | - | - | ||
![]() VHE704 Microsemi | In Stock | - | - | NO | - | - | 0.825 V | ASI SEMICONDUCTOR INC | Advanced Semiconductor Inc | VHE704 | 1 | 175 °C | - | - | - | - | - | Active | - | - | - | 5.76 | - | - | - | - | - | - | - | - | Rectifier Diodes | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 30 A | - | 200 V | - | 500 A | - | - | - | - | ||
![]() 1N3743R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5283-1 Microsemi | In Stock | - | - | NO | SILICON | 2 | - | MICROSEMI CORP | Microsemi Corporation | JANS1N5283-1 | 1 | - | - | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-7 | 0.5 W | NOT SPECIFIED | 5.16 | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/463 | O-XALF-W2 | Qualified | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | DO-35 | - | - | - | 0.22 mA | 1 V | ||
![]() JANTX1N3064 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N3893AR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5314UR-1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3289 Microsemi | In Stock | - | - | NO | SILICON | 1 | - | MICROSEMI CORP | Microsemi Corporation | JAN1N3289 | 1 | 200 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Active | DO-8 | - | NOT SPECIFIED | 5.31 | No | e0 | No | - | Tin/Lead (Sn/Pb) | POWER | - | 8541.10.00.80 | - | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | compliant | 1 | MIL-19500/246 | O-MUPM-H1 | Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 100 A | 1 | 200 V | DO-205AA | 1600 A | - | - | - | - | ||
![]() SBR12045 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3893 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFT3150A Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5617 Microsemi | In Stock | - | - | NO | SILICON | 2 | - | MICROSEMI CORP | Microsemi Corporation | JANS1N5617 | 1 | - | - | GLASS | HERMETIC SEALED, GLASS, SIMILAR TO DO-7, 2 PIN | ROUND | LONG FORM | Active | DO-7 | - | - | 5.36 | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.80 | - | - | AXIAL | WIRE | - | not_compliant | 2 | MIL-19500/429J | O-LALF-W2 | Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 1 A | - | 400 V | - | - | - | 0.15 µs | - | - | ||
![]() UFR7250 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSUR70120 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFR7250R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5814R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4588R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N6104AUS Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4595R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |