- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N6507 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5812R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6857UR-1 Microsemi | In Stock | - | - | YES | SILICON | 2 | - | MICROSEMI CORP | Microsemi Corporation | JANTXV1N6857UR-1 | 1 | - | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | DO-213AA | NOT SPECIFIED | 2.28 | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | SCHOTTKY | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500/444 | O-LELF-R2 | Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 0.15 A | - | - | DO-213AA | - | - | ||
![]() SBR8215R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBT2540 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N3891 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UT4005 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSUR3140R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6658 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3744R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UES1105SM Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N1341 Microsemi | In Stock | - | - | NO | SILICON | 1 | 1.2 V | MICROSEMI CORP | Microsemi Corporation | 1N1341 | 1 | 200 °C | -65 °C | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | NOT SPECIFIED | 5.4 | No | e0 | No | - | TIN LEAD | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 16 A | 1 | 50 V | DO-203AA | 200 A | 5 µs | ||
![]() 1N4148UR-1JANTX/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3595UR-1JANTX/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR60150 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR10045R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6779 Microsemi | In Stock | - | - | NO | SILICON | 2 | 1.4 V | MICROSEMI CORP | Microsemi Corporation | JAN1N6779 | 1 | 150 °C | - | UNSPECIFIED | TO-257, 2 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-257 | NOT SPECIFIED | 5.64 | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST RECOVERY POWER | - | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | PIN/PEG | NOT SPECIFIED | compliant | 3 | MIL-19500/647 | R-XSFM-P2 | Qualified | SINGLE | RECTIFIER DIODE | - | 15 A | 1 | 600 V | TO-257 | 140 A | 0.06 µs | ||
![]() JANTX1N6507 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSASC25H45KV Microsemi | In Stock | - | - | YES | SILICON | 1 | - | MICROSEMI CORP | Microsemi Corporation | MSASC25H45KV | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, THINKEY2, 1 PIN | SQUARE | SMALL OUTLINE | Active | - | NOT SPECIFIED | 5.59 | No | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | - | S-CSSO-G1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 45 V | - | 280 A | - | ||
![]() UES701 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |