- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N2133A Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3649R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6659R Microsemi | In Stock | - | - | NO | SILICON | 3 | 1 V | MICROSEMI CORP | Microsemi Corporation | JANTXV1N6659R | 2 | 200 °C | - | UNSPECIFIED | S-XSFM-P3 | SQUARE | FLANGE MOUNT | Active | TO-254AA | - | NOT SPECIFIED | 5.33 | No | e0 | - | - | Tin/Lead (Sn/Pb) | ULTRA FAST RECOVERY POWER | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | PIN/PEG | NOT SPECIFIED | compliant | 3 | MIL-19500/616B | S-XSFM-P3 | Qualified | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 15 A | 1 | 200 V | TO-254AA | 150 A | - | - | - | 0.035 µs | - | ||
![]() 1N4591R Microsemi | In Stock | - | - | NO | SILICON | 1 | 1.4 V | POWEREX INC | Powerex Power Semiconductors | 1N4591R | 1 | 200 °C | -60 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Active | - | - | - | 5.23 | - | - | - | EAR99 | - | GENERAL PURPOSE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 500 V | - | 3000 A | - | - | - | - | - | ||
![]() JANS1N6106 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4048 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6159 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4592 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR7035 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3736R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4049R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5657A Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQSPD25 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR8040 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5711UBD Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N6105AUS Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 483-02 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N3913A Microsemi | In Stock | - | - | NO | SILICON | 1 | 2.75 V | MICROSEMI CORP | Microsemi Corporation | JANTX1N3913A | 1 | 150 °C | -65 °C | METAL | DO-5, 1PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | - | NOT SPECIFIED | 5.2 | No | e0 | No | - | Tin/Lead (Sn/Pb) | FAST RECOVERY | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 1 | MIL-19500/308 | O-MUPM-D1 | Qualified | - | SINGLE | RECTIFIER DIODE | ISOLATED | 50 A | 1 | 400 V | DO-203AB | 400 A | - | 15 µA | - | 0.15 µs | - | ||
![]() JANS1N6170AUS Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6052A Microsemi | In Stock | - | - | NO | SILICON | 2 | - | MICROSEMI CORP | Microsemi Corporation | JANTXV1N6052A | 1 | - | - | METAL | O-MALF-W2 | ROUND | LONG FORM | Active | DO-13 | 1 W | NOT SPECIFIED | 1.99 | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-MALF-W2 | Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 30 V | DO-202AA | - | 1500 W | - | 34.2 V | - | 37.8 V |